PLC Interface Hipot Testers

12 Results
HYPOT® III 0 - 5 kVAC Hipot Tester -- 3705
from Ikonix USA

The 3705 is a 5KV AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]

  • Features: Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; Arc Detection / Tracking; Earth Continuity; AC Hipot
  • AC Voltage Out: 0.0 to 5000
Elite Series -- E9021
from Seaward Group USA

The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and is capable of testing... [See More]

  • Features: Memory / Storage; MultipleTests; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 100 to 5000
Hipot, Insulation, Resistance and Ground Tester -- Model 4320
from Slaughter Company (SCI)

The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]

  • Features: Built-in Calibration; Memory / Storage; PLC Interface; RemoteControl; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
  • AC Voltage Out: 0.0 to 5000
HYPOT® III 500 VA AC Hipot Tester -- 3780
from Ikonix USA

The 3780 is a 500 VA AC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP ® III family of Ground Bond testers to... [See More]

  • Features: Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
  • AC Voltage Out: 0.0 to 5000
HAL Series -- HAL
from Seaward Group USA

Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments. Clever use of a... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)

The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]

  • Features: Built-in Calibration; Front Panel Lockout; Memory / Storage; PLC Interface; RemoteControl; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
  • AC Voltage Out: 0.0 to 4000
HypotMAX™ 10 kVAC Fully-Automated Dielectric Withstand Analyzer -- 7705
from Ikonix USA

The 7705 is a 10 KV AC Hipot tester that is designed to provide high AC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing, including our patented SmartGFI ® safety circuit. In... [See More]

  • Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; AC Hipot
  • AC Voltage Out: 0.0 to 10000
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; PLC Interface; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
HypotMAX™ 20 kVDC Fully-Automated Dielectric Withstand Analyzer -- 7720
from Ikonix USA

The 7720 is a 20 KV DC Hipot tester that is designed to provide high DC output voltage for cable, wire, harness and electrical component testing. This easy-to-use bench top tester offers numerous features for safe and efficient testing. These features include our patented SmartGFI ® safety... [See More]

  • Features: Built-in Calibration; Memory / Storage; MultipleTests; PLC Interface; RemoteControl; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: DC Dielectric; DC Hipot
  • DC Volts Out: 0.0 to 20000
HAL Series -- HALScan
from Seaward Group USA

The HAL family has been designed to offer advanced automation techniques to dramatically improve productivity and effiiciency within production line electrical safety testing. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product,... [See More]

  • Features: Buzzer or Annunciator; Memory / Storage; PLC Interface; Selectable Output Frequency; Warning Indicator
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
  • AC Voltage Out: 100 to 5000
SafeCheck Series -- SafeCheck 8
from Seaward Group USA

The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]

  • Features: Buzzer or Annunciator; Front Panel Lockout; Memory / Storage; MultipleTests; PLC Interface; Rapid Cutoff; Warning Indicator
  • Input Voltage: 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
  • AC Voltage Out: 40 to 3000
Seaward -- Sentinel
from Seaward Group USA

The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly versatile tester at an... [See More]

  • Features: Memory / Storage; PLC Interface; RemoteControl; Selectable Output Frequency
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • Types of Measurements: AC Dielectric; DC Dielectric; Arc Detection / Tracking; AC/DC Selectable
  • AC Voltage Out: 100 to 5000