Waterproof / Sealed Thermocouple Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -328 to 1562
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
from ABB Measurement & Analytics
The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
- Mounting Options: Field Mounted
- Local Interface: Digital Front Panel
from ABB Measurement & Analytics
The TTH200 is provided for all HART standard applications in temperature measurement with one sensor input. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. The TTH200 supports the same functionality as the TTH300, but without sensor redundancy and sensor drift monitoring. As... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
- Mounting Options: Head Mount
- Features: Intrinsically Safe; Waterproof or Sealed Against Moisture
from ABB Measurement & Analytics
The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display. [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Local Interface: Digital Front Panel
- Mounting Options: Field Mounted
- Features: Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture