Intrinsically Safe Thermocouple Temperature Transmitters

6 Results
Field Mounted Temperature Transmitter -- TTF300
from ABB Measurement & Analytics

The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]

  • Thermocouple: E; J; K; N; T; B; S; R
  • Sensed Temperature: -328 to 1562
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Mounting Options: Field Mounted
Profibus® PA/Foundation Fieldbus Transmitter Din Rail (FISCO / ATEX / CSA /FM) -- 6350B
from Conax Technologies

Profibus ® PA/Foundation ™ Fieldbus Transmitter Din Rail (FISCO/ATEX/CSA/FM) – Model 6350B. * PROFIBUS ® PA Ver. 3.0. * FOUNDATION ™ Fieldbus Ver. ITK 4.6. * Automatic Switch Between Protocols. * FISCO Certified. * Basic or LAS Capability with Foundation ™ Fieldbus. [See More]

  • Thermocouple: E; J; K; N; T; B; S; R; W
  • Sensed Temperature: -328 to 4172
  • Other Input: Accepts Generic Analog Current Inputs; Accepts Generic Resistance Inputs
  • Mounting Options: DIN Rail Mounting
Field Mounted Temperature Transmitter -- TTH300
from ABB Measurement & Analytics

The TTH300 is provided for the highest requirements of temperature measurement with two sensor inputs. This supports sensor redundancy and sensor drift monitoring. The transmitter follows NAMUR Recommendations such as NE 89 and NE 107. As an option, an LCD indicator with operating buttons can be... [See More]

  • Thermocouple: E; J; K; N; T; B; S; R
  • Sensed Temperature: -328 to 1562
  • Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitters -- TTC200
from Status Instruments, Inc.

RTD / slide wire / Ohms or thermocouple / mV inputs. Configuration using USB port powered configurator. Custom sensors accommodated. 22 segment user linearization for input. Sensor offset and output alignment. Programmable sensor burnout. High long term stability. Intrinsically safe versions... [See More]

  • Thermocouple: E; J; K; N; T; B; S; R
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Sensed Temperature: -328 to 3272
  • Output: Analog Current (Typical 4-20 mA)
Thermocouple Transmitter -- 956048
from Durex Industries

Durex offers a two-wire universal head transmitter for installation in our DIN B Terminal Heads. These transmitters are configured by Durex to convert the signal from any type Thermocouple or RTD (2, 3 or 4 wire) into a linearized and isolated 4-20 mA signal. [See More]

  • Thermocouple: J; K
  • Mounting Options: Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
  • Sensed Temperature: 32 to 2192
  • Output: Analog Current (Typical 4-20 mA)
Temperature Transmitter Field Circuit -- 9182
from R. STAHL, Inc.

One unit for nearly all temperature sensors indivdually configurable. Intrinsically safe input [Ex ia] IIC. Signal duplication possible. Galvanic isolation between input, output, power supply and configuration interface. Open-circuit and short-circuit monitoring and messaging (can be switched off). [See More]

  • Thermocouple: E; J; K; N; T; B; S; R
  • Mounting Options: DIN Rail Mounting
  • Sensed Temperature: -328 to 3213
  • Output: Analog Current (Typical 4-20 mA)