Digital or Analog Display Thermocouple Temperature Transmitters
from ABB Measurement & Analytics
The field-mount temperature transmitter can be configured via FDT / DTM in DAT200 (Asset Vision Basic) or any standard FTD tool via EDD or local HMI (optional). The Field Information Manager (FIM) is also supported via FDI technology. For PROFIBUS the configuration is possible via GST-file, EDD or... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -328 to 1562
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: Field Mounted
from ABB Measurement & Analytics
The field-mount temperature transmitter TTF200 is provided for all HART standard applications in temperature measurement with one sensor. The transmitter supports the same functionality as the TTF300, but without sensor redundancy and sensor drift monitoring. It can be configured with ABB-tools such... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Output: Analog Current (Typical 4-20 mA)
- Mounting Options: Field Mounted
- Local Interface: Digital Front Panel
from ABB Measurement & Analytics
The WirelessHART technology features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the transmitter via push buttons and LCD display. [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Local Interface: Digital Front Panel
- Mounting Options: Field Mounted
- Features: Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
from Acromag, Inc.
Big, bright display. 4-20mA, ±10V, thermocouple, or RTD input. 4-20mA, Modbus serial, or alarm relay output options. Acromag VPM3000 Vertu ™ digital panel meters are among the most versatile on the market and able to operate as a transmitter and/or alarm to satisfy a wide variety of... [See More]
- Thermocouple: E; J; K; T
- Output: Analog Current (Typical 4-20 mA); Relay or Switch Output (optional feature)
- Mounting Options: DIN Rail Mounting
- Local Interface: Digital Front Panel; Computer Interface
from OMEGA Engineering, Inc.
The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into process current... [See More]
- Thermocouple: E; J; K; N; T; B; S; R
- Sensed Temperature: -328 to 4208
- Other Input: Accepts Generic Analog Voltage Inputs; Accepts Generic Resistance Inputs
- Mounting Options: DIN Rail Mounting
from Siemens Process Instrumentation
SITRANS TF320 and TF420 field transmitters can be used for all common resistance thermometers and thermocouples. Resistance-type sensors and millivolt signals can be analyzed, too. The configuration can be done quick and easy via SIMATIC PDM, handheld communicator or the optional display with push... [See More]
- Output: Analog Current (Typical 4-20 mA)
- Features: Digital or Analog Display
from OMEGA Engineering, Inc.
The 450 series themometers consist of a familiy of highly reliable precision, hand held temperature measurement instruments. Models are available for most thermocouple types as well as RTD and thermistor temperature sensors. [See More]
- Thermocouple: E (optional feature); J (optional feature); K (optional feature); T (optional feature)
- Mounting Options: Handheld
- Sensed Temperature: -387 to 2502
- Local Interface: Digital Front Panel
from OMEGA Engineering, Inc.
Analog Pyrometer OMEGA 7000 Series have thermocouple ranges calibrated for 10 ohms external resistance and are supplied with an adjustable 10 ohm resistor for use with thermocouples of lower resistance. Thermocouple Specifications Thermistor type copper error compensation. Current sensitivity... [See More]
- Thermocouple: J; K; T; R
- Mounting Options: Cabinet (Enclosure) or Board Mounting
- Sensed Temperature: -202 to 3002
- Features: Digital or Analog Display