AC Powered Electrical Voltage Sensors
from Knick Interface LLC
Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V. Working voltages up to 1000 V AC/DC. Protective separation according to EN 61140 – protection of the maintenance... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage: 1000
- Voltage Range: 24 ... 230 V AC/DC
from Knick Interface LLC
Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers. for converting voltages, e.g. in shunt applications, from ±60 mV up to ±100 V to impressed ±20 mA, ±10 V or 4 ... 20 mA output signals. New... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage: 100
- Voltage Range: 22 ... 230 V AC/DC
from Knick Interface LLC
AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC. Universal usability: AC Input 60 mV~ to 10 V~. DC output 0 (4) … 20 mA, 0 … 10 V. New TransShield technology. allows for extremely compact modular housing. Working voltages up... [See More]
- Power Requirements: DC Powered; AC Powered
- Voltage Type: ACVoltage; DCVoltage
- Voltage: 0.0 to 10
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
from Knick Interface LLC
The first Signal Conditioner with “Knick Curve ” for Precise Measurement of DC Currents in Normal Operation and Measurement of Very High Currents in Overload Condition. The P41000 AG fulfills two tasks in a single product: Continuous measurement of the regular supply current for timely... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog current signal
- Voltage: 0.1200 to 1.32
- Voltage Range: 22 ... 230 V AC/DC
from Knick Interface LLC
Universal high voltage transducers. Input voltages up to Vin = ±3600 V. Universal high voltage transducers. for converting input voltages up to 3600 V AC/DC to impressed ±20 mA, ±10 V, or 4 ... 20 mA output signals. TransShield technology. enables extremely compact modular housings:... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage: 3600
- Voltage Range: 22 ... 230 V AC/DC
from Knick Interface LLC
Universal high voltage transducers. Input currents up to Iin = 5 A. Universal high voltage transducers. for converting input currents up to 5 A to impressed ±20 mA, ±10 V, or 4 … 20 mA output signals. New TransShield technology. enables extremely compact modular housings. Working... [See More]
- Power Requirements: DC Powered; AC Powered
- Voltage Range: 22 ... 230 V AC/DC
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal