DC Voltage Electrical Voltage Sensors

53 Results
Fast Voltage Remote Probe, 4 CH -- 1-P201I-4
from Hottinger Brüel & Kjær A/S

Voltage Input Remote Probe, 4 analog voltage. input channels. - 20 MS/s raw data, 16 bit, 2.4 MHz (-3dB) bandwith. *** features ***. - 4 MS/s fast real time formula database. - isolated, unbalanced differential inputs. - voltage ranges. * inputs ranges (5): ±200 V to ±2000 V DC. * 1000 V... [See More]

  • Voltage Type: DCVoltage
  • Frequency: 2.40E6
  • Voltage: 200 to ?
  • Accuracy: 0.0250
P41000 TRMS AC/DC High Voltage Transducer / Transmitter -- P41000TRMS
from Knick Interface LLC

AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC. Universal usability: AC Input 60 mV~ to 10 V~. DC output 0 (4) … 20 mA, 0 … 10 V. New TransShield technology. allows for extremely compact modular housing. Working voltages up... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage: 0.0 to 10
  • Power Requirements: DC Powered; AC Powered
DC Current, Voltage And Temperature Sensors -- IVT Series
from Isabellenhutte USA

Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and coulomb counter. [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 0.5000
  • Voltage: 1000
  • Temperature Effect: Internal Temperature Compensation
P42000 TRMS AC/DC High Voltage Transducer / Transmitter -- P42000TRMS
from Knick Interface LLC

AC/DC high voltage transducers for true rms measurement Input voltages up to Vin = 3600 V AC. Universal usability: AC input 60 mV~ up to 3600 V~ as well as 100 mA~ up to 5 A~. DC output 0 (4) … 20 mA, 0 … 10 V. TransShield technology. enables extremely compact modular housings. Working... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage: 3600
  • Power Requirements: DC Powered; AC Powered
DC Meter For Charging Infrastructure -- IEM-DCC
from Isabellenhutte USA

Shunt-based DC energy reference meter. for power classes up to 500 kW. A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an... [See More]

  • Voltage Type: DCVoltage
  • Power Requirements: DC Powered
  • Voltage: 1000
  • Voltage Range: 10 - 48 V
P43000 TRMS AC/DC High Voltage Transducer / Transmitter -- P43000TRMS
from Knick Interface LLC

Universal usability: AC input 100 mA~ to 5 A~. DC output 0 (4) … 20 mA, 0 … 10 V. Working voltages up to 3600 V AC/DC. TransShield technology. allows for extremely compact modular housing. Protection against electric shock. through protective separation up to 1800 V AC /DC according to... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Power Requirements: DC Powered; AC Powered
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage Range: 22 ... 230 V AC/DC
Isolated Voltage Sensor -- TMR7901-B
from MultiDimension Technology Co., Ltd.

Description. TMR7901-B series are voltage sensor for accurate measurement of DC, AC, Pulse, and arbitrary voltage signal with galvanic isolation between the primary and secondary circuits. TMR7901-B. Features and Benefits. Low power Compact design. High accuracy low drift Fast response. High... [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 0.5000
  • Voltage: 12 to 24
DC Voltage Level Detector -- S631 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Voltage Type: DCVoltage
  • Response Time: 110
  • Voltage: -800 to 800
  • Electrical Output: "Output" is a switch or alarm signal
Monitor - Current/Voltage Transducer -- 10CP552 [10CP552 from TransData, Inc.]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 10A Input 4 ~ 20mA Output 100 ~ 130VAC Chassis Mount [See More]

  • Voltage Type: DCVoltage
  • Response Time: 400
  • Voltage: 100 to 130
  • Temperature Effect: -20°C ~ 70°C
IC DETECTOR VOLTAGE 1.2V 5TSOP -- 598-NCP301LSN12T1 [NCP301LSN12T1 from onsemi]
from Utmel Electronic Limited

IC DETECTOR VOLTAGE 1.2V 5TSOP [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 2
  • Voltage: 1.2
  • Temperature Effect: -40°C~125°C TA
AC/DC Voltage Monitor -- Model 2628
from Time Mark Corporation

The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Response Time: 100
  • Voltage: 15 to 260
  • Accuracy: 1
DC Voltage Transducers – Isolators
from Ohio Semitronics, Inc.

OSI provides DC voltage transducers which the output is electrically isolated from the input and is directly proportional to the input in DIN-Rail and panel mount packaging. We invite you to chat live with our application and product specialists to find or create a solution that works best for your... [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 0.2500 to 0.5000
  • Voltage: 0.0 to 4000
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
Surface Potential Sensors
from EPCOS AG

Surface Potential Sensors are compact, lightweight, and allow stable operations due to their tuning fork structuring that has been optimized for sensing the surface potential of charged drums. Dependence on detection distance and ambient environments are eliminated and high-accuracy potential... [See More]

  • Voltage Type: DCVoltage
  • Response Time: 20
  • Voltage: -1000 to 1000
  • Electrical Output: Outputs an analog voltage signal
Monitor - Current/Voltage Transducer -- 10VP552 [10VP552 from TransData, Inc.]
from Quarktwin Technology Ltd.

Voltage Transducer 0 ~ 180V Input 4 ~ 20mA Output 100 ~ 130VAC Chassis Mount [See More]

  • Voltage Type: DCVoltage
  • Response Time: 400
  • Voltage: 100 to 130
  • Temperature Effect: -20°C ~ 70°C
IC VOLT DET 1.90V LOW SC-70 -- 536-MCP111T-195I/LB [MCP111T-195I/LB from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC VOLT DET 1.90V LOW SC-70 [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 1.9
  • Electrical Output: Outputs an analog voltage signal
AC/DC Voltage Monitor -- Model 2629
from Time Mark Corporation

The Model 2629 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Response Time: 100
  • Voltage: 15 to 260
  • Accuracy: 1
Monitor - Current/Voltage Transducer -- 1156760000 [1156760000 from Weidmuller]
from Quarktwin Technology Ltd.

Voltage Transducer 18 ~ 27VAC/DC Input Output 18 ~ 27VAC/DC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 300
  • Voltage: 18 to 27
  • Temperature Effect: -25°C ~ 50°C
IC VOLT DET TIME DLY 2.7V 4-USPN -- 817-XC6119N27A7R-G [XC6119N27A7R-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC VOLT DET TIME DLY 2.7V 4-USPN [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 2.7
  • Electrical Output: Outputs an analog voltage signal
Over and/or Under Voltage Monitor -- Model 16-1-H-P
from Time Mark Corporation

The Model 16-1-X-X protects equipment from Over, Under, Over/Under voltage or rapid cycling conditions that can damage valuable equipment. Trip and restart delays are adjustable, or can be disabled. Input voltage ranges are 12-30 VAC/VDC or 30-277 VAC/VDC. The 8-pin plug-in has 2 SPDT relays, while... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Frequency: 50 to 60
  • Voltage: 30 to 277
  • Response Time: 48
Monitor - Current/Voltage Transducer -- 2308027 [2308027 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 100A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 150
  • Voltage: 24
  • Temperature Effect: -40°C ~ 65°C
IC VOLT DET TIME DLY 2.9V SSOT-2 -- 817-XC6119C29ANR-G [XC6119C29ANR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC VOLT DET TIME DLY 2.9V SSOT-2 [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 2.9
  • Electrical Output: Outputs an analog voltage signal
Pick Up/Drop Out Voltage Monitor -- Model 2621-110VDC
from Time Mark Corporation

The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay... [See More]

  • Voltage Type: DCVoltage
  • Electrical Output: "Output" is a switch or alarm signal
  • Voltage: 85 to 135
  • Mounting: Other
Monitor - Current/Voltage Transducer -- 2806210 [2806210 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer Input Output 85 ~ 264VAC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 100 to 1000
  • Voltage: 85 to 264
  • Temperature Effect: -25°C ~ 65°C
IC VOLT DETECT 2.6V CMOS SMD -- 590-MN1382JP [MN1382JP from Panasonic]
from Utmel Electronic Limited

IC VOLT DETECT 2.6V CMOS SMD [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -20°C~70°C TA
  • Voltage: 2.6
  • Electrical Output: Outputs an analog voltage signal
Under-Voltage Monitor -- Model 2601-110VDC
from Time Mark Corporation

The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is... [See More]

  • Voltage Type: DCVoltage
  • Electrical Output: "Output" is a switch or alarm signal
  • Voltage: 85 to 100
  • Mounting: Other
Monitor - Current/Voltage Transducer -- 2810612 [2810612 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -20°C ~ 60°C
  • Voltage: 24
  • Mounting: DIN Rail; Other
IC VOLT DETECT CMOS 0.9V SC-82AB -- 598-NCP304LSQ09T1 [NCP304LSQ09T1 from onsemi]
from Utmel Electronic Limited

IC VOLT DETECT CMOS 0.9V SC-82AB [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 2
  • Voltage: 0.9000
  • Temperature Effect: -40°C~85°C TA
Voltage Band Monitor -- Model 2681-110VDC
from Time Mark Corporation

The Model 2681 Voltage Band Monitor is a dual set-point voltage monitor. Input voltages between the upper and lower set-points will cause the output contacts to pull in (contacts 1 & 3 closed) and the LED indicator to illuminate. Input voltages above or below the set-points will cause the output... [See More]

  • Voltage Type: DCVoltage
  • Electrical Output: "Output" is a switch or alarm signal
  • Voltage: 85 to 135
  • Mounting: Other
Monitor - Current/Voltage Transducer -- 2810625 [2810625 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 19.2 ~ 253VAC/DC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 200
  • Voltage: 19.2 to 253
  • Temperature Effect: -20°C ~ 65°C
IC VOLT DETECTOR 1.6V LP SOT-23 -- 761-STM1061N16WX6F [STM1061N16WX6F from STMicroelectronics]
from Utmel Electronic Limited

IC VOLT DETECTOR 1.6V LP SOT-23 [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 1.6
  • Electrical Output: Outputs an analog voltage signal
Voltage Sensor -- Model DC260B-160-250
from Time Mark Corporation

The Model 260 Voltage Sensor is a single set-point voltage sensor. Input voltages above the set-point cause the output contacts to energize (contacts 1 & 8 closed). Input voltages below the set-point cause the output contacts to de-energize (contacts 1 & 2 closed). The dead band between pull-in and... [See More]

  • Voltage Type: DCVoltage
  • Response Time: 100
  • Voltage: 160 to 250
  • Accuracy: 1
Monitor - Current/Voltage Transducer -- 2811116 [2811116 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

DC Voltage Transducer ±660VDC Input ±10VDC, ±20mA Output 18.5 ~ 30.2VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 12
  • Voltage: 18.5 to 30.2
  • Temperature Effect: -25°C ~ 50°C
IC VOLT DETECTOR 2.1V OD SOT23-5 -- 698-S-80821CNMC-B8GT2G [S-80821CNMC-B8GT2G from Seiko Instruments, Inc.]
from Utmel Electronic Limited

IC VOLT DETECTOR 2.1V OD SOT23-5 [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C ~ 85°C
  • Voltage: 2.1
  • Electrical Output: Outputs an analog voltage signal
Monitor - Current/Voltage Transducer -- 2813457 [2813457 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 100A Input 0 ~ 10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
IC VOLT DETECTOR ADJ/1.5V SC70-5 -- 815-TPS3803G15DCKRG4 [TPS3803G15DCKRG4 from Texas Instruments]
from Utmel Electronic Limited

IC VOLT DETECTOR ADJ/1.5V SC70-5 [See More]

  • Voltage Type: DCVoltage
  • Accuracy: 1.5
  • Voltage: 1.4
Monitor - Current/Voltage Transducer -- 2813460 [2813460 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 200A Input 0 ~ 10VDC Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
TC54 Series 4.3 V Threshold 10 V Supply CMOS Voltage Detector - SOT-89-3 -- 536-TC54VC4302EMB713 [TC54VC4302EMB713 from Microchip Technology, Inc.]
from Utmel Electronic Limited

TC54 Series 4.3 V Threshold 10 V Supply CMOS Voltage Detector - SOT-89-3 [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 4.3
  • Electrical Output: Outputs an analog voltage signal
Monitor - Current/Voltage Transducer -- 2813473 [2813473 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 400A Input 0 ~ 10VDC Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Voltage Detector 1.2V to 1.3V 8-Pin SOP T/R -- 668-RNA51958BFP#H0 [RNA51958BFP#H0 from Renesas Electronics Corporation]
from Utmel Electronic Limited

Voltage Detector 1.2V to 1.3V 8-Pin SOP T/R [See More]

  • Voltage Type: DCVoltage
  • Temperature Effect: -40°C~85°C TA
  • Voltage: 1.25
  • Electrical Output: Outputs an analog voltage signal
Monitor - Current/Voltage Transducer -- 2813486 [2813486 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 100A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2813499 [2813499 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 200A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2813509 [2813509 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 340
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2814715 [2814715 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 11A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 40
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2814728 [2814728 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 55A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 40
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2814731 [2814731 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 11A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 40
  • Voltage: 20 to 30
  • Temperature Effect: -20°C ~ 60°C
Monitor - Current/Voltage Transducer -- 286-661 [286-661 from WAGO]
from Quarktwin Technology Ltd.

Current Transducer 13 ~ 460mV Input 0.08 ~ 6A Output 24VDC Socketable [See More]

  • Voltage Type: DCVoltage
  • Response Time: 40
  • Voltage: 24
  • Temperature Effect: -25°C ~ 40°C
Monitor - Current/Voltage Transducer -- 286-662 [286-662 from WAGO]
from Quarktwin Technology Ltd.

Current Transducer 24 ~ 210mV Input 0.4 ~ 3.5A Output 12 ~ 28VDC Socketable [See More]

  • Voltage Type: DCVoltage
  • Response Time: 0.5000
  • Voltage: 12 to 28
  • Temperature Effect: -25°C ~ 40°C
Monitor - Current/Voltage Transducer -- 286-664 [286-664 from WAGO]
from Quarktwin Technology Ltd.

Current Transducer 44 ~ 430mV Input 0.2 ~ 3A Output 24VDC Socketable [See More]

  • Voltage Type: DCVoltage
  • Response Time: 300
  • Voltage: 24
  • Temperature Effect: -25°C ~ 40°C
Monitor - Current/Voltage Transducer -- 286-665 [286-665 from WAGO]
from Quarktwin Technology Ltd.

Current Transducer 23 ~ 850mV Input 1 ~ 10A Output 24VDC Socketable [See More]

  • Voltage Type: DCVoltage
  • Response Time: 200
  • Voltage: 24
  • Temperature Effect: -25°C ~ 40°C
Monitor - Current/Voltage Transducer -- 2906242 [2906242 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Voltage Transducer ±660VDC Input ±10V Output 24VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 16
  • Voltage: 24
  • Temperature Effect: -25°C ~ 60°C
Monitor - Current/Voltage Transducer -- 2906243 [2906243 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

Voltage Transducer ±660VDC Input ±10V Output 24VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 16
  • Voltage: 24
  • Temperature Effect: -25°C ~ 60°C
Monitor - Current/Voltage Transducer -- 8975590000 [8975590000 from Weidmuller]
from Quarktwin Technology Ltd.

Current Transducer 0 ~ 10A Input 4 ~ 20mA Output 13 ~ 30VDC DIN Rail [See More]

  • Voltage Type: DCVoltage
  • Response Time: 700
  • Voltage: 13 to 30
  • Temperature Effect: 0°C ~ 50°C
Monitor - Current/Voltage Transducer -- AIMDC-10V-1000V [AIMDC-10V-1000V from Aim Dynamics, Inc.]
from Quarktwin Technology Ltd.

DC Voltage Transducer 0 ~ 1000VDC Input 0 ~ 10VDC Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]

  • Voltage Type: DCVoltage
  • Response Time: 10
  • Voltage: 15 to 36
  • Temperature Effect: -35°C ~ 100°C