DIN Rail Electrical Voltage Sensors
from Knick Interface LLC
High-voltage transducer with certification for SIL 2 / SIL 3. Measurement up to 3900 V DC and 4500 V ACpeak. Reinforced insulation: up to 4800 V AC / DC. Type test voltage: 20 kV AC. Suitable for applications with functional safety up to SIL 2 / SIL 3. Space-saving, especially with stacked mounting. [See More]
- Mounting: DIN Rail; Panel Mount
- Electrical Output: Outputs an analog current signal
- Voltage: 3000
- Power Requirements: DC Powered
from Ohio Semitronics, Inc.
OSI manufactures average measuring AC voltage transducers which provide isolated outputs that are proportional to the applied voltage. The output is derived from the average absolute value of the input and calibrated as the RMS value of a sine wave input. We invite you to chat with our live... [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: ACVoltage
- Voltage: 0.0 to 600
- Frequency: 48 to 65
from Time Mark Corporation
Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will... [See More]
- Mounting: DIN Rail
- Voltage Type: ACVoltage
- Voltage: 80 to 550
- Frequency: 50 to 60
from Quarktwin Technology Ltd.
Voltage Transducer 18 ~ 27VAC/DC Input Output 18 ~ 27VAC/DC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 18 to 27
- Response Time: 300
from Ohio Semitronics, Inc.
OSI manufactures RMS measuring AC voltage transducers which provide an accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: ACVoltage
- Voltage: 0.0 to 1000
- Frequency: 48 to 420
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 100A Input 4 ~ 20mA Output 24VDC Chassis Mount, DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 24
- Response Time: 150
from Ohio Semitronics, Inc.
OSI provides DC voltage transducers which the output is electrically isolated from the input and is directly proportional to the input in DIN-Rail and panel mount packaging. We invite you to chat live with our application and product specialists to find or create a solution that works best for your... [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: DCVoltage
- Voltage: 0.0 to 4000
- Accuracy: 0.2500 to 0.5000
from Quarktwin Technology Ltd.
Current Transducer Input Output 85 ~ 264VAC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 85 to 264
- Response Time: 100 to 1000
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 24VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 24
- Temperature Effect: -20°C ~ 60°C
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 5A Input 0 ~ 20mA Output 19.2 ~ 253VAC/DC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 19.2 to 253
- Response Time: 200
from Quarktwin Technology Ltd.
AC Voltage Transducer 0 ~ 440VAC Input 0 ~ 10VDC, 0 ~ 20mA Output 18.5 ~ 30.2VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: ACVoltage
- Voltage: 18.5 to 30.2
- Temperature Effect: -25°C ~ 60°C
from Quarktwin Technology Ltd.
DC Voltage Transducer ±660VDC Input ±10VDC, ±20mA Output 18.5 ~ 30.2VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 18.5 to 30.2
- Response Time: 12
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 100A Input 0 ~ 10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 200A Input 0 ~ 10VDC Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 400A Input 0 ~ 10VDC Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 100A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 200A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 400A Input 4 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 340
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 11A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 40
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 55A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 40
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 11A Input ±10VDC, 0 ~ 20mA Output 20 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 20 to 30
- Response Time: 40
from Quarktwin Technology Ltd.
Voltage Transducer ±660VDC Input ±10V Output 24VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 24
- Response Time: 16
from Quarktwin Technology Ltd.
Voltage Transducer ±660VDC Input ±10V Output 24VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 24
- Response Time: 16
from Quarktwin Technology Ltd.
Current Transducer 0 ~ 10A Input 4 ~ 20mA Output 13 ~ 30VDC DIN Rail [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 13 to 30
- Response Time: 700
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 1000VDC Input 0 ~ 10VDC Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 100VDC Input 0 ~ 10VDC Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 1000VDC Input 4 ~ 20mA Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 100VDC Input 4 ~ 20mA Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 1000VDC Input 0 ~ 5VDC Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10
from Quarktwin Technology Ltd.
DC Voltage Transducer 0 ~ 100VDC Input 0 ~ 5VDC Output 15 ~ 36VDC DIN Rail, Wall Mount [See More]
- Mounting: DIN Rail; Other
- Voltage Type: DCVoltage
- Voltage: 15 to 36
- Response Time: 10