Analog Current Electrical Voltage Sensors
from Isabellenhutte USA
Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and coulomb counter. [See More]
- Electrical Output: Outputs an analog current signal
- Voltage Type: DCVoltage
- Voltage: 1000
- Accuracy: 0.5000
from Knick Interface LLC
Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V. Working voltages up to 1000 V AC/DC. Protective separation according to EN 61140 – protection of the maintenance... [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Power Requirements: DC Powered; AC Powered
- Voltage: 1000
- Voltage Range: 24 ... 230 V AC/DC
from Knick Interface LLC
Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers. for converting voltages, e.g. in shunt applications, from ±60 mV up to ±100 V to impressed ±20 mA, ±10 V or 4 ... 20 mA output signals. New... [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Power Requirements: DC Powered; AC Powered
- Voltage: 100
- Voltage Range: 22 ... 230 V AC/DC
from Knick Interface LLC
AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC. Universal usability: AC Input 60 mV~ to 10 V~. DC output 0 (4) … 20 mA, 0 … 10 V. New TransShield technology. allows for extremely compact modular housing. Working voltages up... [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage Type: ACVoltage; DCVoltage
- Voltage: 0.0 to 10
- Power Requirements: DC Powered; AC Powered
from Knick Interface LLC
The first Signal Conditioner with “Knick Curve ” for Precise Measurement of DC Currents in Normal Operation and Measurement of Very High Currents in Overload Condition. The P41000 AG fulfills two tasks in a single product: Continuous measurement of the regular supply current for timely... [See More]
- Electrical Output: Outputs an analog current signal
- Power Requirements: DC Powered; AC Powered
- Voltage: 0.1200 to 1.32
- Voltage Range: 22 ... 230 V AC/DC
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Electrical Output: Outputs an analog current signal
- Voltage Type: ACVoltage
- Voltage: 0.0 to 600
- Frequency: 57 to 63
from Ohio Semitronics, Inc.
OSI manufactures average measuring AC voltage transducers which provide isolated outputs that are proportional to the applied voltage. The output is derived from the average absolute value of the input and calibrated as the RMS value of a sine wave input. We invite you to chat with our live... [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage Type: ACVoltage
- Voltage: 0.0 to 600
- Frequency: 48 to 65
from Ohio Semitronics, Inc.
OSI manufactures RMS measuring AC voltage transducers which provide an accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage Type: ACVoltage
- Voltage: 0.0 to 1000
- Frequency: 48 to 420
from Ohio Semitronics, Inc.
OSI provides DC voltage transducers which the output is electrically isolated from the input and is directly proportional to the input in DIN-Rail and panel mount packaging. We invite you to chat live with our application and product specialists to find or create a solution that works best for your... [See More]
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage Type: DCVoltage
- Voltage: 0.0 to 4000
- Accuracy: 0.2500 to 0.5000