Panel Mount Electrical Voltage Sensors
from Knick Interface LLC
High-voltage transducer with certification for SIL 2 / SIL 3. Measurement up to 3900 V DC and 4500 V ACpeak. Reinforced insulation: up to 4800 V AC / DC. Type test voltage: 20 kV AC. Suitable for applications with functional safety up to SIL 2 / SIL 3. Space-saving, especially with stacked mounting. [See More]
- Mounting: DIN Rail; Panel Mount
- Electrical Output: Outputs an analog current signal
- Voltage: 3000
- Power Requirements: DC Powered
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Mounting: Panel Mount
- Voltage Type: ACVoltage
- Voltage: 90 to 150
- Frequency: 57 to 63
from Ohio Semitronics, Inc.
OSI manufactures average measuring AC voltage transducers which provide isolated outputs that are proportional to the applied voltage. The output is derived from the average absolute value of the input and calibrated as the RMS value of a sine wave input. We invite you to chat with our live... [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: ACVoltage
- Voltage: 0.0 to 600
- Frequency: 48 to 65
from LEM USA, Inc.
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless... [See More]
- Mounting: Panel Mount
- Frequency: 1000 to 800000
- Voltage: 50 to 6400
- Accuracy: 0.2000 to 2.5
from Ohio Semitronics, Inc.
OSI manufactures RMS measuring AC voltage transducers which provide an accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: ACVoltage
- Voltage: 0.0 to 1000
- Frequency: 48 to 420
from Ohio Semitronics, Inc.
OSI provides DC voltage transducers which the output is electrically isolated from the input and is directly proportional to the input in DIN-Rail and panel mount packaging. We invite you to chat live with our application and product specialists to find or create a solution that works best for your... [See More]
- Mounting: DIN Rail; Panel Mount
- Voltage Type: DCVoltage
- Voltage: 0.0 to 4000
- Accuracy: 0.2500 to 0.5000