Printed Circuit Board Electrical Voltage Sensors

13 Results
Surface Potential Sensors
from EPCOS AG

Surface Potential Sensors are compact, lightweight, and allow stable operations due to their tuning fork structuring that has been optimized for sensing the surface potential of charged drums. Dependence on detection distance and ambient environments are eliminated and high-accuracy potential... [See More]

  • Mounting: Printed Circuit Board
  • Voltage Type: DCVoltage
  • Voltage: -1000 to 1000
  • Response Time: 20
IC DETECTOR VOLTAGE 1.2V 5TSOP -- 598-NCP301LSN12T1 [NCP301LSN12T1 from onsemi]
from Utmel Electronic Limited

IC DETECTOR VOLTAGE 1.2V 5TSOP [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 1.2
  • Accuracy: 2
IC VOLT DET 1.90V LOW SC-70 -- 536-MCP111T-195I/LB [MCP111T-195I/LB from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC VOLT DET 1.90V LOW SC-70 [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 1.9
  • Temperature Effect: -40°C~85°C TA
IC VOLT DET TIME DLY 2.7V 4-USPN -- 817-XC6119N27A7R-G [XC6119N27A7R-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC VOLT DET TIME DLY 2.7V 4-USPN [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 2.7
  • Temperature Effect: -40°C~85°C TA
IC VOLT DET TIME DLY 2.9V SSOT-2 -- 817-XC6119C29ANR-G [XC6119C29ANR-G from Torex Semiconductor, Ltd.]
from Utmel Electronic Limited

IC VOLT DET TIME DLY 2.9V SSOT-2 [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 2.9
  • Temperature Effect: -40°C~85°C TA
IC VOLT DETECT 2.6V CMOS SMD -- 590-MN1382JP [MN1382JP from Panasonic]
from Utmel Electronic Limited

IC VOLT DETECT 2.6V CMOS SMD [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 2.6
  • Temperature Effect: -20°C~70°C TA
IC VOLT DETECT CMOS 0.9V SC-82AB -- 598-NCP304LSQ09T1 [NCP304LSQ09T1 from onsemi]
from Utmel Electronic Limited

IC VOLT DETECT CMOS 0.9V SC-82AB [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 0.9000
  • Accuracy: 2
IC VOLT DETECTOR 1.6V LP SOT-23 -- 761-STM1061N16WX6F [STM1061N16WX6F from STMicroelectronics]
from Utmel Electronic Limited

IC VOLT DETECTOR 1.6V LP SOT-23 [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 1.6
  • Temperature Effect: -40°C~85°C TA
TC54 Series 4.3 V Threshold 10 V Supply CMOS Voltage Detector - SOT-89-3 -- 536-TC54VC4302EMB713 [TC54VC4302EMB713 from Microchip Technology, Inc.]
from Utmel Electronic Limited

TC54 Series 4.3 V Threshold 10 V Supply CMOS Voltage Detector - SOT-89-3 [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 4.3
  • Temperature Effect: -40°C~85°C TA
Voltage Detector 1.2V to 1.3V 8-Pin SOP T/R -- 668-RNA51958BFP#H0 [RNA51958BFP#H0 from Renesas Electronics Corporation]
from Utmel Electronic Limited

Voltage Detector 1.2V to 1.3V 8-Pin SOP T/R [See More]

  • Mounting: Printed Circuit Board; Other
  • Voltage Type: DCVoltage
  • Voltage: 1.25
  • Temperature Effect: -40°C~85°C TA