DC Powered Electrical Voltage Sensors
from Isabellenhutte USA
Three measurements from a single sensor! Intelligent, digital current, voltage and temperature sensors for battery management systems (BMS). Full temperature compensation and calibration over the lifetime of the component. Galvanic isolation 1000V(DC). Amperage and coulomb counter. [See More]
- Power Requirements: DC Powered
- Voltage Type: DCVoltage
- Voltage: 1000
- Accuracy: 0.5000
from Knick Interface LLC
Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V. Working voltages up to 1000 V AC/DC. Protective separation according to EN 61140 – protection of the maintenance... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage: 1000
- Voltage Range: 24 ... 230 V AC/DC
from Isabellenhutte USA
Shunt-based DC energy reference meter. for power classes up to 500 kW. A smart solution for demanding applications such as public EV DC fast charging, the IEM-DCC-500 supports current ranges up to 500 A and voltage ranges up to 1,000 V. Shunt measurement technology allows for a compact design and an... [See More]
- Power Requirements: DC Powered
- Voltage Type: DCVoltage
- Voltage: 1000
- Voltage Range: 10 - 48 V
from Knick Interface LLC
Universal high voltage transducers. Input signals from Vin = ±60 mV up to Vin = ±100 V. Universal high voltage transducers. for converting voltages, e.g. in shunt applications, from ±60 mV up to ±100 V to impressed ±20 mA, ±10 V or 4 ... 20 mA output signals. New... [See More]
- Power Requirements: DC Powered; AC Powered
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
- Voltage: 100
- Voltage Range: 22 ... 230 V AC/DC
from Knick Interface LLC
AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC. Universal usability: AC Input 60 mV~ to 10 V~. DC output 0 (4) … 20 mA, 0 … 10 V. New TransShield technology. allows for extremely compact modular housing. Working voltages up... [See More]
- Power Requirements: DC Powered; AC Powered
- Voltage Type: ACVoltage; DCVoltage
- Voltage: 0.0 to 10
- Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
from Time Mark Corporation
Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will... [See More]
- Power Requirements: DC Powered
- Voltage Type: ACVoltage
- Voltage: 80 to 550
- Frequency: 50 to 60
from LEM USA, Inc.
LEM products fall broadly into multiple areas of application and are used within general industry, automotive industry, for railway and trackside applications, energy measurement relating to railway on-board applications, energy & automation, battery monitoring, and in Wi-LEM - wireless... [See More]
- Power Requirements: DC Powered
- Frequency: 1000 to 800000
- Voltage: 50 to 6400
- Accuracy: 0.2000 to 2.5
from American Aerospace Controls, Inc.
Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]
- Power Requirements: DC Powered
- Voltage Type: ACVoltage
- Voltage: 0.0 to 600
- Frequency: 57 to 63
from EPCOS AG
Surface Potential Sensors are compact, lightweight, and allow stable operations due to their tuning fork structuring that has been optimized for sensing the surface potential of charged drums. Dependence on detection distance and ambient environments are eliminated and high-accuracy potential... [See More]
- Power Requirements: DC Powered
- Voltage Type: DCVoltage
- Voltage: -1000 to 1000
- Response Time: 20