AC Voltage Electrical Voltage Sensors

48 Results
P41000 TRMS AC/DC High Voltage Transducer / Transmitter -- P41000TRMS
from Knick Interface LLC

AC/DC high voltage transducer for True RMS measurement. Input signals from VIN = 60 mV AC up to VIN = 10 V AC. Universal usability: AC Input 60 mV~ to 10 V~. DC output 0 (4) … 20 mA, 0 … 10 V. New TransShield technology. allows for extremely compact modular housing. Working voltages up... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage: 0.0 to 10
  • Power Requirements: DC Powered; AC Powered
P42000 TRMS AC/DC High Voltage Transducer / Transmitter -- P42000TRMS
from Knick Interface LLC

AC/DC high voltage transducers for true rms measurement Input voltages up to Vin = 3600 V AC. Universal usability: AC input 60 mV~ up to 3600 V~ as well as 100 mA~ up to 5 A~. DC output 0 (4) … 20 mA, 0 … 10 V. TransShield technology. enables extremely compact modular housings. Working... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage: 3600
  • Power Requirements: DC Powered; AC Powered
P43000 TRMS AC/DC High Voltage Transducer / Transmitter -- P43000TRMS
from Knick Interface LLC

Universal usability: AC input 100 mA~ to 5 A~. DC output 0 (4) … 20 mA, 0 … 10 V. Working voltages up to 3600 V AC/DC. TransShield technology. allows for extremely compact modular housing. Protection against electric shock. through protective separation up to 1800 V AC /DC according to... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Power Requirements: DC Powered; AC Powered
  • Electrical Output: Outputs an analog voltage signal; Outputs an analog current signal
  • Voltage Range: 22 ... 230 V AC/DC
AC Voltage Transducers – Average Measuring
from Ohio Semitronics, Inc.

OSI manufactures average measuring AC voltage transducers which provide isolated outputs that are proportional to the applied voltage. The output is derived from the average absolute value of the input and calibrated as the RMS value of a sine wave input. We invite you to chat with our live... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 48 to 65
  • Voltage: 0.0 to 600
  • Accuracy: 0.2500 to 0.5000
Monitor - Current/Voltage Transducer -- 2811103 [2811103 from PHOENIX CONTACT USA]
from Quarktwin Technology Ltd.

AC Voltage Transducer 0 ~ 440VAC Input 0 ~ 10VDC, 0 ~ 20mA Output 18.5 ~ 30.2VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Temperature Effect: -25°C ~ 60°C
  • Voltage: 18.5 to 30.2
  • Mounting: DIN Rail; Other
0.5V, Adjustable Delay Voltage Detector -- BD4142HFV
from ROHM Semiconductor GmbH

BD4142HFV is 1ch voltage detector IC for monitoring an input voltage line. The default detected voltage is 0.5V and is adjustable via external resistors. When monitoring an input voltage supply, the IC outputs a HIGH signal via a PGOOD pin when the supply rises above the threshold and is LOW when... [See More]

  • Voltage Type: ACVoltage
AC/DC Voltage Monitor -- Model 2628
from Time Mark Corporation

The Model 2628 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Response Time: 100
  • Voltage: 15 to 260
  • Accuracy: 1
AC Voltage Transducer -- 101M3 Series
from American Aerospace Controls, Inc.

Bi-directional current transducers, special purpose, wide temperature, fast response, MIL Grade, split yoke, high current, low cost [See More]

  • Voltage Type: ACVoltage
  • Frequency: 57 to 63
  • Voltage: 90 to 150
  • Accuracy: 0.5000
AC Voltage Transducers – RMS Measuring
from Ohio Semitronics, Inc.

OSI manufactures RMS measuring AC voltage transducers which provide an accurate measurement of the true RMS value of input signals over a wide frequency range. We invite you to chat live with our application and product specialists to find or create a solution that works best for your application. [See More]

  • Voltage Type: ACVoltage
  • Frequency: 48 to 420
  • Voltage: 0.0 to 1000
  • Accuracy: 0.2500 to 0.5000
Monitor - Current/Voltage Transducer -- CPTDINAV53HA1AX
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 400 ~ 690VAC Input 0 ~ 20mA Output 90 ~ 260VAC/DC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 400
  • Voltage: 90 to 260
  • Temperature Effect: 0°C ~ 50°C
0.9V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector -- BU4309F
from ROHM Semiconductor GmbH

ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide... [See More]

  • Voltage Type: ACVoltage
AC/DC Voltage Monitor -- Model 2629
from Time Mark Corporation

The Model 2629 AC/DC Voltage Monitor is designed to continuously monitor any AC or DC voltage from 15 to 260 volts. Input voltages below the set-point cause the output contacts to de-energize. Input voltages above the set-point cause the output contacts to energize. The dead band between pull-in and... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Response Time: 100
  • Voltage: 15 to 260
  • Accuracy: 1
Monitor - Current/Voltage Transducer -- CPTDINAV53HS1AX
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 400 ~ 690VAC Input Output 90 ~ 260VAC/DC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 400
  • Voltage: 90 to 260
  • Temperature Effect: 0°C ~ 50°C
0.9V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector -- BU4309G
from ROHM Semiconductor GmbH

ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide... [See More]

  • Voltage Type: ACVoltage
Frequency Monitor -- Model A292
from Time Mark Corporation

The Model 292 Frequency Monitor is designed to monitor power line frequency. It is intended for systems where line frequency variations will cause improper operation of electrical equipment. A solid-state sensing circuit drives an internal electromechanical relay which is energized when the line... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 45 to 1023
  • Voltage: 20 to 30
  • Response Time: 1000
Monitor - Current/Voltage Transducer -- CPTDINAV53HV1AX
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 400 ~ 690VAC Input 0 ~ 10VDC Output 90 ~ 260VAC/DC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 400
  • Voltage: 90 to 260
  • Temperature Effect: 0°C ~ 50°C
0.9V, Adjustable Delay, High Accuracy Voltage Detector -- BU4209FVE
from ROHM Semiconductor GmbH

ROHM's low voltage CMOS reset ICs utilize CMOS processes for high precision and low current consumption. In addition, a delay circuit is built in, enabling arbitrary setting of the delay time via external capacitor. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide... [See More]

  • Voltage Type: ACVoltage
Over and Under Voltage Monitor -- Model 268
from Time Mark Corporation

The Model 268 Over & Under Voltage Monitor is designed to ensure that the monitored operating voltage remains within a 120 VAC band. This device uses a dual op-amp comparator circuit to achieve stable and repeatable trip set-points. The output relay is energized only when the voltage being monitored... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 45 to 420
  • Voltage: 90 to 140
  • Response Time: 50
Monitor - Current/Voltage Transducer -- CR4510-150 [CR4510-150 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 150VAC Input 0 ~ 5VDC Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
1.9V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer -- BD37A19FVM
from ROHM Semiconductor GmbH

The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5 μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and... [See More]

  • Voltage Type: ACVoltage
Over and/or Under Voltage Monitor -- Model 16-1-H-P
from Time Mark Corporation

The Model 16-1-X-X protects equipment from Over, Under, Over/Under voltage or rapid cycling conditions that can damage valuable equipment. Trip and restart delays are adjustable, or can be disabled. Input voltage ranges are 12-30 VAC/VDC or 30-277 VAC/VDC. The 8-pin plug-in has 2 SPDT relays, while... [See More]

  • Voltage Type: ACVoltage; DCVoltage
  • Frequency: 50 to 60
  • Voltage: 30 to 277
  • Response Time: 48
Monitor - Current/Voltage Transducer -- CR4510-250 [CR4510-250 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 250VAC Input 0 ~ 5VDC Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
2.3V, CMOS Output Type, High Accuracy Voltage Detector -- BD49K23G
from ROHM Semiconductor GmbH

ROHM ’s BD48xxx and BD49xxx series are highly accurate, low-current Voltage Detector IC series. The family includes BD48xxx devices with N-channel open drain output and BD49xxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in... [See More]

  • Voltage Type: ACVoltage
Pick Up/Drop Out Voltage Monitor -- Model 2621-120VAC
from Time Mark Corporation

The Model 2621 dual set point voltage monitor is designed to monitor single phase equipment. The Normal LED indicates the relay is ENERGIZED. Toggle switch settings are as follows: Off lo - Relay de-energizes at Lo Trip - Relay energizes at Hi Trip On lo - Relay energizes at Lo Trip - Relay... [See More]

  • Voltage Type: ACVoltage
  • Electrical Output: "Output" is a switch or alarm signal
  • Voltage: 90 to 150
  • Mounting: Other
Monitor - Current/Voltage Transducer -- CR4510-500 [CR4510-500 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 500VAC Input 0 ~ 5VDC Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
250mA, Low Iq Voltage Tracker for Automotive -- BD42530EFJ-C
from ROHM Semiconductor GmbH

BD42530EFJ-C is voltage tracker featuring 45V absolute maximum voltage, output voltage trackingaccuracy of ±10mV, 250mA output current and 40 µA(Typ) low current consumption. This tracker is therefore ideal for applications requiring a direct connection to the battery and a lowcurrent... [See More]

  • Voltage Type: ACVoltage
True RMS Voltage Monitor -- Model 26
from Time Mark Corporation

Model 26 True RMS Voltage Monitor has a display that shows the voltage with an accuracy of +/- 0.5%. The display is updated every second and re-initialized every 30 seconds. Model 26 has a rotary encoder with switch on the unit. By pressing the encoder switch for more than 5 seconds, the unit will... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 50 to 60
  • Voltage: 80 to 550
  • Accuracy: 0.5000
Monitor - Current/Voltage Transducer -- CR4520-150 [CR4520-150 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 150VAC Input 4 ~ 20mA Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
250mA, Low Iq Voltage Tracker for Automotive -- BD42530FP2-C
from ROHM Semiconductor GmbH

BD42530FP2-C is voltage tracker featuring 45V absolute maximum voltage, output voltage trackingaccuracy of ±10mV, 250mA output current and 40 µA(Typ) low current consumption. This tracker is therefore ideal for applications requiring a direct connection to the battery and a lowcurrent... [See More]

  • Voltage Type: ACVoltage
Under-Voltage Monitor -- Model 2601-120VAC
from Time Mark Corporation

The Model 2601 is a single-set-point under-voltage monitor. Input voltages above set-point will cause the output contact to energize and LED indicator to illuminate. Input voltages below the set-point will cause the output contact to de-energize and extinguish the LED indictor. The Model 2601 is... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 50 to 400
  • Voltage: 90 to 120
  • Electrical Output: "Output" is a switch or alarm signal
Monitor - Current/Voltage Transducer -- CR4550-150 [CR4550-150 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 150VAC Input 0 ~ 5VDC Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
250mA, Low Iq Voltage Tracker for Automotive -- BD42530FPJ-C
from ROHM Semiconductor GmbH

BD42530FPJ-C is voltage tracker featuring 45V absolute maximum voltage, output voltage trackingaccuracy of ±10mV, 250mA output current and 40 µA(Typ) low current consumption. This tracker is therefore ideal for applications requiring a direct connection to the battery and a lowcurrent... [See More]

  • Voltage Type: ACVoltage
Voltage Band Monitor -- Model 2681-120VAC
from Time Mark Corporation

The Model 2681 Voltage Band Monitor is a dual set-point voltage monitor. Input voltages between the upper and lower set-points will cause the output contacts to pull in (contacts 1 & 3 closed) and the LED indicator to illuminate. Input voltages above or below the set-points will cause the output... [See More]

  • Voltage Type: ACVoltage
  • Electrical Output: "Output" is a switch or alarm signal
  • Voltage: 90 to 150
  • Mounting: Other
Monitor - Current/Voltage Transducer -- CR4550-500 [CR4550-500 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 500VAC Input 0 ~ 5VDC Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
4.1V, Adjustable Delay, High Accuracy Voltage Detector with Watchdog Timer -- BD99A41F
from ROHM Semiconductor GmbH

The BD37A19 / 41FVM, BD87A28 / 29 / 34 / 41FVM, BD99A41F is a watchdog timer reset IC. It delivers a high detection voltage precision of ±1.5% and a super-low current consumption of 5 μA (Typ.). It can be used in a wide range of electronic devices to monitor power supply voltages and... [See More]

  • Voltage Type: ACVoltage
Voltage Sensor -- Model 160B120
from Time Mark Corporation

The Model 160B(R) Voltage Sensor is a single set-point voltage sensor. Input voltages above the set-point cause the output contacts to energize. Input voltages below the set-point cause the output contacts to de-energize. The dead band between pull-in and drop-out is less than 1%. Wiring connections... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 50 to 400
  • Voltage: 80 to 130
  • Response Time: 500
Monitor - Current/Voltage Transducer -- CR4560-500 [CR4560-500 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

True RMS AC Voltage Transducer 0 ~ 500VAC Input 4 ~ 20mA Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
500mA, Low Iq Voltage Tracker for Automotive -- BD3925FP-C
from ROHM Semiconductor GmbH

This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45 μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring... [See More]

  • Voltage Type: ACVoltage
Voltage Sensor -- Model 2602
from Time Mark Corporation

The Model 2602 Voltage Sensor is a rapid response device for sensing a low voltage condition on 120 VAC, 60 Hz, single phase power systems. Operating power is drawn from the same line being monitored. Upon sensing a voltage below 80 VAC, the internal relay, which is energized under normal operating... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 60
  • Voltage: 80 to 120
  • Response Time: 28.3
Monitor - Current/Voltage Transducer -- CR4620-150 [CR4620-150 from CR Magnetics, Inc.]
from Quarktwin Technology Ltd.

Average RMS AC Voltage Transducer 0 ~ 150VAC Input 4 ~ 20mA Output 24VDC DIN Rail [See More]

  • Voltage Type: ACVoltage
  • Response Time: 250
  • Voltage: 24
  • Temperature Effect: 0°C ~ 60°C
500mA, Low Iq Voltage Tracker for Automotive -- BD3925HFP-C
from ROHM Semiconductor GmbH

This IC is voltage trackers for automotive use which feature high withstand-voltage to 50V. They offer the output current loading to 500mA while limiting the quiescent current to 45 μA(typ), so that they suit to apply for systems which are permanently connected to the car battery and requiring... [See More]

  • Voltage Type: ACVoltage
Voltage Sensor -- Model AC260B-80-130
from Time Mark Corporation

The Model 260 Voltage Sensor is a single set-point voltage sensor. Input voltages above the set-point cause the output contacts to energize (contacts 1 & 8 closed). Input voltages below the set-point cause the output contacts to de-energize (contacts 1 & 2 closed). The dead band between pull-in and... [See More]

  • Voltage Type: ACVoltage
  • Frequency: 50 to 400
  • Voltage: 80 to 130
  • Response Time: 100
70mA, Low Iq Voltage Tracker for Automotive -- BD42540FJ-C
from ROHM Semiconductor GmbH

The BD42540FJ-C is low quiescent regulator featuring 45V absolute maximum voltage, and output voltage tracking accuracy of ±10mV, 70mA output current and 40 µA (typ.) current consumption. This tracker is therefore ideal for applications requiring a direct connection to the battery and a... [See More]

  • Voltage Type: ACVoltage
AC Voltage Zero Cross Detection IC -- BM1Z001FJ
from ROHM Semiconductor GmbH

This IC outputs the AC voltage zero cross timing detection with high accuracy. By eliminating the need for photocoupler and external components required in conventional applications, it is possible to reduce the number of parts drastically and realize compact and highly reliable power supply... [See More]

  • Voltage Type: ACVoltage
AC Voltage Zero Cross Detection IC -- BM1Z101FJ
from ROHM Semiconductor GmbH

This IC outputs the AC voltage zero cross timing detection and the DC voltage after diode rectification with high accuracy. By eliminating the need for photocoupler and external components required in conventional applications, it is possible to reduce the number of parts drastically and realize... [See More]

  • Voltage Type: ACVoltage
High Accuracy, Dual Output, Detection Voltage ADJ Type Window Voltage Detector (Reset) IC for Automotive -- BD48W00G-C
from ROHM Semiconductor GmbH

ROHM's window voltage detector ICs are highly accurate, with low current consumption feature that uses CMOS process. It has dual N-channel open drain output. Detection voltage can be control by external resistors. [See More]

  • Voltage Type: ACVoltage
Nano Energy™, 0.965V, Adjustable Delay Voltage Detector for Automotive -- BD521VNVX-2C
from ROHM Semiconductor GmbH

ROHM's Free Time Delay Setting CMOS Voltage Detector ICs are highly accurate, with ultra-low current consumption feature that uses CMOS process. Delay time setting can be control by an external capacitor. The lineup includes N-channel open drain output with detection voltage of 0.965V. The time... [See More]

  • Voltage Type: ACVoltage
USB Type-C Sink Port Detection and Protection IC -- BD91N01NUX
from ROHM Semiconductor GmbH

BD91N01NUX integrates USB Type-C CC detection including plug attach, detach, orientation and current value for power sink side port. The Pch-MOSFET switch control function protects next stage system side circuit from VBUS over voltage and under voltage. [See More]

  • Voltage Type: ACVoltage