Mechanical Chucks
from Imao-Fixtureworks
Features. The diaphragm clamping mechanism allows securely clamping a part with 8 jaw sections. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc. [See More]
- Actuation: Mechanical
- Jaws: 8
- Chuck Geometry: Round
- Diameter: 2.56 to 6.3
from SPIROL
These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]
- Actuation: Mechanical
- Application: Manual Pin Inserts, Air Guns
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round
from SPIROL
These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]
- Actuation: Mechanical
- Application: Manual Pin Inserts, Air Guns
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round
from SPIROL
These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]
- Actuation: Mechanical
- Application: Manual Pin Inserts, Air Guns
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round
from SPIROL
This light duty, stainless steel pin driving chuck is designed for use with SPIROL ’s Model PM Manual Pin Inserter. It may also be used in a drill press or arbor press with an adapter. An internal compression spring acts on the outer flanges of the jaws to provide retention force and hold the... [See More]
- Actuation: Mechanical
- Application: Manual Pin Inserts, Arbor or Drill Presses
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round