Steel Chucks
from SPIROL
These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]
- Materials: Steel
- Application: Manual Pin Inserts, Air Guns
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round
from SPIROL
These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]
- Materials: Steel
- Application: Manual Pin Inserts, Air Guns
- Chuck Type: Pin Driving Chuck
- Chuck Geometry: Round
from FUTEK Advanced Sensor Technology, Inc.
ZAA962 , Chuck , (1/16-3/8) Chuck w/ S.S. Drive , 3/8-Sq. Drive [See More]
- Materials: Steel
- Capacity / Jaw Opening: 0.0625 to 0.3750
- Chuck Geometry: Round
from SAS Automation, LLC
Adaptable to every robot. Economical, one-time investment per robot. Makes EOAT interchangeable between robots. Minimizes downtime during setup changes. EOAT Gripper stays aligned & secure. Integrated pneumatic quick disconnect system. Lightweight aluminum base plates for standard applications. [See More]
- Materials: Steel
- Application: Robotic Tool Quick Change
- Chuck Type: Mounting Chuck
- Chuck Geometry: Rectangular / Square
from SAS Automation, LLC
All the benefits of our SWM Quick Change Mounting Chuck plus no need for hose clearance below the chuck. No need for hose clearance below the chuck. Automatically couples air and vacuum lines. Must be used with GPM SA mounting plates. Use "S" style fittings at (G). (not included). Uses "S" style... [See More]
- Materials: Steel
- Application: Semi-Automatic Robotic Tool Quick Change
- Chuck Type: Mounting Chuck
- Chuck Geometry: Rectangular / Square