Quick Release Chucks
from SAS Automation, LLC
Used in automatic robotic tool change application. Integrated pneumatic and electrical connections. Master plate and Tool plate sold separate. Includes electrical connectors [See More]
- Special Features: Quick-Change; Quick-Release
- Application: Automatic Robotic Tool Change
- Chuck Type: Robotic Tool Change
- Chuck Geometry: Round
from SAS Automation, LLC
Adaptable to every robot. Economical, one-time investment per robot. Makes EOAT interchangeable between robots. Minimizes downtime during setup changes. EOAT Gripper stays aligned & secure. Integrated pneumatic quick disconnect system. Lightweight aluminum base plates for standard applications. [See More]
- Special Features: Quick-Change; Quick-Release
- Application: Robotic Tool Quick Change
- Chuck Type: Mounting Chuck
- Chuck Geometry: Rectangular / Square
from SAS Automation, LLC
All the benefits of our SWM Quick Change Mounting Chuck plus no need for hose clearance below the chuck. No need for hose clearance below the chuck. Automatically couples air and vacuum lines. Must be used with GPM SA mounting plates. Use "S" style fittings at (G). (not included). Uses "S" style... [See More]
- Special Features: Quick-Change; Quick-Release
- Application: Semi-Automatic Robotic Tool Quick Change
- Chuck Type: Mounting Chuck
- Chuck Geometry: Rectangular / Square