Round Chucks

25 Results
Jaws For External Form Holding -- CP126
from Imao-Fixtureworks

Features. The diaphragm clamping mechanism allows securely clamping a part with 8 jaw sections. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc. [See More]

  • Chuck Geometry: Round
  • Diameter: 2.56 to 6.3
  • Jaws: 8
  • Throat / Depth: 0.9843 to 1.77
Electrostatic Chuck
from Fountyl Technologies Pte. Ltd.

Electrostatic chuck has the function of normal use in vacuum atmosphere, and plays the role of holding and temperature control of wafer in high vacuum plasma or special gas environment, assisting semiconductor process equipment to realize the change of electrical characteristics and physical form of... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Electrostatic; Wafer Chuck
  • Materials: Polymer Dielectric Material; Ceramic (optional feature)
Pin Driving Chuck -- CXA
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Chuck Type: Pin Driving Chuck
  • Jaws: NA
Porous ceramic vacuum chuck
from Suntech Applied Materials (Hefei) Co.,Ltd

Material High-purity aluminum oxide (Al ₂O ₃), silicon carbide (SiC), or silicon nitride (Si ₃N ₄). Advanced porous ceramic structure for uniform vacuum distribution. Features The porosity is high: An important feature of porous ceramics is that they have more uniform and... [See More]

  • Chuck Geometry: Round
  • Diameter: 4 to 12
  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
  • Materials: Ceramic
Jaws For Internal Form Holding -- CP127
from Imao-Fixtureworks

Features. The tapered screw expands the jaws towards eight directions to hold different irregularly-shaped parts securely. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc. [See More]

  • Chuck Geometry: Round
  • Diameter: 2.56 to 6.3
  • Jaws: 8
  • Width: 1.12 to 1.83
Porous Ceramic Chuck
from Fountyl Technologies Pte. Ltd.

Porous ceramic chuck is also called microporous ceramic chuck, which means that a uniform solid or vacuum body is produced through a special nano powder manufacturing process, and a large number of connected or closed ceramic materials are generated inside the material through high temperature... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Electrostatic; Wafer Chuck
  • Materials: Ceramic
Pin Driving Chuck -- CXD
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Chuck Type: Pin Driving Chuck
  • Jaws: NA
Ring Groove Ceramic Chuck
from Fountyl Technologies Pte. Ltd.

Ring groove chuck (groove chuck) is a commonly used industrial chuck in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. Usually made of silicon carbide or alumina ceramic materials. It is widely used in semiconductor... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Electrostatic; Wafer Chuck
  • Materials: Ceramic
Pin Driving Chuck -- CXE
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Chuck Type: Pin Driving Chuck
  • Jaws: NA
Wafer Pin Silicon Carbide Chuck
from Fountyl Technologies Pte. Ltd.

Silicon carbide chuck (also called wafer clamping), is industrial chuck commonly used in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. It is usually made of silicon carbide or alumina ceramic material with a raised... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Electrostatic; Wafer Chuck
  • Materials: Ceramic
Pin Driving Chuck -- SPD
from SPIROL

This light duty, stainless steel pin driving chuck is designed for use with SPIROL ’s Model PM Manual Pin Inserter. It may also be used in a drill press or arbor press with an adapter. An internal compression spring acts on the outer flanges of the jaws to provide retention force and hold the... [See More]

  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Arbor or Drill Presses
  • Chuck Type: Pin Driving Chuck
  • Jaws: 2
HO11MB
from Huron Machine Products, Inc.

Size: 5. Body Height Only: 70.0. Max. Draw Bar Pull (kgf): 1000.0. Spindle Mount: N/A. Through-Hole Size (mm): N/A [See More]

  • Chuck Geometry: Round
  • Capacity / Jaw Opening: 0.1969
  • Chuck Type: Scroll
  • Rated Speed: 3500
Hands Free Quick Change Chuck -- QCC
from SAS Automation, LLC

Used in automatic robotic tool change application. Integrated pneumatic and electrical connections. Master plate and Tool plate sold separate. Includes electrical connectors [See More]

  • Chuck Geometry: Round
  • Application: Automatic Robotic Tool Change
  • Chuck Type: Robotic Tool Change
  • Jaws: NA
Vacuum Chuck of Quartz or Ceramics
from Jiangyin Deli Laser Solutions Co., Ltd.

We are experienced of all kinds of vacuum chuck for automation and mechinery industries,especially these with glass, quartz and ceramics material. With glass or quartz transparent material, the light could transmits from bottom, or the designer could put CCD under the table for alignment and... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
  • Materials: Quartz; Ceramic
V-Flange Collet Chuck -- BRIN-555 [BRIN-555 from Briney Tool Holding Systems]
from Reid Supply

V-flange collet chucks are used to hold a workpiece or tool by forming a collar around the object to hold it securely in place. Clamping force is applied through a tapered design that uses a sleeve and inner cylindrical surface. Allows self-centering, resistance against loosening, fast-chucking, and... [See More]

  • Chuck Geometry: Round
  • Diameter: 0.6300
  • Chuck Type: Collet Chuck
"B" Collet
from Southern Stud Weld, Inc.

The CD Stud Welding Accessories shown allow the CD Gun to be setup to weld a wide variety of different types and sizes of CD Studs with a minimal amount of time required for change-over. Several typical setups are shown below for reference. Final adjustments for the gun and welder are explained in... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Collet Chuck
  • Length: 1.38
Stud Weld Gun Chuck
from Nelson Fastener Systems

Nelson long style chucks are typically used when more accessory length is needed. This occurs when short studs are welded through fixtures, templates, or through holes in materials like wood, plastic, or steel. Often, long style studs are used when ferrule tubing holds ferrules, during welding, in... [See More]

  • Chuck Geometry: Round
  • Application: Welding
  • Chuck Type: Long Style
  • Diameter: 0.1640 to 0.8750
Ultra-Flat Ceramic Vacuum Wafer Chucks
from CoorsTek

Our ultra-flat ceramic vacuum wafer chucks, stepper chucks, porous chucks, and electrostatic chucks improve yield management for semiconductor wafer processing. Low-surface-contact configurations minimize the risk of back-side particles for sensitive applications. Our wafer chucks provide:... [See More]

  • Chuck Geometry: Round
  • Materials: Ceramic
  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
Chuck -- FSH00619
from FUTEK Advanced Sensor Technology, Inc.

ZAA962 , Chuck , (1/16-3/8) Chuck w/ S.S. Drive , 3/8-Sq. Drive [See More]

  • Chuck Geometry: Round
  • Materials: Steel
  • Capacity / Jaw Opening: 0.0625 to 0.3750
Safety Chucks
from Montalvo Corporation

Montalvo's line of Safety Chucks were designed for easy installation and long service life. They provide a safe and effective way of coupling torque devices to shafted unwinds or rewinds. Heavy duty bearing design ensures maximum load and speed capacities for most converting applications. The easily... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Safety
HO13M
from Huron Machine Products, Inc.

Size: 12. Body Height Only: 125.0. Max. Draw Bar Pull (kgf): 4500.0. Spindle Mount: N/A. Through-Hole Size (mm): N/A [See More]

  • Chuck Geometry: Round
  • Capacity / Jaw Opening: 0.4252
  • Chuck Type: Scroll
  • Rated Speed: 5000
Male Chuck
from Southern Stud Weld, Inc.

Special chucks are used to stud weld different shape elements. Bent studs, eyebolt studs, J-bolt studs, and male chucks for tapped weld studs. [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Male Chuck
  • Length: 2.5
HO14M
from Huron Machine Products, Inc.

Size: 10. Body Height Only: 110.0. Max. Draw Bar Pull (kgf): 2500.0. Spindle Mount: N/A. Through-Hole Size (mm): N/A [See More]

  • Chuck Geometry: Round
  • Capacity / Jaw Opening: 0.2756
  • Chuck Type: Scroll
  • Rated Speed: 2500
Standard Adjustable Arc Chuck
from Southern Stud Weld, Inc.

The ARC Stud Welding Accessories shown allow the ARC Gun to be setup to weld a wide variety of different types and sizes of ARC Studs with a minimal amount of time required for change-over. Several typical setups are shown below for reference. Final adjustments for the gun and welder are explained... [See More]

  • Chuck Geometry: Round
  • Jaws: NA
  • Chuck Type: Arc Chuck
  • Length: 2.5 to 3
HO18M
from Huron Machine Products, Inc.

Size: 15. Body Height Only: 140.0. Max. Draw Bar Pull (kgf): 6500.0. Spindle Mount: N/A. Through-Hole Size (mm): 112.0 [See More]

  • Chuck Geometry: Round
  • Capacity / Jaw Opening: 0.6331
  • Chuck Type: Scroll
  • Rated Speed: 3200