Other / Specialty Chuck Chucks

13 Results
Pin Driving Chuck -- CXA
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Type: Pin Driving Chuck
  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Jaws: NA
Porous Ceramic Chuck
from Fountyl Technologies Pte. Ltd.

Porous ceramic chuck is also called microporous ceramic chuck, which means that a uniform solid or vacuum body is produced through a special nano powder manufacturing process, and a large number of connected or closed ceramic materials are generated inside the material through high temperature... [See More]

  • Chuck Type: Electrostatic; Wafer Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Materials: Ceramic
Pin Driving Chuck -- CXD
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Type: Pin Driving Chuck
  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Jaws: NA
Ring Groove Ceramic Chuck
from Fountyl Technologies Pte. Ltd.

Ring groove chuck (groove chuck) is a commonly used industrial chuck in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. Usually made of silicon carbide or alumina ceramic materials. It is widely used in semiconductor... [See More]

  • Chuck Type: Electrostatic; Wafer Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Materials: Ceramic
Pin Driving Chuck -- CXE
from SPIROL

These heavy duty pin driving chucks are designed for use with SPIROL ’s Model PMH or Model PMX Manual Pin Inserter. They may also be used in a drill press or arbor press with an adapter. In applications where the component is too large for a bench top press, the chuck may be used in... [See More]

  • Chuck Type: Pin Driving Chuck
  • Chuck Geometry: Round
  • Application: Manual Pin Inserts, Air Guns
  • Jaws: NA
Wafer Pin Silicon Carbide Chuck
from Fountyl Technologies Pte. Ltd.

Silicon carbide chuck (also called wafer clamping), is industrial chuck commonly used in the semiconductor industry, with high temperature resistance, corrosion resistance, wear resistance and other characteristics. It is usually made of silicon carbide or alumina ceramic material with a raised... [See More]

  • Chuck Type: Electrostatic; Wafer Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Materials: Ceramic
Male Chuck
from Southern Stud Weld, Inc.

Special chucks are used to stud weld different shape elements. Bent studs, eyebolt studs, J-bolt studs, and male chucks for tapped weld studs. [See More]

  • Chuck Type: Male Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Length: 2.5
Stud Weld Gun Chuck
from Nelson Fastener Systems

Nelson long style chucks are typically used when more accessory length is needed. This occurs when short studs are welded through fixtures, templates, or through holes in materials like wood, plastic, or steel. Often, long style studs are used when ferrule tubing holds ferrules, during welding, in... [See More]

  • Chuck Type: Long Style
  • Chuck Geometry: Round
  • Application: Welding
  • Diameter: 0.1640 to 0.8750
Hands Free Quick Change Chuck -- QCC
from SAS Automation, LLC

Used in automatic robotic tool change application. Integrated pneumatic and electrical connections. Master plate and Tool plate sold separate. Includes electrical connectors [See More]

  • Chuck Type: Robotic Tool Change
  • Chuck Geometry: Round
  • Application: Automatic Robotic Tool Change
  • Jaws: NA
Standard Adjustable Arc Chuck
from Southern Stud Weld, Inc.

The ARC Stud Welding Accessories shown allow the ARC Gun to be setup to weld a wide variety of different types and sizes of ARC Studs with a minimal amount of time required for change-over. Several typical setups are shown below for reference. Final adjustments for the gun and welder are explained... [See More]

  • Chuck Type: Arc Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Length: 2.5 to 3
Quick Change Mounting Chuck -- SWM
from SAS Automation, LLC

Adaptable to every robot. Economical, one-time investment per robot. Makes EOAT interchangeable between robots. Minimizes downtime during setup changes. EOAT Gripper stays aligned & secure. Integrated pneumatic quick disconnect system. Lightweight aluminum base plates for standard applications. [See More]

  • Chuck Type: Mounting Chuck
  • Chuck Geometry: Rectangular / Square
  • Application: Robotic Tool Quick Change
  • Jaws: NA
Standard Adjustable CD Chuck
from Southern Stud Weld, Inc.

The CD Stud Welding Accessories shown allow the CD Gun to be setup to weld a wide variety of different types and sizes of CD Studs with a minimal amount of time required for change-over. Several typical setups are shown below for reference. Final adjustments for the gun and welder are explained in... [See More]

  • Chuck Type: CD Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Length: 2.5
Semi-Automatic Quick Change Mounting Chuck -- GWM SA
from SAS Automation, LLC

All the benefits of our SWM Quick Change Mounting Chuck plus no need for hose clearance below the chuck. No need for hose clearance below the chuck. Automatically couples air and vacuum lines. Must be used with GPM SA mounting plates. Use "S" style fittings at (G). (not included). Uses "S" style... [See More]

  • Chuck Type: Mounting Chuck
  • Chuck Geometry: Rectangular / Square
  • Application: Semi-Automatic Robotic Tool Quick Change
  • Jaws: NA