Wafer Chuck Chucks

6 Results
Porous ceramic vacuum chuck
from Suntech Applied Materials (Hefei) Co.,Ltd

Material High-purity aluminum oxide (Al ₂O ₃), silicon carbide (SiC), or silicon nitride (Si ₃N ₄). Advanced porous ceramic structure for uniform vacuum distribution. Features The porosity is high: An important feature of porous ceramics is that they have more uniform and... [See More]

  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
  • Diameter: 4 to 12
  • Chuck Geometry: Round
  • Materials: Ceramic
Electrostatic Chuck
from Fountyl Technologies Pte. Ltd.

Electrostatic chuck has the function of normal use in vacuum atmosphere, and plays the role of holding and temperature control of wafer in high vacuum plasma or special gas environment, assisting semiconductor process equipment to realize the change of electrical characteristics and physical form of... [See More]

  • Chuck Type: Electrostatic; Wafer Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Materials: Polymer Dielectric Material; Ceramic (optional feature)
Electrostatic Chuck Pedestals
from Technetics Group

High-performance pedestal solutions from a world leader in semiconductor chamber technologies. FEATURES & BENEFITS. Technetics Group is a trusted Tier I systems and solutions supplier to the world ’s leading semiconductor capital equipment and wafer fabrication companies. Our proven... [See More]

  • Chuck Type: Electrostatic; Wafer Chuck
Ultra-Flat Ceramic Vacuum Wafer Chucks
from CoorsTek

Our ultra-flat ceramic vacuum wafer chucks, stepper chucks, porous chucks, and electrostatic chucks improve yield management for semiconductor wafer processing. Low-surface-contact configurations minimize the risk of back-side particles for sensitive applications. Our wafer chucks provide:... [See More]

  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
  • Materials: Ceramic
  • Chuck Geometry: Round
Conductive Heating and Cooling Systems for Wafer Testing -- ThermoChuck Systems
from inTEST Thermal Solutions

Temptronic ThermoChucks are conductive heating and cooling systems for wafer testing at temperature. Its primary use is for wafer testing in Probe Stations, as well as Laser Trim and Wafer Burn-in. A few specialized applications include Low leakage probing (fA level), and High voltage probing (up to... [See More]

  • Chuck Type: Wafer Chuck
  • Actuation: Electric
Vacuum Chuck of Quartz or Ceramics
from Jiangyin Deli Laser Solutions Co., Ltd.

We are experienced of all kinds of vacuum chuck for automation and mechinery industries,especially these with glass, quartz and ceramics material. With glass or quartz transparent material, the light could transmits from bottom, or the designer could put CCD under the table for alignment and... [See More]

  • Chuck Type: Vacuum clamp, vise or holder; Wafer Chuck
  • Jaws: NA
  • Chuck Geometry: Round
  • Materials: Quartz; Ceramic