Rectangular / Square Chucks

2 Results
Quick Change Mounting Chuck -- SWM
from SAS Automation, LLC

Adaptable to every robot. Economical, one-time investment per robot. Makes EOAT interchangeable between robots. Minimizes downtime during setup changes. EOAT Gripper stays aligned & secure. Integrated pneumatic quick disconnect system. Lightweight aluminum base plates for standard applications. [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: Robotic Tool Quick Change
  • Chuck Type: Mounting Chuck
  • Jaws: NA
Semi-Automatic Quick Change Mounting Chuck -- GWM SA
from SAS Automation, LLC

All the benefits of our SWM Quick Change Mounting Chuck plus no need for hose clearance below the chuck. No need for hose clearance below the chuck. Automatically couples air and vacuum lines. Must be used with GPM SA mounting plates. Use "S" style fittings at (G). (not included). Uses "S" style... [See More]

  • Chuck Geometry: Rectangular / Square
  • Application: Semi-Automatic Robotic Tool Quick Change
  • Chuck Type: Mounting Chuck
  • Jaws: NA