>6 Chucks
2 Results
Jaws For External Form Holding -- CP126
from Imao-Fixtureworks
from Imao-Fixtureworks
Features. The diaphragm clamping mechanism allows securely clamping a part with 8 jaw sections. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc. [See More]
- Chuck Geometry: Round
- Diameter: 2.56 to 6.3
- Jaws: 8
- Throat / Depth: 0.9843 to 1.77
Jaws For Internal Form Holding -- CP127
from Imao-Fixtureworks
from Imao-Fixtureworks
Features. The tapered screw expands the jaws towards eight directions to hold different irregularly-shaped parts securely. 0.15mm clamping stroke of each jaw section is perfect for clamping of lost-wax parts, die-cast parts, extruded parts, solid-drawn parts, prefinished parts, etc. [See More]
- Chuck Geometry: Round
- Diameter: 2.56 to 6.3
- Jaws: 8
- Width: 1.12 to 1.83