Stationary Handle Handwheels

3 Results
Aluminum Angled-spoke Handwheel -- ALV
from Imao-Fixtureworks

Handwheel. Aluminum alloy (AC4B ). Buffed finish [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 3.15 to 12.4
  • Style: Spoked; Dished
  • Bore Size: 0.3937 to 1.02
Aluminum Finger Wheel -- AH, AHG, AHR, AHRS
from Imao-Fixtureworks

Features. Tensile strength of material : 250N/m ㎡ or more [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 1.26 to 3.15
  • Style: Solid; Flat
  • Bore Size: 0.1969
Cast Iron Spoked Handwheel -- NF / F / NV / V
from Imao-Fixtureworks

Feature. Handwheel of 250mm or greater diameter has finger grips [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 3.15 to 19.69
  • Style: Spoked; Dished
  • Height: 0.9449 to 3.5