Spoked Handwheels

90 Results
Aluminum Angled-spoke Handwheel -- AL2SP
from Imao-Fixtureworks

Handwheel. Aluminum alloy(AC4B). Buffed finish [See More]

  • Style: Spoked; Dished
  • Bore Size: 0.3937 to 0.8661
  • Outside Diameter: 3.15 to 9.84
  • Height: 1.1 to 1.97
Aluminum Angular Spoked Handwheels -- 22101
from Jergens, Inc.

Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum... [See More]

  • Style: Spoked
  • Handle: NoHandle
  • Material: Aluminum; Lightweight, 319 Aluminum Alloy
Aluminum Angled-spoke Handwheel -- ALV
from Imao-Fixtureworks

Handwheel. Aluminum alloy (AC4B ). Buffed finish [See More]

  • Style: Spoked; Dished
  • Bore Size: 0.3937 to 1.02
  • Outside Diameter: 3.15 to 12.4
  • Height: 1.14 to 2.2
Nylon Angular Three Spoked Handwheels -- 34051
from Jergens, Inc.

Jergens Nylon Angular Three Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Wheel Material & Finish: 6-6... [See More]

  • Style: Spoked
  • Material: CastIron; Plastic; Cast Iron, Black Oxide
Aluminum Spoked Indicator Handwheel -- DHW
from Imao-Fixtureworks

Comes with an ER-S revolving handle. Center Caps are available for applications without a indicator [See More]

  • Style: Spoked
  • Bore Size: 0.6299 to 0.8661
  • Outside Diameter: 7.09 to 9.8
  • Height: 2.28 to 2.44
Plastic Three Spoked Handwheels by ELESA® -- 22631
from Jergens, Inc.

Jergens Plastic Three Spoked Handwheels by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses,... [See More]

  • Style: Spoked
  • Material: Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Cast Iron Angled-spoke Handwheel -- NS / S / NBS / BS
from Imao-Fixtureworks

The rim has finger grips. Neither NS nor NBShandwheels are provided with a handle-mounting hole. [See More]

  • Style: Spoked; Dished
  • Height: 1.42 to 2.48
  • Outside Diameter: 3.94 to 9.84
  • Bore Shape: Solid / Starter Hole
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® -- 22641
from Jergens, Inc.

Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter... [See More]

  • Style: Spoked
  • Handle: Revolving
  • Material: Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
Cast Iron Angled-spoke Handwheel -- SY
from Imao-Fixtureworks

Features. Comes with a revolving fold-away handle. [See More]

  • Style: Spoked; Dished
  • Height: 2.56 to 2.95
  • Outside Diameter: 6.3 to 9.84
  • Bore Shape: Solid / Starter Hole
Plastic Two Spoked Handwheels by ELESA® -- 22603
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. [See More]

  • Style: Spoked
  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Cast Iron Spoked Handwheel -- NF / F / NV / V
from Imao-Fixtureworks

Feature. Handwheel of 250mm or greater diameter has finger grips [See More]

  • Style: Spoked; Dished
  • Height: 0.9449 to 3.5
  • Outside Diameter: 3.15 to 19.69
  • Bore Shape: Solid / Starter Hole
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® -- 22621
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels with Revolving Fold by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment,... [See More]

  • Style: Spoked
  • Handle: Revolving; Foldaway
  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Plastic Angled-spoke Handwheel -- NRP / RP
from Imao-Fixtureworks

NRP - without Handle. RP-ER - with revolving handle [See More]

  • Style: Spoked; Dished
  • Height: 1.69 to 2.76
  • Outside Diameter: 1.06 to 1.77
  • Bore Shape: Round
Plastic Two Spoked Handwheels with Revolving Handle by ELESA® -- 22611
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter... [See More]

  • Style: Spoked
  • Handle: Revolving
  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
Plastic Angled-spoke Handwheel -- NTWN, TWN
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with attached center cap by press-fit (for plastic center cap) or adhesive tape (for aluminum center cap). The center cap can be... [See More]

  • Style: Spoked; Dished
  • Bore Size: 0.3150 to 1.02
  • Outside Diameter: 6.3 to 29.53
  • Height: 0.2756 to 1.38
Stainless Steel Angled-spoke Handwheel -- NSTH / STH
from Imao-Fixtureworks

All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines, washing machines and the like. [See More]

  • Style: Spoked; Dished
  • Height: 1.18 to 1.77
  • Outside Diameter: 3.94 to 7.87
  • Bore Shape: Solid / Starter Hole
Hand Wheel -- 05SH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Style: Spoked
  • Bore Size: 0.6299
  • Outside Diameter: 3.94
  • Height: 1.73
A43-3 [A43-3 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Height: 1
  • Outside Diameter: 3
  • Bore Shape: Blank
DIN 950-AL
from J. W. Winco, Inc.

Aluminum handwheels DIN 950-AL are supplied with. revolving handles DIN 98, made of glass fiber reinforced nylon plastic. Other DIN 98 revolving handles in aluminum or steel available upon request. [See More]

  • Style: Spoked
Angled Spoke Rounded Design
from Carr Lane Manufacturing Co.

High-quality, modern-design Hand Wheel. Beautiful chrome-plated finish with a polished rim. These Hand Wheels are bored to the standard shaft diameter for their size, and are also tapped for a Solid or Revolving Handle. [See More]

  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.3750 to 0.7500
  • Outside Diameter: 4 to 12
  • Height: 1.5 to 2.5
Cast Iron Handwheel -- HWF-3
from Monroe Engineering

Cast Iron Handwheel. With or Without Revolving Handles. Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]

  • Style: Spoked; 4-Spoke
  • Bore Size: 0.3750
  • Outside Diameter: 3
  • Height: 1.06
Aluminum Flat Handwheel -- AH-125
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole. AH-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked; Flat
  • Height: 1.26
  • Outside Diameter: 1.3
  • Material: Aluminum
ETW + I Series -- ETW.125+I A-3/8-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, and grease, available in standard metric bores [See More]

  • Style: Spoked
  • Bore Size: 0.3750
  • Outside Diameter: 4.88
  • Height: 1.73
Hand Wheel -- 05SHF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Style: Spoked
  • Bore Size: 0.6299
  • Outside Diameter: 5.12
  • Height: 1.93
Aluminum Dished Hand Wheel Without Handle -- AW-1030
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Height: 1.13
  • Outside Diameter: 3
  • Bore Shape: Bore
DIN 950-CI
from J. W. Winco, Inc.

handwheels DIN 950-CI are supplied with revolving handles DIN 98 which are made of steel. [See More]

  • Style: Spoked
Angled Spoke Rounded Design
from Carr Lane Manufacturing Co.

Utility-grade hand wheels that can be easily customized for any application. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3) aluminum with cast iron hub, for light... [See More]

  • Style: Spoked; Dished; 4-Spoke
  • Bore Size: 1.25 to 3
  • Outside Diameter: 4 to 14
  • Height: 1.69 to 5.12
Five Spoke Metric Handwheel -- 72206
from Monroe Engineering

Material - Duroplast with Polished Surface. Available with Steel or Stainless Steel Hub. Black Standard Color. Also available: Green, Yellow, Blue, Gray, White and Red. Excellent Resistance to Chemicals. Hub provided with blind pilot hole [See More]

  • Style: Spoked; 5-Spoke
  • Height: 2.36
  • Outside Diameter: 5.91
  • Bore Shape: Solid / Starter Hole; 10mm Blind Starter Hole
Aluminum Flat Handwheel -- AH-125-N
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. AH----With grip mounting hole. AH-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked; Flat
  • Height: 1.26
  • Outside Diameter: 1.3
  • Material: Aluminum
Hand Wheel -- 05SHFF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Style: Spoked
  • Bore Size: 0.6299
  • Outside Diameter: 5.12
  • Height: 2.09
Aluminum Dished Hand Wheel Without Handle -- AW-1065
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Bore Hole
  • Outside Diameter: 6
  • Material: Aluminium
Elesa Model VRTP+IR
from J. W. Winco, Inc.

Elesa ® original design technopolymer plastic two spoked handwheels. Designed for applications where it is necessary for the handle to return back to starting position after operation for safety reasons or lack of space. These handwheels have the distinguishing features where the handle and the... [See More]

  • Style: Spoked
Phenolic Angled Spoke Design
from Carr Lane Manufacturing Co.

High-quality, modern-design phenolic Hand Wheel with three spokes. Molded-in steel hub, blank without a pilot hole. Available with either a Revolving Handle or a plain rim without a handle. [See More]

  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.9400 to 1.57
  • Outside Diameter: 3.86 to 7.8
  • Height: 1.57 to 2.2
Large Hub Plastic Handwheel -- 29665
from Monroe Engineering

Material - Black High Strength Reinforced Duroplast. Steel Hub with Blind Starter Hole. Duroplast Revolving Handle. Extra Rugged Design and Construction. Large Steel Hub Permits Mounting on Large Diameter Shafts. Resistant to Oils, Solvents and Other Chemical Agents. Provided with Blind Pilot Hole [See More]

  • Style: Spoked; 3-Spoke
  • Height: 1.1
  • Outside Diameter: 4.92
  • Bore Shape: Solid / Starter Hole; .39" Blind Starter Hole
Aluminum Offset Handwheel -- AV-125
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole. AV-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.73
  • Outside Diameter: 1.38
  • Material: Aluminum
Hand Wheel -- 05SHH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Style: Spoked
  • Bore Size: 0.6299
  • Outside Diameter: 3.94
  • Height: 1.73
Aluminum Dished Hand Wheel Without Handle -- KHV-25 [KHV-25 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Bore
  • Outside Diameter: 6
  • Material: Aluminum; Aluminum
EN 522
from J. W. Winco, Inc.

No mounting hole in handwheel rim for handwheel without handle Handle shipped loose; mounting of handle is required [See More]

  • Style: Spoked
Straight Spoke Rounded Design
from Carr Lane Manufacturing Co.

Utility-grade hand wheels that can be easily customized for any application. Straight spokes for a flatter profile. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3)... [See More]

  • Style: Spoked; Flat; 4-Spoke
  • Bore Size: 1.25 to 3
  • Outside Diameter: 4 to 14
  • Height: 1.69 to 3.75
Offset Cast Iron Handwheel -- HWOF-10
from Monroe Engineering

Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat and Offset. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]

  • Style: Spoked; 5-Spoke
  • Bore Size: 0.7500
  • Outside Diameter: 10
  • Bore Shape: Round; Through Bore, Special Bores Available
Aluminum Offset Handwheel -- AV-125-N
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. AV----With grip mounting hole. AV-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.73
  • Outside Diameter: 1.38
  • Material: Aluminum
Aluminum Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank -- BAOW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
  • Outside Diameter: 10
  • Material: Aluminium
EN 524.3
from J. W. Winco, Inc.

Elesa ® original design technopolymer plastic solid disk handwheels. Designed for applications where it is necessary for the handle to return back to starting position after operation for safety reasons or lack of space. These handwheels have the distinguishing features where the handle and the... [See More]

  • Style: Spoked
Thermoplastic Angled Spoke
from Carr Lane Manufacturing Co.

High-quality, modern-design thermoplastic Hand Wheel with three spokes. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]

  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.1570 to 0.2360
  • Outside Diameter: 3.94 to 7.87
  • Height: 1.69 to 2.87
Three Spoke Plastic Handwheels -- 29814
from Monroe Engineering

Material - Black High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Duroplast Revolving Handle. Resistant to Solvents, Oils, Greases and other Chemicals. Hub: Blank [See More]

  • Style: Spoked; 3-Spoke
  • Height: 1.57
  • Outside Diameter: 3.86
  • Bore Shape: Solid / Starter Hole; Black Oxide Steel Hub
Flat Handwheel -- F-100
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole. F-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked; Flat
  • Outside Diameter: 1.18
Aluminum Dished Hand Wheel Without Handle: 12.00 in Diameter, 4 Spokes, Blank -- BAOW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank
  • Outside Diameter: 12
  • Material: Aluminum; Aluminum
EN 950
from J. W. Winco, Inc.

Three Spoked Handwheels [See More]

  • Style: Spoked
Thermoplastic Two Spoke
from Carr Lane Manufacturing Co.

High-quality, modern-design thermoplastic Hand Wheel with two spokes. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]

  • Style: Spoked; Dished; 2-Spoke
  • Bore Size: 0.3750 to 0.6250
  • Outside Diameter: 3.9 to 7.87
  • Height: 1.46 to 2.4
Two Spoke Aluminum Handwheel -- 30704
from Monroe Engineering

Material - Gravity Cast Aluminum. Black Powder Coated Matte Finish. Available with or without revolving handle. Black Duroplast Handle with Steel Insert [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
  • Outside Diameter: 4
  • Height: 1.77
Flat Handwheel -- F-100-N
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. F----With grip mounting hole. F-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked; Flat
  • Outside Diameter: 1.18
Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank -- BAOW-4
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank
  • Outside Diameter: 4
  • Material: Aluminum; Aluminum
GN 322
from J. W. Winco, Inc.

all sides. Rim is concentric and square to bore. Type R revolving handle (as in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798 series [See More]

  • Style: Spoked
Two Spoke Square Design
from Carr Lane Manufacturing Co.

High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available... [See More]

  • Style: Spoked; Dished; 2-Spoke
  • Bore Size: 0.3750 to 0.6250
  • Outside Diameter: 4.92 to 9.84
  • Height: 1.3 to 2.01
Two Spoke Aluminum with Foldaway Handle -- 30724
from Monroe Engineering

Material - Gravity Cast Aluminum. Black Powder Coated Matte Finish. Manual Fold-A-Way Handle Installed. Handle will Fold Down by Pulling on the Handle and Pushing it Toward Center of Wheel. To Engage Handle, Pull and Lift and it will Snap into Position [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
  • Outside Diameter: 4
  • Height: 1.77
Offset Handwheel -- D-100
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole. D-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.54
  • Outside Diameter: 1.18
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore -- EC-1080
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Bore
  • Outside Diameter: 8
  • Material: Aluminum; Aluminum
GN 322.3
from J. W. Winco, Inc.

Handwheels GN 322.3 with retractable handle GN 598.3 are suitable for applications where the handle should occasionally be withdrawn. These handwheels have the distinguishing features where the handle and the retracting mechanism are completely encased within the rim of the wheel. In the operating... [See More]

  • Style: Spoked
Two Spoke Handwheels -- ME90205141
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Revolving Handle. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish. Supplied, not Assembled, Snap Fit, Removable with... [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
  • Outside Diameter: 4.88
  • Height: 1.73
Offset Handwheel -- D-100-N
from NBK America LLC

Products with/without grip mounting holes can be selected by the end symbol of the part number. D----With grip mounting hole. D-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.54
  • Outside Diameter: 1.18
Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank -- BOW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank
  • Outside Diameter: 10
  • Material: CastIron; Cast Iron
GN 322.7
from J. W. Winco, Inc.

Handwheels GN 322.7 with safety retractable handle GN 598.7 are suitable for applications where the handle must not remain in the operating position. In order to bring the handle into the operating position, it has to be pulled upward 90 ° towards the rim to a stop against a torsion spring, and... [See More]

  • Style: Spoked
Two Spoke Plastic Handwheel -- 29923
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub, with Through Bore. Revolving Handles are Duroplast with Steel Insert. Self-adhesive Aluminum Cap for Finished Appearance. Clean, Modern Design [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
  • Outside Diameter: 3.15
  • Height: 1.38
Plastic Handwheel -- PH-100
from NBK America LLC

Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub. PHS----Stainless Steel Hub. With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.73
  • Outside Diameter: 1.1
  • Material: Plastic
Cast Iron Dished Hand Wheel Without Handle: 12.00 in Diameter, 4 Spokes, Blank -- BOW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
  • Outside Diameter: 12
  • Material: CastIron; Cast Iron
GN 324
from J. W. Winco, Inc.

gravity die-cast with matte black powder coated pebble finish. Contact face of hub machined. Handwheel rim: Turned. Rim is concentric and square to bore. Type R revolving handle (as in photo and line drawing above): Matte black nylon plastic hand piece with zinc plated steel threaded spindle, GN 798... [See More]

  • Style: Spoked
Two Spoke Plastic with Foldaway Handle -- 29953
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub with Through Bore. Self-adhesive Aluminum Cap for Finished Appearance. Resistant to Oils, Solvents and other Chemicals. Fold-a-Way handles will fold by pulling on the handle and pushing it toward center of wheel. To engage handle,... [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
  • Outside Diameter: 3.15
  • Height: 1.38
Plastic Handwheel -- PHS-100
from NBK America LLC

Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub. PHS----Stainless Steel Hub. With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.73
  • Outside Diameter: 1.1
  • Material: Plastic
Cast Iron Dished Hand Wheel Without Handle: 15.00 in Diameter, 5 Spokes, Blank -- BOW-15
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
  • Outside Diameter: 15
  • Material: CastIron; Cast Iron
GN 949
from J. W. Winco, Inc.

GN 949 stainless steel handwheels are designed for sanitary and most corrosion free environment applications. [See More]

  • Style: Spoked
Two Spoke with Foldaway Handle -- ME90205441
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish Supplied, not Assembled, Snap Fit,... [See More]

  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
  • Outside Diameter: 4.88
  • Height: 1.73
Stainless Steel Handwheel -- HSM-100
from NBK America LLC

Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole. HSM-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.2
  • Outside Diameter: 1.02
  • Material: Stainless Steel
Cast Iron Dished Hand Wheel Without Handle: 18.00 in Diameter, 6 Spokes, Blank -- BOW-18
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank
  • Outside Diameter: 18
  • Material: CastIron; Cast Iron
V3RA/MRE
from J. W. Winco, Inc.

V3RA/MRE thermoplastic handwheels with fold-away revolving handle are distinguished by their modern design. These handwheels are an excellent choice for applications requiring the handle to be kept out of harms way. [See More]

  • Style: Spoked
Stainless Steel Handwheel -- HSM-100-N
from NBK America LLC

Standard model with a stainless steel handwheel. Products with/without grip mounting holes can be selected by the end symbol of the part number. HSM----With grip mounting hole. HSM-N----Without grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Style: Spoked
  • Height: 1.2
  • Outside Diameter: 1.02
  • Material: Stainless Steel
Cast Iron Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank -- BOW-4
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
  • Outside Diameter: 4
  • Material: CastIron; Cast Iron
V3RA/V3RA-MEP
from J. W. Winco, Inc.

No mounting hole in handwheel rim for handwheel without handle. Handle shipped loose; mounting of handle is required [See More]

  • Style: Spoked
Two Spoke Handwheel -- HSN-125
from NBK America LLC

2 spoke handle with retractable revolving grip. The grip has a mechanism that must be pulled up before folding down, preventing unexpected collapse. The body of the handle is made of cast iron and the grip is phenol resin. Heavy duty type capable of withstanding large torque. [See More]

  • Style: Spoked
  • Height: 0.7480
  • Outside Diameter: 1.38
Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore -- WND-6
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked; Dished
  • Bore Shape: Bore Hole
  • Outside Diameter: 6
  • Material: CastIron; Cast Iron
Control Hand Wheel -- 1291708 [1291708 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore Hole
  • Outside Diameter: 4.92
  • Material: Stainless Steel; Stainless Steel
Control Hand Wheel -- 1291717 [1291717 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore Hole
  • Outside Diameter: 3.46
  • Material: Plastic; Plastic
Control Hand Wheel -- A3-10 [A3-10 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore Hole
  • Outside Diameter: 10
  • Material: CastIron; Cast Iron
Control Hand Wheel -- A43-12S [A43-12S from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore
  • Outside Diameter: 12
  • Material: CastIron; Cast Iron
Control Hand Wheel -- A7-4 [A7-4 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Reamed Hole
  • Outside Diameter: 4
  • Material: Aluminium
Control Hand Wheel -- A9-4 [A9-4 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Reamed Hole
  • Outside Diameter: 4
  • Material: Aluminium
Control Hand Wheel -- AW-1140
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore
  • Outside Diameter: 4
  • Material: Aluminum; Aluminum
Control Hand Wheel -- AW-1145
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Bore
  • Outside Diameter: 4
  • Material: Aluminum; Aluminum
Control Hand Wheel -- BASW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Blank
  • Outside Diameter: 10
  • Material: Aluminum; Aluminum
Control Hand Wheel -- BASW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Blank
  • Outside Diameter: 12
  • Material: Aluminum; Aluminum
Control Hand Wheel -- BASW-4
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Style: Spoked
  • Bore Shape: Blank Hole
  • Outside Diameter: 4
  • Material: Aluminium