Plastic Handwheels

103 Results
Plastic Angled Solid Handwheel -- NSP / SP
from Imao-Fixtureworks

Handwheel. Glass-fiber reinforced acetal. Black. Hub. Cast iron. Phosphate finished. Hub Cap. Aluminum (A1080P ). Silver matte. Handle. Polyamide plastic. Black [See More]

  • Material: Plastic
  • Outside Diameter: 4.92 to 9.84
  • Style: Solid; Dished
  • Bore Size: 0.9449 to 1.5
Nylon Angular Three Spoked Handwheels -- 34051
from Jergens, Inc.

Jergens Nylon Angular Three Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Wheel Material & Finish: 6-6... [See More]

  • Material: CastIron; Plastic; Cast Iron, Black Oxide
  • Style: Spoked
Hand Wheels -- 1533738 [79161-R from ELESA (UK) Ltd.]
from RS Components, Ltd.

VRTP.100-P+I SST-10 [See More]

  • Material: Plastic; Polypropylene
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.9
Plastic Angled-spoke Handwheel -- NRP / RP
from Imao-Fixtureworks

NRP - without Handle. RP-ER - with revolving handle [See More]

  • Material: Plastic
  • Outside Diameter: 1.06 to 1.77
  • Style: Spoked; Dished
  • Height: 1.69 to 2.76
Plastic Angular Solid Handwheels -- 34061
from Jergens, Inc.

Jergens Plastic Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Wheel Material & Finish: Acetal... [See More]

  • Material: CastIron; Plastic; Cast Iron, Black Oxide
  • Style: Solid
Hand Wheels -- 1611987
from RS Components, Ltd.

Two spoke handwheel+revolving handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.15
Plastic Angled-spoke Handwheel -- NTWN, TWN
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with attached center cap by press-fit (for plastic center cap) or adhesive tape (for aluminum center cap). The center cap can be... [See More]

  • Material: Plastic
  • Outside Diameter: 6.3 to 29.53
  • Style: Spoked; Dished
  • Bore Size: 0.3150 to 1.02
Plastic Fixed Handwheel Handles -- 34075
from Jergens, Inc.

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Materials: Handle: 6-6 Nylon. Stem: Steel. [See More]

  • Material: Plastic; Handle: 6-6 Nylon
Hand Wheels -- 1611989
from RS Components, Ltd.

Two spoke handwheel+revolving handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.94
Plastic Indicator Handwheel -- PDH
from Imao-Fixtureworks

RG Revolving handles are used as the grips of PDH. Comes with a PD Plastic Dial Indicator. "R" and "L" at the end of the part number stands for "Clockwise" and "Counterclockwise" respectively. Working temperature : Between 0 °C and 100 °C [See More]

  • Material: Plastic
  • Outside Diameter: 3.43 to 6.3
  • Style: Solid
  • Height: 2.24 to 2.83
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® -- 22826
from Jergens, Inc.

Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA ® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases. Features,... [See More]

  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle: Revolving; Foldaway
  • Style: Solid
Hand Wheels -- 1611992
from RS Components, Ltd.

Two spoke handwheel+revolving handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 4.96
Plastic Indicator Handwheel -- SHKP
from Imao-Fixtureworks

Features. Comes with an RG revolving handle. [See More]

  • Material: Plastic
  • Outside Diameter: 5.12 to 5.91
  • Style: Solid
  • Bore Size: 0.2756 to 1.02
Plastic Solid Handwheels by ELESA® -- 22836
from Jergens, Inc.

Jergens Plastic Solid Handwheels by ELESA ® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material:... [See More]

  • Material: Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handle: NoHandle
  • Style: Solid
Hand Wheels -- 1611996
from RS Components, Ltd.

Two spoke handwheel+revolving handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 6.3
Plastic Solid Disk Handwheel -- EDHN
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids, alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with a attached center cap by press-fit. The center cap can be removed by pushing it up from below. The EDHN-F handle can fold... [See More]

  • Material: Plastic
  • Outside Diameter: 3.27 to 9.84
  • Style: Solid; Flat
  • Bore Size: 0.3150 to 0.7874
Plastic Solid Handwheels with Finger Grips by ELESA® -- 22852
from Jergens, Inc.

Jergens Plastic Solid Handwheels with Finger Grips by ELESA ® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the... [See More]

  • Material: Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Style: Solid
Hand Wheels -- 1612002
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Outside Diameter: 3.15
Plastic Solid Handwheel -- F-PSN, PSN, N
from Imao-Fixtureworks

Features. The solid design is resistant to impact shock. Handwheel of 125mm or greater diameter has finger grips. [See More]

  • Material: Plastic
  • Outside Diameter: 1.97 to 11.85
  • Style: Solid; Dished
  • Height: 0.8661 to 2.95
Plastic Solid Handwheels with Revolving Handle by ELESA® -- 22802
from Jergens, Inc.

Jergens Plastic Solid Handwheels with Revolving Handle by ELESA ® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications:... [See More]

  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle: Revolving
  • Style: Solid
Hand Wheels -- 1612005
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Outside Diameter: 4.96
Plastic Solid Square Handwheel -- NSH, SH
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids, alkalis and greases. Finger grips are provided. The boss hole can be covered easily with an attached hub cap by press-fit. Technical Information. Working temperature : Between -30 °C and 100 °C [See More]

  • Material: Plastic
  • Outside Diameter: 3.94 to 7.87
  • Style: Solid; Dished
  • Bore Size: 0.3937 to 0.7874
Plastic Three Spoked Handwheels by ELESA® -- 22631
from Jergens, Inc.

Jergens Plastic Three Spoked Handwheels by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses,... [See More]

  • Material: Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Style: Spoked
Hand Wheels -- 1612012
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Outside Diameter: 6.3
Two-arm Handwheel / Four-arm Handwheel -- TA, FA
from Imao-Fixtureworks

Features. Comes with an handle. Screwed-in levers. Technical Information. Working temperature : Between -20 °C and 110 °C [See More]

  • Material: Plastic
  • Bore Size: 0.3937
  • Outside Diameter: 7.87 to 12.28
  • Height: 1.65
Plastic Three Spoked Handwheels with Revolving Handle by ELESA® -- 22641
from Jergens, Inc.

Jergens Plastic Three Spoked Handwheels with Revolving Handle by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter... [See More]

  • Material: Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handle: Revolving
  • Style: Spoked
Hand Wheels -- 1612033
from RS Components, Ltd.

Solid handwheel with covered hub [See More]

  • Material: Plastic; Steel / Pressed Steel; Phenoplast
  • Outside Diameter: 4.72
Plastic Two Spoked Handwheels by ELESA® -- 22603
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment, drive presses, etc. [See More]

  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Style: Spoked
Hand Wheels -- 1612034
from RS Components, Ltd.

Solid handwheel with covered hub [See More]

  • Material: Plastic; Steel / Pressed Steel; Phenoplast
  • Outside Diameter: 6.3
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® -- 22621
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels with Revolving Fold by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment,... [See More]

  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle: Revolving; Foldaway
  • Style: Spoked
Hand Wheels -- 1612043
from RS Components, Ltd.

handwheel+throu hub and revolving handle [See More]

  • Material: Plastic; Steel / Pressed Steel; Phenoplast
  • Handle: Revolving; Revolving
  • Outside Diameter: 4.72
Plastic Two Spoked Handwheels with Revolving Handle by ELESA® -- 22611
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels with Revolving Handle by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter... [See More]

  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Handle: Revolving
  • Style: Spoked
Hand Wheels -- 170626 [34398-C9 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Knurled black polymer handwheel,40mm dia [See More]

  • Material: Plastic; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 1.57
Hand Wheels -- 170632 [34498-C9 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Knurled black polymer handwheel,50mm dia [See More]

  • Material: Plastic; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 1.97
Hand Wheels -- 170648 [34598-C9 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Knurled black polymer handwheel,60mm dia [See More]

  • Material: Plastic; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 2.36
Hand Wheels -- 170654 [72651 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Solid black polymer handwheel,83mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.27
Hand Wheels -- 170660 [72671 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Solid black polymer handwheel,102mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 4.02
Hand Wheels -- 170698 [73710 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Rimmed phenolic handwheel,100mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Duroplast
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.94
Hand Wheels -- 170705 [73720 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Rimmed phenolic handwheel,125mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Duroplast
  • Handle: Revolving; Revolving
  • Outside Diameter: 4.92
Hand Wheels -- 170711 [73730 from ELESA (UK) Ltd.]
from RS Components, Ltd.

Rimmed phenolic handwheel,150mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Duroplast
  • Handle: Revolving; Revolving
  • Outside Diameter: 5.91
Hand Wheels -- 170727
from RS Components, Ltd.

2spoke polymer handwheel,80mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Polymer
  • Outside Diameter: 3.15
Hand Wheels -- 170733 [78511 from ELESA (UK) Ltd.]
from RS Components, Ltd.

2spoke polymer handwheel,99mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 3.9
Hand Wheels -- 170749 [78611 from ELESA (UK) Ltd.]
from RS Components, Ltd.

2spoke polymer handwheel,124mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 4.88
Hand Wheels -- 170755 [78711 from ELESA (UK) Ltd.]
from RS Components, Ltd.

2spoke polymer handwheel,160mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 6.3
Hand Wheels -- 170761 [78421 from ELESA (UK) Ltd.]
from RS Components, Ltd.

2spoke handwheel w/side handle,80mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.15
Hand Wheels -- 170777 [78521 from ELESA (UK) Ltd.]
from RS Components, Ltd.

2spoke handwheel w/side handle,99mm dia [See More]

  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Handle: Revolving; Revolving
  • Outside Diameter: 3.9
Control Hand Wheel -- 1291717 [1291717 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.46
  • Style: Spoked
  • Bore Shape: Bore Hole
ESW + I Series -- ESW.125+I A-3/8-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, and grease, available in standard metric bores [See More]

  • Material: Plastic; Polypropylene Based Technopolymer
  • Outside Diameter: 4.92
  • Style: Solid
  • Bore Size: 0.3750
Five Spoke Metric Handwheel -- 72206
from Monroe Engineering

Material - Duroplast with Polished Surface. Available with Steel or Stainless Steel Hub. Black Standard Color. Also available: Green, Yellow, Blue, Gray, White and Red. Excellent Resistance to Chemicals. Hub provided with blind pilot hole [See More]

  • Material: Plastic; Stainless Steel Hub
  • Outside Diameter: 5.91
  • Style: Spoked; 5-Spoke
  • Height: 2.36
Plastic Handwheel -- PH-100
from NBK America LLC

Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub. PHS----Stainless Steel Hub. With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Material: Plastic
  • Outside Diameter: 1.1
  • Style: Spoked
  • Height: 1.73
Hand Wheel -- 05HH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 3.94
  • Style: Solid
  • Bore Size: 0.6299
Fluted Handwheels
from Carr Lane Manufacturing Co.

Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole. [See More]

  • Material: Plastic; Mild Steel Hub,Zinc Plate Clear Chromate
  • Outside Diameter: 2.95 to 3.54
  • Style: Solid; Dished
  • Bore Size: 0.1570 to 0.2360
Control Hand Wheel -- ESP-405 [ESP-405 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 4.92
  • Style: Spoked
  • Height: 1.1
Large Hub Plastic Handwheel -- 29665
from Monroe Engineering

Material - Black High Strength Reinforced Duroplast. Steel Hub with Blind Starter Hole. Duroplast Revolving Handle. Extra Rugged Design and Construction. Large Steel Hub Permits Mounting on Large Diameter Shafts. Resistant to Oils, Solvents and Other Chemical Agents. Provided with Blind Pilot Hole [See More]

  • Material: Plastic; Steel Hub
  • Outside Diameter: 4.92
  • Style: Spoked; 3-Spoke
  • Height: 1.1
Plastic Handwheel -- PHS-100
from NBK America LLC

Standard model with a plastic handwheel. There are two types of hub materials. PH----Cast Iron Hub. PHS----Stainless Steel Hub. With grip mounting hole. There is no grip supplied with this product. Order a grip separately. ⇒Grips [See More]

  • Material: Plastic
  • Outside Diameter: 1.1
  • Style: Spoked
  • Height: 1.73
Hand Wheel -- 05HHF40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 3.94
  • Style: Solid
  • Bore Size: 0.6299
Phenolic Angled Spoke Design
from Carr Lane Manufacturing Co.

High-quality, modern-design phenolic Hand Wheel with three spokes. Molded-in steel hub, blank without a pilot hole. Available with either a Revolving Handle or a plain rim without a handle. [See More]

  • Material: Plastic; Black Phenolic Plastic, Mild Steel Hub
  • Outside Diameter: 3.86 to 7.8
  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.9400 to 1.57
Control Hand Wheel -- ESP-425 [ESP-425 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 4.92
  • Style: Spoked
  • Bore Shape: Bore
Safety Handwheel -- 29967
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Matte Black Finish. Steel Hub, with Through Bore. Light Gray Technopolymer Push Fit Cap for Finished Appearance. Rear Finger Grip [See More]

  • Material: Plastic; Steel Hub
  • Outside Diameter: 6.93
  • Style: Solid; Flat
  • Bore Size: 0.5000
Hand Wheel -- 05HHFF59SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 5.91
  • Style: Solid
  • Bore Size: 0.7874
Phenolic Solid Square Design
from Carr Lane Manufacturing Co.

High-quality, modern-design phenolic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle or a plain rim without a handle [See More]

  • Material: Plastic; Black Phenolic Plastic, Mild Steel Hub
  • Outside Diameter: 3.15 to 7.87
  • Style: Solid; Dished
  • Bore Size: 0.1570 to 0.2360
Control Hand Wheel -- GK-550 [GK-550 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.48
Safety Handwheel -- 29983
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Technopolymer Revolving Handle. Matte Black Finish. Steel Hub with Through Bore. Rear Finger Grips. Light Gray Technopolymer Push Fit Cap for Finished Appearance [See More]

  • Material: Plastic; Steel Hub
  • Outside Diameter: 3.27
  • Style: Solid; Flat
  • Bore Size: 0.3130
Hand Wheel -- 05HHH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 3.94
  • Style: Solid
  • Bore Size: 0.6299
Thermoplastic Angled Spoke
from Carr Lane Manufacturing Co.

High-quality, modern-design thermoplastic Hand Wheel with three spokes. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]

  • Material: Plastic; Fiber-Reinforced Nylon Thermoplastic
  • Outside Diameter: 3.94 to 7.87
  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.1570 to 0.2360
Control Hand Wheel -- GK-575 [GK-575 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.48
Safety Pocket Handwheel -- 61633
from Monroe Engineering

Material - Fiberglass Reinforced Technopolymer. Steel Hub. Revolving Handle. Pocket and Rear Finger Grips Give Operator Unique Control. Also Available with No Handle [See More]

  • Material: Plastic; Fiberglass Reinforced, Steel Hub
  • Outside Diameter: 3.15
  • Style: Solid; Flat
  • Bore Size: 0.3750
Hand Wheel -- 05SH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 3.94
  • Style: Spoked
  • Bore Size: 0.6299
Thermoplastic Solid Disk Design
from Carr Lane Manufacturing Co.

High-quality, modern-design, solid-disk thermoplastic Hand Wheel. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle or a Foldable Revolving Handle. [See More]

  • Material: Plastic; Matte Black High Impact Thermoplastic
  • Outside Diameter: 4.02 to 7.87
  • Style: Solid; Flat
  • Bore Size: 0.3750 to 0.6250
Control Hand Wheel -- JCL-1055
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Spoked
  • Height: 1.34
Safety Pocket Handwheel -- 61663
from Monroe Engineering

Material - Fiberglass Reinforced Technopolymer. Steel Hub. Fold-A-Way Handle Leaves Unobstructed Surface. Pocket and Rear Finger Grips Give Operator Unique Control [See More]

  • Material: Plastic; Fiberglass Reinforced, Steel Hub
  • Outside Diameter: 3.15
  • Style: Solid; Flat
  • Bore Size: 0.3750
Hand Wheel -- 05SHF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 5.12
  • Style: Spoked
  • Bore Size: 0.6299
Thermoplastic Solid Square Design
from Carr Lane Manufacturing Co.

High-quality, modern-design thermoplastic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]

  • Material: Plastic; Fiber-Reinforced Nylon Thermoplastic
  • Outside Diameter: 3.94 to 7.87
  • Style: Solid; Flat
  • Bore Size: 0.1570 to 0.2360
Control Hand Wheel -- JCL-1090
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 5.12
  • Style: Spoked
  • Height: 2.05
Solid Handwheel -- 72219
from Monroe Engineering

Material - Black Molded Duroplast. Steel or Stainless Steel Hub. Black Duroplast Revolving Handle with Stainless Steel Components. Hub Supplied with Starter Hole [See More]

  • Material: Plastic; Black Molded Duroplast, Steel Hub
  • Outside Diameter: 3.94
  • Style: Solid; Dished
  • Height: 1.61
Hand Wheel -- 05SHFF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 5.12
  • Style: Spoked
  • Bore Size: 0.6299
Thermoplastic Two Spoke
from Carr Lane Manufacturing Co.

High-quality, modern-design thermoplastic Hand Wheel with two spokes. Molded-in steel hub. These Hand Wheels are bored to the standard shaft diameter for their size. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]

  • Material: Plastic; Matte Black High Impact Thermoplastic
  • Outside Diameter: 3.9 to 7.87
  • Style: Spoked; Dished; 2-Spoke
  • Bore Size: 0.3750 to 0.6250
Control Hand Wheel -- JCL-1105
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Spoked
  • Height: 1.33
Solid Plastic Handwheel -- 29903
from Monroe Engineering

Material - High Strength Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Revolving Handle Duroplast. Rim has Rear Finger Grips. Hub: Blank [See More]

  • Material: Plastic; Black Oxide Steel Hub
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.22
Hand Wheel -- 05SHH40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 3.94
  • Style: Spoked
  • Bore Size: 0.6299
Control Hand Wheel -- JCL-1420
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Solid
  • Bore Shape: Bore Hole
Solid Plastic Handwheel -- 29913
from Monroe Engineering

Material - High Strength Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Rim has Rear Finger Grips. Hub: Blank [See More]

  • Material: Plastic; Black Oxide Steel Hub
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.22
Control Hand Wheel -- JCL-1515
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 5.91
  • Style: Solid
  • Bore Shape: Bore
Solid Type Plastic Handwheel -- 29974
from Monroe Engineering

Material - High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Finger Grips on both Front and Rear of Rim. Fold-A-Way Handle. Hub: Blank [See More]

  • Material: Plastic; Black Oxide Steel Hub
  • Outside Diameter: 3.94
  • Style: Solid
  • Height: 2.04
Control Hand Wheel -- JCL-1530
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Solid
  • Bore Shape: Bore Hole
Solid with Fold-A-Way Handle -- ME90207441
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Internal Rear Lobes. Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap-fit, Removable with Screw Driver. Boss cap available in... [See More]

  • Material: Plastic; Burnished Steel Hub
  • Outside Diameter: 4.92
  • Style: Solid; Flat
  • Height: 1.67
Control Hand Wheel -- KHI-60 [KHI-60 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.15
  • Style: Spoked
  • Bore Shape: Bore Hole
Solid with Slide Handle -- ME90207241
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Revolving Handle Installed. Internal Rear Lobes. Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap Fit, Removable with Screw Driver. Boss Cap Available in... [See More]

  • Material: Plastic; Burnished Steel Hub
  • Outside Diameter: 4.92
  • Style: Solid; Flat
  • Height: 1.67
Control Hand Wheel -- KHJ-10 [KHJ-10 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.9
  • Style: Spoked
  • Bore Shape: Bore Hole
Three Spoke Plastic Handwheels -- 29814
from Monroe Engineering

Material - Black High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Duroplast Revolving Handle. Resistant to Solvents, Oils, Greases and other Chemicals. Hub: Blank [See More]

  • Material: Plastic
  • Outside Diameter: 3.86
  • Style: Spoked; 3-Spoke
  • Height: 1.57
Control Hand Wheel -- KHK-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 4.88
  • Style: Spoked
  • Bore Shape: Bore Hole
Two Spoke Handwheels -- ME90205141
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Revolving Handle. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish. Supplied, not Assembled, Snap Fit, Removable with... [See More]

  • Material: Plastic; Burnished Steel Hub
  • Outside Diameter: 4.88
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Control Hand Wheel -- KHK-15 [KHK-15 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 6.18
  • Style: Spoked
  • Bore Shape: Blank
Two Spoke Plastic Handwheel -- 29923
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub, with Through Bore. Revolving Handles are Duroplast with Steel Insert. Self-adhesive Aluminum Cap for Finished Appearance. Clean, Modern Design [See More]

  • Material: Plastic; Steel Hub
  • Outside Diameter: 3.15
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
Control Hand Wheel -- KHK-60 [KHK-60 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.86
  • Style: Spoked
  • Bore Shape: Blank
Two Spoke Plastic with Foldaway Handle -- 29953
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub with Through Bore. Self-adhesive Aluminum Cap for Finished Appearance. Resistant to Oils, Solvents and other Chemicals. Fold-a-Way handles will fold by pulling on the handle and pushing it toward center of wheel. To engage handle,... [See More]

  • Material: Plastic; Steel Hub
  • Outside Diameter: 3.15
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
Control Hand Wheel -- KHK-63
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.86
  • Style: Spoked
  • Bore Shape: Bore Hole
Two Spoke with Foldaway Handle -- ME90205441
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish Supplied, not Assembled, Snap Fit,... [See More]

  • Material: Plastic; Burnished Steel Hub
  • Outside Diameter: 4.88
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Control Hand Wheel -- KHM-10 [KHM-10 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 4.92
  • Style: Solid
  • Bore Shape: Blank
Control Hand Wheel -- WHW-100 [WHW-100 from J. W. Winco, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.94
  • Style: Spoked
  • Bore Shape: Solid / Starter Hole; Starter Hole
Control Hand Wheel -- WHW-120 [WHW-120 from J. W. Winco, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 3.94
  • Style: Spoked
  • Height: 1.81
Dished Hand Wheel Without Handle: 13.78 in Diameter, 2 Spokes, Bore -- JCL-1050
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Thermoplastic
  • Outside Diameter: 13.78
  • Style: Spoked; Dished
  • Bore Shape: Bore
Plastic Dished Hand Wheel Without Handle -- KHI-15 [KHI-15 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Material: Plastic; Plastic
  • Outside Diameter: 4.88
  • Style: Spoked; Dished
  • Bore Shape: Bore Hole