Solid / Starter Hole Handwheels
from Imao-Fixtureworks
Ideal for marine machines, food processing machines and the like. NDA handwheels are not provided with a handle-mounting tapped hole. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15 to 9.84
- Style: Solid; Dished
- Bore Size: 1.02 to 1.97
from Imao-Fixtureworks
Handwheel. Aluminum alloy(AC4B). Buffed finish [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15 to 9.84
- Style: Spoked; Dished
- Bore Size: 0.3937 to 0.8661
from Imao-Fixtureworks
Features. Tensile strength of material : 250N/m ㎡ or more [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 1.26 to 3.15
- Style: Solid; Flat
- Bore Size: 0.1969
from Imao-Fixtureworks
Features. Comes with an RG revolving handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4.72 to 7.87
- Style: Solid
- Bore Size: 1.57 to 1.77
from Imao-Fixtureworks
Comes with an ER-S revolving handle. Center Caps are available for applications without a indicator [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4.8 to 6.26
- Style: Solid
- Bore Size: 0.4724 to 0.5512
from Imao-Fixtureworks
Comes with an ER-S revolving handle. Center Caps are available for applications without a indicator [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 7.09 to 9.8
- Style: Spoked
- Bore Size: 0.6299 to 0.8661
from Imao-Fixtureworks
The rim has finger grips. Neither NS nor NBShandwheels are provided with a handle-mounting hole. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94 to 9.84
- Style: Spoked; Dished
- Height: 1.42 to 2.48
from Imao-Fixtureworks
Features. Comes with a revolving fold-away handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 6.3 to 9.84
- Style: Spoked; Dished
- Height: 2.56 to 2.95
from Imao-Fixtureworks
Feature. Handwheel of 250mm or greater diameter has finger grips [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15 to 19.69
- Style: Spoked; Dished
- Height: 0.9449 to 3.5
from Imao-Fixtureworks
Features. Resistant to impact shock, and many acids alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with attached center cap by press-fit (for plastic center cap) or adhesive tape (for aluminum center cap). The center cap can be... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 6.3 to 29.53
- Style: Spoked; Dished
- Bore Size: 0.3150 to 1.02
from Imao-Fixtureworks
Features. Comes with an RG revolving handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 5.12 to 5.91
- Style: Solid
- Bore Size: 0.2756 to 1.02
from Imao-Fixtureworks
Features. Resistant to impact shock, and many acids, alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with a attached center cap by press-fit. The center cap can be removed by pushing it up from below. The EDHN-F handle can fold... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.27 to 9.84
- Style: Solid; Flat
- Bore Size: 0.3150 to 0.7874
from Imao-Fixtureworks
Features. The solid design is resistant to impact shock. Handwheel of 125mm or greater diameter has finger grips. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 1.97 to 11.85
- Style: Solid; Dished
- Height: 0.8661 to 2.95
from Imao-Fixtureworks
Features. Resistant to impact shock, and many acids, alkalis and greases. Finger grips are provided. The boss hole can be covered easily with an attached hub cap by press-fit. Technical Information. Working temperature : Between -30 °C and 100 °C [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94 to 7.87
- Style: Solid; Dished
- Bore Size: 0.3937 to 0.7874
from Imao-Fixtureworks
All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines, washing machines and the like. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94 to 7.87
- Style: Spoked; Dished
- Height: 1.18 to 1.77
from Imao-Fixtureworks
Handwheel. Stainless steel (SUS303) [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 1.97 to 2.48
- Style: Solid; Flat
- Bore Size: 0.1969
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 3
- Style: Solid; Dished
- Material: CastIron; Cast Iron
from Monroe Engineering
Material - Duroplast with Polished Surface. Available with Steel or Stainless Steel Hub. Black Standard Color. Also available: Green, Yellow, Blue, Gray, White and Red. Excellent Resistance to Chemicals. Hub provided with blind pilot hole [See More]
- Bore Shape: Solid / Starter Hole; 10mm Blind Starter Hole
- Outside Diameter: 5.91
- Style: Spoked; 5-Spoke
- Height: 2.36
from Carr Lane Manufacturing Co.
Utility-grade hand wheels that can be easily customized for any application. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3) aluminum with cast iron hub, for light... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4 to 14
- Style: Spoked; Dished; 4-Spoke
- Bore Size: 1.25 to 3
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 6
- Style: Spoked
- Height: 2
from Monroe Engineering
Material - Black High Strength Reinforced Duroplast. Steel Hub with Blind Starter Hole. Duroplast Revolving Handle. Extra Rugged Design and Construction. Large Steel Hub Permits Mounting on Large Diameter Shafts. Resistant to Oils, Solvents and Other Chemical Agents. Provided with Blind Pilot Hole [See More]
- Bore Shape: Solid / Starter Hole; .39" Blind Starter Hole
- Outside Diameter: 4.92
- Style: Spoked; 3-Spoke
- Height: 1.1
from Carr Lane Manufacturing Co.
Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole. [See More]
- Bore Shape: Solid / Starter Hole; Small Five-Lobed Phenolic Hand Wheel
- Outside Diameter: 2.95 to 3.54
- Style: Solid; Dished
- Bore Size: 0.1570 to 0.2360
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 14
- Style: Spoked
- Height: 3.81
from Monroe Engineering
Material - Black Molded Duroplast. Steel or Stainless Steel Hub. Black Duroplast Revolving Handle with Stainless Steel Components. Hub Supplied with Starter Hole [See More]
- Bore Shape: Solid / Starter Hole; 6mm Blind Starter Hole
- Outside Diameter: 3.94
- Style: Solid; Dished
- Height: 1.61
from Carr Lane Manufacturing Co.
High-quality, modern-design phenolic Hand Wheel with three spokes. Molded-in steel hub, blank without a pilot hole. Available with either a Revolving Handle or a plain rim without a handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.86 to 7.8
- Style: Spoked; Dished; 3-Spoke
- Bore Size: 0.9400 to 1.57
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 23
- Style: Spoked
- Height: 7.13
from Monroe Engineering
Material - High Strength Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Revolving Handle Duroplast. Rim has Rear Finger Grips. Hub: Blank [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15
- Style: Solid
- Height: 1.22
from Carr Lane Manufacturing Co.
High-quality, modern-design phenolic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle or a plain rim without a handle [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15 to 7.87
- Style: Solid; Dished
- Bore Size: 0.1570 to 0.2360
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 4
- Style: Spoked
- Height: 1.5
from Monroe Engineering
Material - High Strength Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Rim has Rear Finger Grips. Hub: Blank [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.15
- Style: Solid
- Height: 1.22
from Carr Lane Manufacturing Co.
High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3 to 10
- Style: Solid; Dished
- Bore Size: 0.8700 to 2
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 3
- Style: Solid
- Material: CastIron; Cast Iron
from Monroe Engineering
Material: 100% Stainless Steel 303. Cavity Free, Perfect for Food Service & Medical Applications. Available with or without stainless revolving handle. Impervious to Hostile Environments. Hub is provided blank for your custom bore at an additional cost [See More]
- Bore Shape: Solid / Starter Hole; Through Bore
- Outside Diameter: 3
- Style: Solid; Dished
- Height: 1.1
from Carr Lane Manufacturing Co.
Utility-grade hand wheels that can be easily customized for any application. Straight spokes for a flatter profile. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3)... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4 to 14
- Style: Spoked; Flat; 4-Spoke
- Bore Size: 1.25 to 3
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 4
- Style: Solid
- Material: CastIron; Cast Iron
from Monroe Engineering
Material - High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Finger Grips on both Front and Rear of Rim. Fold-A-Way Handle. Hub: Blank [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94
- Style: Solid
- Height: 2.04
from Carr Lane Manufacturing Co.
High-quality, modern-design thermoplastic Hand Wheel with three spokes. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94 to 7.87
- Style: Spoked; Dished; 3-Spoke
- Bore Size: 0.1570 to 0.2360
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Bore Shape: Solid / Starter Hole; Starter Hole
- Outside Diameter: 3.94
- Style: Spoked
- Material: Plastic; Plastic
from Monroe Engineering
Material - High Impact Resistant Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Internal Rear Lobes. Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap-fit, Removable with Screw Driver. Boss cap available in... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4.92
- Style: Solid; Flat
- Height: 1.67
from Carr Lane Manufacturing Co.
High-quality, modern-design thermoplastic Hand Wheel. Molded-in steel hub, blank with a pilot hole. Available with either a Revolving Handle, a Foldable Revolving Handle, or a plain rim without a handle. [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 3.94 to 7.87
- Style: Solid; Flat
- Bore Size: 0.1570 to 0.2360
from Monroe Engineering
Material - High Impact Resistant Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Revolving Handle Installed. Internal Rear Lobes. Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap Fit, Removable with Screw Driver. Boss Cap Available in... [See More]
- Bore Shape: Solid / Starter Hole
- Outside Diameter: 4.92
- Style: Solid; Flat
- Height: 1.67
from Monroe Engineering
Material - Black High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Duroplast Revolving Handle. Resistant to Solvents, Oils, Greases and other Chemicals. Hub: Blank [See More]
- Bore Shape: Solid / Starter Hole; Black Oxide Steel Hub
- Outside Diameter: 3.86
- Style: Spoked; 3-Spoke
- Height: 1.57