Foldaway Handle Handwheels

49 Results
Aluminum Solid Square Handwheel -- ASH
from Imao-Fixtureworks

Features. Nearly one-third as heavy as steel handwheels. Comes with a SFR revolving fold-away handle. [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 4.84 to 9.84
  • Style: Solid; Dished
  • Bore Size: 1.34 to 2.17
Plastic Solid Handwheel with Revolving Spring Loaded Fold-Away Handle by ELESA® -- 22826
from Jergens, Inc.

Jergens Plastic Solid Handwheel with Revolving Spring Load by ELESA ® has a special spring-loaded handle that automatically folds down into the cavity of the handwheel when the operator releases it. The handle disengages only when the axial pressure exerted by the operator ceases. Features,... [See More]

  • Handle: Revolving; Foldaway
  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Style: Solid
Hand Wheels -- 1612001
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 3.15
Cast Iron Angled-spoke Handwheel -- SY
from Imao-Fixtureworks

Features. Comes with a revolving fold-away handle. [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 6.3 to 9.84
  • Style: Spoked; Dished
  • Height: 2.56 to 2.95
Plastic Two Spoked Handwheels with Revolving Fold-Away Handle by ELESA® -- 22621
from Jergens, Inc.

Jergens Plastic Two Spoked Handwheels with Revolving Fold by ELESA ® are ideal for adjusting machinery settings quickly and are especially useful for adjustments where heavy torque and clamping are required. They are used in a variety of applications such as valve operation, cutter adjustment,... [See More]

  • Handle: Revolving; Foldaway
  • Material: Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
  • Style: Spoked
Hand Wheels -- 1612002
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 3.15
Plastic Solid Disk Handwheel -- EDHN
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids, alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with a attached center cap by press-fit. The center cap can be removed by pushing it up from below. The EDHN-F handle can fold... [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 3.27 to 9.84
  • Style: Solid; Flat
  • Bore Size: 0.3150 to 0.7874
Hand Wheels -- 1612003
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 3.94
Plastic Solid Handwheel -- F-PSN, PSN, N
from Imao-Fixtureworks

Features. The solid design is resistant to impact shock. Handwheel of 125mm or greater diameter has finger grips. [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 1.97 to 11.85
  • Style: Solid; Dished
  • Height: 0.8661 to 2.95
Hand Wheels -- 1612004
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 3.94
Hand Wheels -- 1612005
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 4.96
Hand Wheels -- 1612006
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 4.96
Hand Wheels -- 1612007
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 4.96
Hand Wheels -- 1612009
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 4.96
Hand Wheels -- 1612010
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 6.3
Hand Wheels -- 1612011
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 6.3
Hand Wheels -- 1612012
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Technopolymer
  • Outside Diameter: 6.3
Hand Wheels -- 1612013
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 6.3
Hand Wheels -- 1612015
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 7.87
Hand Wheels -- 1612016
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 7.87
Hand Wheels -- 1612017
from RS Components, Ltd.

Two spoke handwheel fold down handle [See More]

  • Handle: Foldaway; Fold Down
  • Material: Steel / Pressed Steel; Glass-fibre reinforced technopolymer
  • Outside Diameter: 7.87
Hand Wheels -- 7027841
from RS Components, Ltd.

Handwheel w/recess top fold handle,150mm [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Thermoplastic
  • Outside Diameter: 5.91
Hand Wheels -- 7027847
from RS Components, Ltd.

Handwheel w/recess top fold handle,125mm [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Nylon
  • Outside Diameter: 4.92
Hand Wheels -- 7027850
from RS Components, Ltd.

Handwheel w/recess top fold handle,175mm [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Thermoplastic
  • Outside Diameter: 6.89
Hand Wheels -- 7027853
from RS Components, Ltd.

Handwheel w/recess top fold handle,200mm [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Thermoplastic
  • Outside Diameter: 7.87
Hand Wheels -- 7027857
from RS Components, Ltd.

Handwheel w/recess ctr fold handle,80mm [See More]

  • Handle: Revolving; Foldaway; Fold Away Revolving
  • Material: Plastic; Steel / Pressed Steel; Nylon
  • Outside Diameter: 3.15
Safety Handwheel -- 29967
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Matte Black Finish. Steel Hub, with Through Bore. Light Gray Technopolymer Push Fit Cap for Finished Appearance. Rear Finger Grip [See More]

  • Handle: Foldaway
  • Outside Diameter: 6.93
  • Style: Solid; Flat
  • Bore Size: 0.5000
Control Hand Wheel -- 1291715 [1291715 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 6.3
  • Style: Solid
  • Bore Shape: Bore Hole
Hand Wheel -- 05HHF40SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 3.94
  • Style: Solid
  • Bore Size: 0.6299
ESW + IR Series -- ESW.125+IR A-3/8-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, and grease, available in standard metric bores [See More]

  • Handle: Foldaway
  • Outside Diameter: 4.92
  • Style: Solid
  • Bore Size: 0.3750
Safety Pocket Handwheel -- 61663
from Monroe Engineering

Material - Fiberglass Reinforced Technopolymer. Steel Hub. Fold-A-Way Handle Leaves Unobstructed Surface. Pocket and Rear Finger Grips Give Operator Unique Control [See More]

  • Handle: Foldaway
  • Outside Diameter: 3.15
  • Style: Solid; Flat
  • Bore Size: 0.3750
Control Hand Wheel -- A7-4 [A7-4 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 4
  • Style: Spoked
  • Bore Shape: Reamed Hole
Hand Wheel -- 05HHFF59SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 5.91
  • Style: Solid
  • Bore Size: 0.7874
Solid Type Plastic Handwheel -- 29974
from Monroe Engineering

Material - High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Finger Grips on both Front and Rear of Rim. Fold-A-Way Handle. Hub: Blank [See More]

  • Handle: Foldaway
  • Outside Diameter: 3.94
  • Style: Solid
  • Height: 2.04
Control Hand Wheel -- BDW-224
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 5
  • Style: Solid
  • Bore Shape: Bore
Hand Wheel -- 05SHF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 5.12
  • Style: Spoked
  • Bore Size: 0.6299
Solid with Fold-A-Way Handle -- ME90207441
from Monroe Engineering

Material - High Impact Resistant Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Internal Rear Lobes. Technopolymer Boss Cap, Gray/Black Matte Finish, Supplied, not Assembled, Snap-fit, Removable with Screw Driver. Boss cap available in... [See More]

  • Handle: Foldaway
  • Outside Diameter: 4.92
  • Style: Solid; Flat
  • Height: 1.67
Control Hand Wheel -- GK-575 [GK-575 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.48
Hand Wheel -- 05SHFF51SIM
from Electronic Hardware Corporation

Electronic Hardware Corporation manufactures and distributes custom plastic knobs. Electronic Hardware Corporation supplies the largest variety of Aerospace Plastic Knobs, Aircraft Plastic Knobs, Instrument Knobs, Military Knobs, Consumer Plastic Knobs, Control Plastic Knobs and Push-On Plastic... [See More]

  • Handle: Revolving; Foldaway
  • Outside Diameter: 5.12
  • Style: Spoked
  • Bore Size: 0.6299
Two Spoke Aluminum with Foldaway Handle -- 30724
from Monroe Engineering

Material - Gravity Cast Aluminum. Black Powder Coated Matte Finish. Manual Fold-A-Way Handle Installed. Handle will Fold Down by Pulling on the Handle and Pushing it Toward Center of Wheel. To Engage Handle, Pull and Lift and it will Snap into Position [See More]

  • Handle: Foldaway
  • Outside Diameter: 4
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Control Hand Wheel -- JCL-1090
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Foldaway; Folding Handle
  • Outside Diameter: 5.12
  • Style: Spoked
  • Height: 2.05
Two Spoke Plastic with Foldaway Handle -- 29953
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub with Through Bore. Self-adhesive Aluminum Cap for Finished Appearance. Resistant to Oils, Solvents and other Chemicals. Fold-a-Way handles will fold by pulling on the handle and pushing it toward center of wheel. To engage handle,... [See More]

  • Handle: Foldaway
  • Outside Diameter: 3.15
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
Control Hand Wheel -- JCL-1105
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Foldaway; Folding Handle
  • Outside Diameter: 3.15
  • Style: Spoked
  • Height: 1.33
Two Spoke with Foldaway Handle -- ME90205441
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Fold-A-Way Handle Installed. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish Supplied, not Assembled, Snap Fit,... [See More]

  • Handle: Foldaway
  • Outside Diameter: 4.88
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Control Hand Wheel -- JCL-1515
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Foldaway; Folding Handle
  • Outside Diameter: 5.91
  • Style: Solid
  • Bore Shape: Bore
Control Hand Wheel -- JCL-1530
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Foldaway; Folding Handle
  • Outside Diameter: 3.15
  • Style: Solid
  • Bore Shape: Bore Hole
Control Hand Wheel -- KHJ-10 [KHJ-10 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 3.9
  • Style: Spoked
  • Bore Shape: Bore Hole
Control Hand Wheel -- KHM-10 [KHM-10 from Elesa U.S.A. Corporation]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Foldaway; Folding Handle
  • Outside Diameter: 4.92
  • Style: Solid
  • Bore Shape: Blank
Control Hand Wheel -- KHV-105 [KHV-105 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: Revolving; Foldaway; Revolving/Folding Handle
  • Outside Diameter: 4
  • Style: Spoked
  • Bore Shape: Bore Hole