No Handle Handwheels

59 Results
Aluminum Angled Solid Handwheel -- NDA / DA
from Imao-Fixtureworks

Ideal for marine machines, food processing machines and the like. NDA handwheels are not provided with a handle-mounting tapped hole. [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 3.15 to 9.84
  • Style: Solid; Dished
  • Bore Size: 1.02 to 1.97
Aluminum Angular Solid Handwheels -- 22502
from Jergens, Inc.

Jergens Aluminum Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum... [See More]

  • Handle: NoHandle
  • Material: Aluminum; Lightweight, 319 Aluminum Alloy
  • Style: Solid
Aluminum Angled-spoke Handwheel -- AL2SP
from Imao-Fixtureworks

Handwheel. Aluminum alloy(AC4B). Buffed finish [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 3.15 to 9.84
  • Style: Spoked; Dished
  • Bore Size: 0.3937 to 0.8661
Aluminum Angular Spoked Handwheels -- 22101
from Jergens, Inc.

Jergens Aluminum Angular Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Material: Lightweight, 319 Aluminum... [See More]

  • Handle: NoHandle
  • Material: Aluminum; Lightweight, 319 Aluminum Alloy
  • Style: Spoked
Aluminum Angled-spoke Handwheel -- ALV
from Imao-Fixtureworks

Handwheel. Aluminum alloy (AC4B ). Buffed finish [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 3.15 to 12.4
  • Style: Spoked; Dished
  • Bore Size: 0.3937 to 1.02
Aluminum Finger Wheels -- 21281
from Jergens, Inc.

Jergens Specialty Fasteners maintains a large inventory of several varieties of knobs, handles, handwheels, and cranks. Whether you ’re looking for prototype or production quantities, we can help!. Features, Benefits, & Product Specifications: Material: 2024 Aluminum. Finish: Clear... [See More]

  • Handle: NoHandle
  • Material: Aluminum; 2024 Aluminum
Aluminum Finger Wheel -- AH, AHG, AHR, AHRS
from Imao-Fixtureworks

Features. Tensile strength of material : 250N/m ㎡ or more [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 1.26 to 3.15
  • Style: Solid; Flat
  • Bore Size: 0.1969
Plastic Solid Handwheels by ELESA® -- 22836
from Jergens, Inc.

Jergens Plastic Solid Handwheels by ELESA ® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Handwheel Material:... [See More]

  • Handle: NoHandle
  • Material: Aluminum; Plastic; High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Style: Solid
Cast Iron Angled-spoke Handwheel -- NS / S / NBS / BS
from Imao-Fixtureworks

The rim has finger grips. Neither NS nor NBShandwheels are provided with a handle-mounting hole. [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 3.94 to 9.84
  • Style: Spoked; Dished
  • Height: 1.42 to 2.48
Cast Iron Spoked Handwheel -- NF / F / NV / V
from Imao-Fixtureworks

Feature. Handwheel of 250mm or greater diameter has finger grips [See More]

  • Handle: NoHandle; Stationary; Revolving
  • Outside Diameter: 3.15 to 19.69
  • Style: Spoked; Dished
  • Height: 0.9449 to 3.5
Plastic Angled Solid Handwheel -- NSP / SP
from Imao-Fixtureworks

Handwheel. Glass-fiber reinforced acetal. Black. Hub. Cast iron. Phosphate finished. Hub Cap. Aluminum (A1080P ). Silver matte. Handle. Polyamide plastic. Black [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 4.92 to 9.84
  • Style: Solid; Dished
  • Bore Size: 0.9449 to 1.5
Plastic Angled-spoke Handwheel -- NRP / RP
from Imao-Fixtureworks

NRP - without Handle. RP-ER - with revolving handle [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 1.06 to 1.77
  • Style: Spoked; Dished
  • Height: 1.69 to 2.76
Plastic Angled-spoke Handwheel -- NTWN, TWN
from Imao-Fixtureworks

Features. Resistant to impact shock, and many acids alkalis and greases. Ergonomically designed rim provides a more comfortable grip. The boss hole can be covered easily with attached center cap by press-fit (for plastic center cap) or adhesive tape (for aluminum center cap). The center cap can be... [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 6.3 to 29.53
  • Style: Spoked; Dished
  • Bore Size: 0.3150 to 1.02
Stainless Steel Angled-spoke Handwheel -- NSTH / STH
from Imao-Fixtureworks

All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines, washing machines and the like. [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 3.94 to 7.87
  • Style: Spoked; Dished
  • Height: 1.18 to 1.77
Stainless Steel Finger Wheel -- SSH, SSHR
from Imao-Fixtureworks

Handwheel. Stainless steel (SUS303) [See More]

  • Handle: NoHandle; Revolving
  • Outside Diameter: 1.97 to 2.48
  • Style: Solid; Flat
  • Bore Size: 0.1969
Aluminum with Safety Clutch -- 30845
from Monroe Engineering

Material - Pressure Cast Aluminum. Black Powder Coated Finish. Rear Finger Grips. Black Duroplast Revolving Handle. Also Availabe Without Handle [See More]

  • Handle: NoHandle
  • Outside Diameter: 4.92
  • Style: Solid; Dished
  • Bore Size: 0.4724
ETW Series -- ETW.125 A-3/8-C1
from Elesa U.S.A. Corporation

Resistant to solvents, oils, and grease, available in standard metric bores [See More]

  • Handle: NoHandle
  • Outside Diameter: 4.88
  • Style: Spoked
  • Bore Size: 0.3750
A43-3 [A43-3 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Spoked
  • Height: 1
Aluminum Solid Square Design
from Carr Lane Manufacturing Co.

High-quality, modern-design aluminum Hand Wheel. Rim is machined and highly polished on all sides. Solid inner dish is shot-blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available without... [See More]

  • Handle: NoHandle; Stationary (optional feature); Revolving (optional feature)
  • Outside Diameter: 3.94 to 9.84
  • Style: Solid; Dished
  • Bore Size: 0.3750 to 0.6250
Cast Iron Handwheel -- HWF-3
from Monroe Engineering

Cast Iron Handwheel. With or Without Revolving Handles. Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Spoked; 4-Spoke
  • Bore Size: 0.3750
Aluminum Dished Hand Wheel Without Handle -- AW-1030
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle; Threaded End/No Handle
  • Outside Diameter: 3
  • Style: Spoked; Dished
  • Height: 1.13
Angled Spoke Rounded Design
from Carr Lane Manufacturing Co.

Utility-grade hand wheels that can be easily customized for any application. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3) aluminum with cast iron hub, for light... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4 to 14
  • Style: Spoked; Dished; 4-Spoke
  • Bore Size: 1.25 to 3
Five Spoke Metric Handwheel -- 72206
from Monroe Engineering

Material - Duroplast with Polished Surface. Available with Steel or Stainless Steel Hub. Black Standard Color. Also available: Green, Yellow, Blue, Gray, White and Red. Excellent Resistance to Chemicals. Hub provided with blind pilot hole [See More]

  • Handle: NoHandle
  • Outside Diameter: 5.91
  • Style: Spoked; 5-Spoke
  • Height: 2.36
Aluminum Dished Hand Wheel Without Handle -- AW-1065
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 6
  • Style: Spoked; Dished
  • Bore Shape: Bore Hole
Angled Spoke Rounded Design
from Carr Lane Manufacturing Co.

High-quality, modern-design Hand Wheel. Beautiful chrome-plated finish with a polished rim. These Hand Wheels are bored to the standard shaft diameter for their size, and are also tapped for a Solid or Revolving Handle. [See More]

  • Handle: NoHandle; Stationary (optional feature); Revolving (optional feature)
  • Outside Diameter: 4 to 12
  • Style: Spoked; Dished; 3-Spoke
  • Bore Size: 0.3750 to 0.7500
Offset Cast Iron Handwheel -- HWOF-3
from Monroe Engineering

Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat and Offset. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Solid
  • Bore Size: 0.3750
Aluminum Dished Hand Wheel Without Handle -- KHV-25 [KHV-25 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 6
  • Style: Spoked; Dished
  • Bore Shape: Bore
Fluted Handwheels
from Carr Lane Manufacturing Co.

Small five-lobed phenolic hand wheels that are useful as control knobs or clamping knobs. Molded-in steel hub, blank with a pilot hole. [See More]

  • Handle: NoHandle
  • Outside Diameter: 2.95 to 3.54
  • Style: Solid; Dished
  • Bore Size: 0.1570 to 0.2360
Solid Handwheel -- 72219
from Monroe Engineering

Material - Black Molded Duroplast. Steel or Stainless Steel Hub. Black Duroplast Revolving Handle with Stainless Steel Components. Hub Supplied with Starter Hole [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.94
  • Style: Solid; Dished
  • Height: 1.61
Aluminum Dished Hand Wheel Without Handle -- KHW-235 [KHW-235 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 9.84
  • Style: Solid; Dished
  • Bore Shape: Bore Hole
Stainless Steel Solid Square Design
from Carr Lane Manufacturing Co.

High-quality, stainless steel Hand Wheel. Modern square design, completely machined to a fine finish from solid 300-series stainless steel. This precision Hand Wheel is extremely strong, yet light weight. These Hand Wheels are center drilled and also tapped for a Solid or Revolving Handle. They can... [See More]

  • Handle: NoHandle; Stationary (optional feature); Revolving (optional feature)
  • Outside Diameter: 3 to 10
  • Style: Solid; Dished
  • Bore Size: 0.8700 to 2
Solid Plastic Handwheel -- 29913
from Monroe Engineering

Material - High Strength Reinforced Duroplast. Black Oxide Steel Hub. Matte Anodized Aluminum Trim Ring for Beauty. Rim has Rear Finger Grips. Hub: Blank [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.15
  • Style: Solid
  • Height: 1.22
Aluminum Dished Hand Wheel Without Handle -- KHW-35 [KHW-35 from Kipp, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 9.84
  • Style: Solid; Dished
  • Bore Shape: Bore Hole
Straight Spoke Rounded Design
from Carr Lane Manufacturing Co.

Utility-grade hand wheels that can be easily customized for any application. Straight spokes for a flatter profile. See Hand Wheel Modifications for custom machining available from the factory. Choose from three material types: (1) cast iron, for maximum strength; (2) aluminum, for light weight; (3)... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4 to 14
  • Style: Spoked; Flat; 4-Spoke
  • Bore Size: 1.25 to 3
Solid Web Aluminum Handwheel -- 30913
from Monroe Engineering

Material - Pressure Cast Aluminum. Black Powder Coated. Rear Finger Grips. Black Duroplast Revolving Handle. Also Available Without Handle [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.15
  • Style: Solid; Dished
  • Bore Size: 0.5000
Aluminum Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank -- BAOW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 10
  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
Two Spoke Square Design
from Carr Lane Manufacturing Co.

High-quality, modern-design aluminum Hand Wheel with two spokes. Rim is machined and highly polished on all sides. Spokes are shot blasted to a satin finish. These Hand Wheels are bored to the standard shaft diameter for their size, and are tapped for a Solid or Revolving Handle (also available... [See More]

  • Handle: NoHandle; Stationary (optional feature); Revolving (optional feature)
  • Outside Diameter: 4.92 to 9.84
  • Style: Spoked; Dished; 2-Spoke
  • Bore Size: 0.3750 to 0.6250
Three Spoke Plastic Handwheels -- 29804
from Monroe Engineering

Material - Black High Strength, Reinforced Duroplast. Black Oxide Steel Hub. Duroplast Revolving Handle. Resistant to Solvents, Oils, Greases and other Chemicals. Hub: Blank [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.86
  • Style: Spoked; 3-Spoke
  • Height: 1.57
Aluminum Dished Hand Wheel Without Handle: 12.00 in Diameter, 4 Spokes, Blank -- BAOW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 12
  • Style: Spoked; Dished
  • Bore Shape: Blank
Two Spoke Aluminum Handwheel -- 30704
from Monroe Engineering

Material - Gravity Cast Aluminum. Black Powder Coated Matte Finish. Available with or without revolving handle. Black Duroplast Handle with Steel Insert [See More]

  • Handle: NoHandle
  • Outside Diameter: 4
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank -- BAOW-4
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4
  • Style: Spoked; Dished
  • Bore Shape: Blank
Two Spoke Handwheels -- ME90205141
from Monroe Engineering

Material - Special High Impact Strength Technopolymer. Gray/Black Matte Finish. Burnished Steel Hub. Ergostyle ® Revolving Handle. Ergonomically Designed Rim for a Safer and More Comfortable Grip. Technopolymer Boss Cap, Gray/Black Matte Finish. Supplied, not Assembled, Snap Fit, Removable with... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4.88
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3750
Aluminum Dished Hand Wheel Without Handle: 5.00 in Diameter, 0 Spokes, Bore -- BDW-094
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 5
  • Style: Solid; Dished
  • Bore Shape: Bore Hole
Two Spoke Plastic Handwheel -- 29923
from Monroe Engineering

Material - High Strength Technopolymer. Matte Black Finish. Steel Hub, with Through Bore. Revolving Handles are Duroplast with Steel Insert. Self-adhesive Aluminum Cap for Finished Appearance. Clean, Modern Design [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.15
  • Style: Spoked; 2-Spoke
  • Bore Size: 0.3130
Aluminum Dished Hand Wheel Without Handle: 8.00 in Diameter, 2 Spokes, Bore -- EC-1080
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 8
  • Style: Spoked; Dished
  • Bore Shape: Bore
Cast Iron Dished Hand Wheel Without Handle: 10.00 in Diameter, 3 Spokes, Blank -- BOW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 10
  • Style: Spoked; Dished
  • Bore Shape: Blank
Cast Iron Dished Hand Wheel Without Handle: 12.00 in Diameter, 4 Spokes, Blank -- BOW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 12
  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
Cast Iron Dished Hand Wheel Without Handle: 15.00 in Diameter, 5 Spokes, Blank -- BOW-15
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 15
  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
Cast Iron Dished Hand Wheel Without Handle: 18.00 in Diameter, 6 Spokes, Blank -- BOW-18
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 18
  • Style: Spoked; Dished
  • Bore Shape: Blank
Cast Iron Dished Hand Wheel Without Handle: 3.00 in Diameter, 0 Spokes, Blank -- BOS-3
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Solid; Dished
  • Bore Shape: Blank
Cast Iron Dished Hand Wheel Without Handle: 3.00 in Diameter, 0 Spokes, Starter Hole -- RND-3
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Solid; Dished
  • Bore Shape: Solid / Starter Hole; Starter Hole
Cast Iron Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank -- BOW-4
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4
  • Style: Spoked; Dished
  • Bore Shape: Blank Hole
Cast Iron Dished Hand Wheel Without Handle: 6.00 in Diameter, 3 Spokes, Bore -- WND-6
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 6
  • Style: Spoked; Dished
  • Bore Shape: Bore Hole
Control Hand Wheel -- 1291708 [1291708 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 4.92
  • Style: Spoked
  • Bore Shape: Bore Hole
Control Hand Wheel -- 1291717 [1291717 from Flair Industry Accessory Co., Ltd.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 3.46
  • Style: Spoked
  • Bore Shape: Bore Hole
Control Hand Wheel -- A3-10 [A3-10 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 10
  • Style: Spoked
  • Bore Shape: Bore Hole
Control Hand Wheel -- A3-3 [A3-3 from Valtra, Inc.]
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 3
  • Style: Solid
  • Bore Shape: Bore
Control Hand Wheel -- BASW-10
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 10
  • Style: Spoked
  • Bore Shape: Blank
Control Hand Wheel -- BASW-12
from Reid Supply

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]

  • Handle: NoHandle
  • Outside Diameter: 12
  • Style: Spoked
  • Bore Shape: Blank