Cast Iron Handwheels
from Imao-Fixtureworks
The rim has finger grips. Neither NS nor NBShandwheels are provided with a handle-mounting hole. [See More]
- Material: CastIron
- Outside Diameter: 3.94 to 9.84
- Style: Spoked; Dished
- Height: 1.42 to 2.48
from Jergens, Inc.
Jergens Nylon Angular Three Spoked Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Wheel Material & Finish: 6-6... [See More]
- Material: CastIron; Plastic; Cast Iron, Black Oxide
- Style: Spoked
from Imao-Fixtureworks
Features. Comes with a revolving fold-away handle. [See More]
- Material: CastIron
- Outside Diameter: 6.3 to 9.84
- Style: Spoked; Dished
- Height: 2.56 to 2.95
from Jergens, Inc.
Jergens Plastic Angular Solid Handwheels are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. Features, Benefits, & Product Specifications: Wheel Material & Finish: Acetal... [See More]
- Material: CastIron; Plastic; Cast Iron, Black Oxide
- Style: Solid
from Imao-Fixtureworks
Feature. Handwheel of 250mm or greater diameter has finger grips [See More]
- Material: CastIron
- Outside Diameter: 3.15 to 19.69
- Style: Spoked; Dished
- Height: 0.9449 to 3.5
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 3
- Style: Spoked
- Height: 1
from Monroe Engineering
Cast Iron Handwheel. With or Without Revolving Handles. Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]
- Material: CastIron
- Outside Diameter: 3
- Style: Spoked; 4-Spoke
- Bore Size: 0.3750
from Carr Lane Manufacturing Co.
High-quality, modern-design Hand Wheel. Beautiful chrome-plated finish with a polished rim. These Hand Wheels are bored to the standard shaft diameter for their size, and are also tapped for a Solid or Revolving Handle. [See More]
- Material: CastIron
- Outside Diameter: 4 to 12
- Style: Spoked; Dished; 3-Spoke
- Bore Size: 0.3750 to 0.7500
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 10
- Style: Spoked; Dished
- Bore Shape: Blank
from Monroe Engineering
Material - Fine Grain Cast Iron. Hub OD and Spokes are Painted. Polished Rim. Hub Face is Machined Flat and Offset. Duroplast Handle. Special Size Bore or Keyways will be Furnished to Order [See More]
- Material: CastIron
- Outside Diameter: 3
- Style: Solid
- Bore Size: 0.3750
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 12
- Style: Spoked; Dished
- Bore Shape: Blank Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 15
- Style: Spoked; Dished
- Bore Shape: Blank Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 18
- Style: Spoked; Dished
- Bore Shape: Blank
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 3
- Style: Solid; Dished
- Bore Shape: Blank
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 3
- Style: Solid; Dished
- Bore Shape: Solid / Starter Hole; Starter Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 4
- Style: Spoked; Dished
- Bore Shape: Blank Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 6
- Style: Spoked; Dished
- Bore Shape: Bore Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 10
- Style: Spoked
- Bore Shape: Bore Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 3
- Style: Solid
- Bore Shape: Bore
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 12
- Style: Spoked
- Bore Shape: Bore
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 10
- Style: Spoked
- Bore Shape: Blank Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 12
- Style: Spoked
- Bore Shape: Blank Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 4
- Style: Spoked
- Bore Shape: Blank
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 10
- Style: Spoked
- Height: 2
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 3
- Style: Solid
- Bore Shape: Solid / Starter Hole; Starter Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 4
- Style: Solid
- Bore Shape: Solid / Starter Hole; Starter Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 5
- Style: Spoked
- Bore Shape: Bore Hole
from Reid Supply
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength... [See More]
- Material: CastIron; Cast Iron
- Outside Diameter: 10
- Style: Spoked; Dished
- Height: 2.38