Bolt Flange Sanitary Valves

37 Results
Electrically Actuated Carbon Steel Ball Valve -- E5C Series
from DynaQuip Controls

The E5C Carbon Steel Flanged Series offers an excellent option when a flanged connection is needed. The valve is constructed of durable carbon steel for industrial, hydraulic, or petroleum applications. The E5C Series is also full port and features 150 lb. ANSI flanges. The E5C Series uses our DE... [See More]

  • Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 285.00
Electrically Actuated Stainless Steel Ball Valve -- E5S Series
from DynaQuip Controls

The E5S Flanged Series from DynaQuip offers excellent options when a flanged connection is needed. The ball valve is constructed of 316 stainless steel, and can be used for general chemical and corrosive fluid applications. The E5S Series is also full port and features 150 lb. ANSI flanges. The E5S... [See More]

  • Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 285.00
Pneumatically Actuated Carbon Steel Ball Valve -- P5C Series
from DynaQuip Controls

The P5C DynaMatic Series of high-cycling pneumatically actuated flanged carbon steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is compact... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature)
  • Maximum Pressure: 285.00
Pneumatically Actuated Stainless Steel Ball Valve -- P5S Series
from DynaQuip Controls

The P5S DynaMatic Series of high-cycling pneumatically actuated flanged stainless steel valves are engineered and manufactured to handle severe service applications, yet are economical enough for everyday general chemical flow control. DynaQuip ’s pioneering direct mount valve design is... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Solenoid (optional feature); Hydraulic; Pilot (optional feature)
  • Maximum Pressure: 285.00
Stainless Steel Valve -- V5S Series
from DynaQuip Controls

V5S Flanged Series ball valves are perfect for a wide range of applications where ANSI 150 flange is needed. This two piece A351-CF8M stainless steel investment cast body valve features a blow-out proof stem, anti-static device, and a fire safe design (test to API 607). ISO 5211 mounting pad makes... [See More]

  • Connection Description: BoltFlange; 150 ANSI v16.10 Flanged Connections
  • Valve Size: 0.50 to 4.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 125.00
125A - Standard DN50 Sampling ValveSampling Valve
from Jaygo, Inc.

Type 125A is the standard DN50 sampling valve by FAMAT. Used for sampling applications of powders, granules, pastes and liquids under process conditions in the pharmaceutical, chemical and food industries. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Series 899-892 Butterfly Valves
from OPW Engineered Systems

Sure Seal's Superior Encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure Seal valve is tested to 110% of full pressure rating!. Stem is standard 255, a duplex stainless which is more corrosion... [See More]

  • Connection Description: BoltFlange; ANSI 125 and 150 Flange
  • Valve Size: 1.00 to 24.00
  • Valve Type: Butterfly; Relief
  • Maximum Pressure: 50.00 to 150.00
Ball Valves -- 1" 911-Class 150 Full Port
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Connection Description: BoltFlange; Class 150 Flanged Connection
  • Valve Size: 1.00
  • Valve Type: Ball
  • Maximum Pressure: 275.00
DELTA DKR Mixproof Valve
from APV, An SPX Brand

Double seat ball valves APV DELTA DKR are proving their worth day by day in the fields of brewing, drinks technology, dairies and the food industry as well as in chemistry and pharmacology - worldwide!. They were specially developed for use in industries where the highest priority is given to... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00 to 4.00
  • Valve Type: Ball; Diverter; Shut Off
  • Maximum Pressure: 145.00 to 1450.00
Ball Valve -- XLB Series
from Assured Automation

Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Connection Description: BoltFlange; 1"-6" Flange
  • Valve Size: 1.00 to 6.00
  • Valve Type: Ball
  • Maximum Pressure: 275.00
125AUT - Automatic DN50 Sampling Valve
from Jaygo, Inc.

Standard sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve to detect position. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Series LBF Lined Butterfly Valves
from OPW Engineered Systems

Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system... [See More]

  • Connection Description: BoltFlange; ISO 5211 Mounting Flange
  • Valve Size: 2.00 to 24.00
  • Valve Type: Butterfly; Relief
  • Actuation: Manual (optional feature); Electric (optional feature); ElectroHydraulic (optional feature); Pneumatic (optional feature)
Butterfly Valves -- 2" XLD11 Wafer-Class 150 Lined Butterfly
from XOMOX (A Crane Co. Company)

CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]

  • Connection Description: BoltFlange; API 609 Face to Face
  • Valve Size: 2.00
  • Valve Type: Butterfly
  • Maximum Pressure: 150.00
DELTA SV and SVS Butterfly Valves
from APV, An SPX Brand

The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design makes them ideal for nearly all applications - a flexible valve which is very easy to install and to service. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00 to 4.00
  • Valve Type: Butterfly
  • Maximum Pressure: 145.00
Butterfly Valve -- XLD Series
from Assured Automation

Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]

  • Connection Description: BoltFlange; Lug/Wafer Flange
  • Valve Size: 2.00 to 12.00
  • Valve Type: Butterfly
  • Maximum Pressure: 150.00
125CC - Crust Breaking DN50 Sampling Valve
from Jaygo, Inc.

This valve is used for products which could clog inside the dryer or vessel and block the piston. To eliminate the risk of this impeding product flow in to the sampling valve, FAMAT has developed the 125CC. With this kind of valve type, the crust will be broken by the piston before the sample is... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Plug Valves -- 1" 031-Class 150 Lined 3-Way
from XOMOX (A Crane Co. Company)

Xomox Lined Swing check, Ball check, piston check and Poppet check have PFA as standard lining and uses the cast dovetail recesses and machined grooves to lock the liner to the body casting. Xomox fully lined products are a reliable alternative to cost high alloy valves. [See More]

  • Connection Description: BoltFlange; Class 150 Flanged Connection
  • Valve Size: 1.00
  • Valve Type: Plug
  • Maximum Pressure: 289.00
Non-Lubricated Plug Valve -- 067 Series
from Assured Automation

Description: The 067 is a PTFE sleeved, stainless steel, ANSI Class 150 flanged Plug Valve It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners and manual override... [See More]

  • Connection Description: BoltFlange; 1/2"-4" ANSI Flange
  • Valve Size: 0.50 to 4.00
  • Valve Type: Plug
  • Maximum Pressure: 275.00
125NIR - Near Infra-Red DN50 Sampling Valve
from Jaygo, Inc.

At the top of the piston, the 125NIR valve has a scraper which allows installation of a fiberoptic probe. This probe, ideally located, permit to monitor several parameters such as temperature, humidity... and / or composition of the product before taking physically the sample, transmitted by... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Plug Valves -- 1"0337PJ-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of partially jacketed sleeved plug valves to meet your needs. Our partially jacketed plug valves have a cavity free design, excellent in-line sealing and great operating reliability. See below for out list of partially jacketd sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 300 Flanged Connection
  • Valve Size: 1.00
  • Valve Type: Plug
  • Maximum Pressure: 740.00
Resilient Seated Butterfly Valve -- STW Series
from Assured Automation

Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]

  • Connection Description: BoltFlange; 2" to 12" - Wafer or Lug Style Flange
  • Valve Size: 2.00 to 12.00
  • Valve Type: Butterfly
  • Maximum Pressure: 225.00
125OEL - High Containment DN50 Sampling Valve
from Jaygo, Inc.

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of adrug substance which can be tolerated in the air of the production room without any negative effect to... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Plug Valves -- 1/2" 03367XP-Class 300 3-Way
from XOMOX (A Crane Co. Company)

Xomox's Tufline XP sleeved plug valves have exceptional fugitive emissions control, a patented shrink seal lip, and superior in-line sealing. See below for a list of all of Xomox's XP sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 300 Flanged Connection
  • Valve Size: 0.50
  • Valve Type: Plug
  • Maximum Pressure: 740.00
125S - Security DN50 Sampling Valve
from Jaygo, Inc.

The mechanical locking device secures the sampling procedure. 1. The sampling bottle (container) can only be removed if the piston is completely closed and if the purging valve is opened. 2. The piston can only be opened if the sampling bottle (container) is coupled on the outlet and if the purging... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
Plug Valves -- 1/2" 0337-Class 300 3-Way Flanged
from XOMOX (A Crane Co. Company)

Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves. [See More]

  • Connection Description: BoltFlange; Class 300 Flanged Connection
  • Valve Size: 0.50
  • Valve Type: Plug
  • Maximum Pressure: 740.00
125TC - Tri Clamp Easyclean DN50 Sampling Valve
from Jaygo, Inc.

This sampling valve has one Tri-Clamp (TC) 1.5" near the handwheel called " EasyClean ", the piston can be removed from the valve housing with a minimum of effort allowing full cleaning as shown on the picture. This permits a complete cleaning of internals between batches . [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130AUT - Automatic DN25 Sampling Valve
from Jaygo, Inc.

Standard DN25 sampling valve with a double acting pneumatic actuator. Proximity switch can be installed on valve. Valve can also be provided with Easy clean TC connection [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130C - Standard DN25 Sampling Valve
from Jaygo, Inc.

Type 130C is the standard DN25 sampling valve by Famat. The same concept of the 125A valve has been applied in a smaller version, to best suit smaller reactors, and machines [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130CC - Crust Breaking DN25 Sampling Valve
from Jaygo, Inc.

For all the situation in which the product is not easily flowing and could clog the sampling valve bore, 130CC has been developed by FAMAT. By moving the bigger handwheel, the piston is entering inside the vessel breaking eventual material deposit and allowing the product flow. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130H - Horizontal Sampling Valve
from Jaygo, Inc.

Intrusive sampler without dead space. Applicable for vertical pipe (more on request). Adjustable piston length according customer request. Piston tightness without gasket, thanks to FAMAT patented expanding piston technology. Easy clean tool free. Automatic version available on request [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130OEL - High Containment DN25 Sampling Valve
from Jaygo, Inc.

This new compact OEL High-Containment sampling device allows the removal of a product sampled under contained conditions. The OEL (Operator Exposure Limit) describes the maximum concentration of a drug substance which can be tolerated in the air of the production room without any negative effect to... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
130TC - Tri Clamp Easyclean DN25 Sampling Valve
from Jaygo, Inc.

For cleaning internals between batches The same Easyclean technology present in 125TC is adapted to our DN25 valve. The easy disassembly of the piston is a great advantage in rapid batch exchanges, typical and small size production plant. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
135A - High Temperature DN50 Sampling Valve
from Jaygo, Inc.

The 135A sampling valve is equipped with a metallic piston (Stainless Steel, Hastelloy) for sampling process up to 300ºC (572ºF). Unlike the PTFE or PEEK piston, the metal piston has a high temperature gasket around it. To avoid any damage when closing the piston, the gasket is receding into the... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
250A - Tank Bottom Valve
from Jaygo, Inc.

The same technology of FAMAT sampling valve, can be adapted to Tank Bottom valve. The versatility of the valve, combined with the proven reliability, will make this valve the perfect solution for many application in pharmaceutical business. Automatic Version (250AUT) is also available on request. [See More]

  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
280AUT - Tank Bottom Valve
from Jaygo, Inc.

A new development of FAMAT, is the 3" DN80 tank bottom valve, developed specifically for pharma and chemical industry. The new design has been created and successfully tested for a service up to 50 bar (Class #300). The Product is in compliance with PED requirement (Cat. II Equipment) The valve can... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 3.00
  • Valve Type: Plug; Sampling
  • Maximum Pressure: 145.00
325A - Charging Valve
from Jaygo, Inc.

FAMAT charging valve has been developed to load vessels and reactors. On top of the advantage of expanding piston, when used as a charging valves, the piston has the advantage of pushing all the load inside the vessel, without any loss of product. The valve can be equipped with a n hygienic... [See More]

  • Connection Description: BoltFlange
  • Valve Size: 1.00
  • Valve Type: Charging Valve
  • Maximum Pressure: 145.00
Ball Segment Valve - 4 Inch
from Jaygo, Inc.

The unique properties of the Ball Segment Valves are that it can handle both liquid and dry abrasive products from fine powder to course abrasives. It has an opening where materials cannot build up, accumulate, or be captured within the valve body. The Ball Segment Valves are used in a wide range of... [See More]

  • Connection Description: BoltFlange; 9" Flange
  • Valve Size: 4.00
  • Valve Type: Ball
  • Number of Ports: 2