Solenoid Valves Sanitary Valves

14 Results
Ball Valve Seats
from Shenzhen Dechengwang Technology Co., Ltd

Seats and inserts, which are important components in the valve industry, as a critical component, PTFE is very often to choose as the raw material. PTFE provides a low friction seat, with excellent media compatibility. Filled grades provide wear resistance and can support seating loads of the higher... [See More]

  • Valve Type: Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Diaphragm (optional feature); Solenoid; Hydraulic; Relief (optional feature); Safety; Shut Off (optional feature)
PTFE hand valve
from Shenzhen Dechengwang Technology Co., Ltd

Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and engineering, widely used in... [See More]

  • Valve Type: Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Solenoid; Hydraulic; Relief; Safety; Shut Off (optional feature)
  • Actuation: Manual
Acentric Cartridge Valve -- 50.007.800 Bistable
from A. u. K. Müller GmbH & Co. KG

2/2-way bi stable servo controlled solenoid valve, DN 7, in cartridge design. Especially developed to control potable water in battery driven, opto electronically operated faucets. Power consumption is minimised by use of rectangular pulse control to increase long term performance, durability and... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.28
  • Number of Ports: 2
Carbonated Water Dispensing Valve -- DSVP18N
from Deltrol Controls/Division of Deltrol Corp.

2-Way solenoid valve designed to dispense still or carbonated water 0 to 6 psi and withstand a carbonation pressure up to 150 psi prior to vent and dispense. Applications. Control the flow of carbonated water. Features. Inlet I.D. and orifice are the same diameter. Uniform internal transitions... [See More]

  • Valve Type: Solenoid; Control Valve
  • Number of Ports: 2
  • Maximum Pressure: 0.00 to 150.00
  • Connection Description: Face Seal; Push-to-Connect
Bi Stable Axial Cartridge Valve, DN 7 -- 51.007.125
from A. u. K. Müller GmbH & Co. KG

2/2 way solenoid bi stable valve , DN 7, as cartridge version to control potable water with pilot controlled function, especially suitable for the application in battery operated electronically controlled faucets. The power consumption is minimised by the use of impulse control (pwm), to achieve... [See More]

  • Valve Type: Servo; Solenoid
  • Maximum Pressure: 7.25 to 145.04
  • Valve Size: 0.28
  • Number of Ports: 2
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 60.00
  • Valve Size: 0.24 to 0.31
  • Number of Ports: 2
Bi Stable Cartridge Valve, DN 5 -- 050-B05.060
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 5 in bi stable version, to be used particularly in electronically controlled sanitary fittings. The power consumption is minimised by the use of impulse control (pwm) to increase long term performance, durability and battery life. The design... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.20
  • Number of Ports: 2
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-W Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 120.00
  • Valve Size: 0.24 to 0.31
  • Number of Ports: 2
Bi Stable Integrated Cartridge Valve, DN 7 Faucet Application -- 050-W07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled faucets. The designs compact outline enables trouble free integration of the unit into the faucet. A LED flashes each time to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.28
  • Number of Ports: 2
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NO-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]

  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 60.00
  • Valve Size: 0.24 to 0.31
  • Number of Ports: 2
Bi Stable Integrated Cartridge Valve, DN 7 Urinal Applications -- 050-U07.06I/09I
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in bi stable version with integrated sensor and electronics, to be used particularly in electronically controlled urinals. The designs compact outline enables trouble free integration of the unit into the urinals. A LED flashes each time, to... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.28
  • Number of Ports: 2
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 44.00
  • Valve Size: 0.24 to 0.31
  • Number of Ports: 2
Mono Stable Axial Cartridge Valve, DN 7 -- 050-M07.12X/24X
from A. u. K. Müller GmbH & Co. KG

2/2-way solenoid cartridge servo controlled valve of DN 7 in mono stable version, to be used particularly in electronically controlled sanitary fittings. The designs outline had been reduced so far, that integration in appropriate components while using a minimum amount of space, is given. Positive... [See More]

  • Valve Type: Cartridge; Servo; Solenoid
  • Maximum Pressure: 7.25 to 116.03
  • Valve Size: 0.28
  • Number of Ports: 2
Pilot-Operated Solenoid Valve -- DSVP42-R Series
from Deltrol Controls/Division of Deltrol Corp.

The DSVP42-R from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 90 º valve designed to control the flow of water from a water main. Applications. • Coffee machines. • Vending equipment. • Ice maker equipment. • Water purification equipment. • Potable... [See More]

  • Valve Type: Solenoid; Control Valve; Pilot
  • Maximum Pressure: 0.00 to 145.00
  • Valve Size: 0.47 to 0.75
  • Connection Description: Threaded; Inlet: 3/4- 11 1/2 Hose Thread, Outlet: Ø0.47 Barb