Diaphragm Valves Sanitary Valves
from Deltrol Controls/Division of Deltrol Corp.
The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty... [See More]
- Valve Type: Diaphragm; Solenoid; Control Valve; Pilot
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Number of Ports: 3
from APV, An SPX Brand
The DELTA AP1 valve is an aseptic diaphragm valve, which comes in two versions - the Techno and the Econo. Each is available in a hand-operated and a pneumatic actuated version. The valves are equipped with a unique diaphragm fan support to significantly extend diaphragm lifetime. [See More]
- Valve Type: Diaphragm
- Maximum Pressure: 145.00
- Valve Size: 0.50
- Actuation: Manual; Pneumatic
from Radwell International
SANITARY DIAPHRAGM VALVE, SVI-V2 CONOFLOW - 3 INCH, 316L BODY, TRICLAMP ENDS, MODIFIED TEFLON DIAPHRAGM, A234 REVERSE ACTING ACTUATOR, MAX 90 PSI (6.2 BAR), 90# SPRING, DIAPHRAGM TYPE: PTFE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm
from Alfa Laval Inc.
Unique SSV aseptic valve for sterile process applications. A one-piece diaphragm provides hermetic sealing against intrusion from the atmosphere, ensuring full protection against the effects of microorganisms during processing. The special diaphragm offers modularity as it can be used with a broad... [See More]
- Valve Type: Diaphragm; Singe Seat Valve
from Gemu Valves
Standard Features. Stainless steel / reinforced polymer actuator. Reversible synchronous AC motor. 24, 120, 230 VAC, 50 or 60 Hz. Continuous rated (100% duty cycle). Manual override. Overload protection. IP 65 enclosure rating. Compact low maintenance design. EHEDG certified sealing concept. Optical... [See More]
- Valve Type: Diaphragm
- Maximum Pressure: 87.02 to 145.04
- Valve Size: 0.50 to 2.00
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-R from Deltrol Controls is a pilot-operated 90 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Type: Diaphragm; Solenoid; Control Valve; Pilot
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Number of Ports: 2
from Radwell International
MANUAL DIAPHRAGM VALVE 1INCH SANITARY SST. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm
from Gemu Valves
Standard Features. · Stainless steel bonnet with sanitary internals. · Ultem ® 1000 polymer handwheel,. · EHEDG certified sealing concept. · Autoclavable. · Compact design. · Seal adjuster (adjustable travel stop closed). · Visual position... [See More]
- Valve Type: Diaphragm
- Maximum Pressure: 87.02 to 145.04
- Valve Size: 0.25 to 0.50
- Number of Ports: 2
from Deltrol Controls/Division of Deltrol Corp.
The DSVP40-S from Deltrol Controls is a pilot-operated 180 º valve designed to control the flow of water from a water main. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC. Coil Power: 8 Watts. Coil Terminals: 0.25" QC spade terminals. Duty Cycle: -10 min on / 5 min off... [See More]
- Valve Type: Diaphragm; Solenoid; Control Valve; Pilot
- Maximum Pressure: 5.00 to 145.00
- Valve Size: 0.47 to 0.75
- Number of Ports: 2
from Radwell International
SANITARY DIAPHRAGM VALVE, 316L, 2 POSITION, 2 WAY, NORMALLY CLOSED, PTFE/EPDM DIAPHRAGM, CLAMP CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Valve Type: Diaphragm
from Gemu Valves
Standard Features. Stainless steel bonnet with sanitary internals. Stainless handwheel,. EHEDG certified sealing concept. Autoclavable. Compact design. Seal adjuster (adjustable travel stop closed). Visual position indicator. Second generation PTFE or EPDM diaphragm. Body material forged 316L... [See More]
- Valve Type: Diaphragm
- Maximum Pressure: 87.02 to 145.04
- Valve Size: 0.25 to 0.50
- Number of Ports: 2