Clamp Flange Sanitary Valves
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check
- Maximum Pressure: 108.00
from DFT Inc.
The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]
- Connection Description: Clamp Flange; Face Seal; Tri-Clamp
- Valve Size: 0.50 to 3.00
- Valve Type: Check; Ball Check
- Maximum Pressure: 108.00
from Lumaco Sanitary Valves
The valve dismantles quickly into two symmetrical parts [See More]
- Connection Description: Clamp Flange; Both Ends Clamp
- Valve Size: 1.00
- Valve Type: Butterfly
- Number of Ports: 2
from Alfa Laval Inc.
The MH shutter valve is suitable in applications with large partials, high viscous or strict requirements minimizing pressure loss. Application. MH Koltek valve is a manually or pneumatically operated valve, designed for use in the food, chemical, pharmaceutical and other industries where valves of... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.87 to 3.94
- Valve Type: Shut Off
- Maximum Pressure: 43.51 to 145.04
from Check-All Valve Mfg. Co.
For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]
- Connection Description: Clamp Flange; Butt Weld; Face Seal (optional feature); 3/4" Line Size
- Valve Size: 0.75
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
- Maximum Pressure: 55.00
from BI-TORQ® Valve Automation
Stainless Steel Clamp End 3-Way Sanitary Valve. Features. Full port SS sanitary clamp end 3-way multi-port ball valve. 1" through 4" sizes. Cavity filled seats available. L-port and T-port designs. ISO 5211 direct mounting pad for easy installation. Self-adjusting stem packing. Optional padlock... [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.00 to 4.00
- Valve Type: Ball
- Maximum Pressure: 1000.00
from Lumaco Sanitary Valves
Aseptic model features stainless steel bellow for low maintenance and long life. Stem teflon sliding bushing gives positive alignment and minimum friction. Floating glass filled teflon "O" ring for thorough cleaning. [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.00
- Valve Type: Gate; Shut Off
- Maximum Pressure: 120.00
from Alfa Laval Inc.
With an integrated IP converter and push-and-play setup, the Unique RV-ST regulating valve meets the highest process demands for hygiene and safety. Built on the Unique SSV platform, it is ideal for high-volume sanitary liquid processing applications. [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.50 to 4.00
- Valve Type: Control Valve
- Maximum Pressure: 145.04
from Check-All Valve Mfg. Co.
The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]
- Connection Description: Clamp Flange; 1" Line Size
- Valve Size: 1.00
- Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
- Maximum Pressure: 1000.00
from BI-TORQ® Valve Automation
Features. Full port 3-piece sanitary ball valve. 1/2" through 4". ISO mounting pad. Clamp ends. 240 grit polish. Cavity filled seats. Ideal for food, beverage and pharmaceutical applications. TFE seats, TFE body seals [See More]
- Connection Description: Clamp Flange; Clamp End
- Valve Size: 0.50 to 4.00
- Valve Type: Ball
- Maximum Pressure: 1000.00
from Lumaco Sanitary Valves
Solid body design available in 304 or 316 stainless steel [See More]
- Connection Description: Clamp Flange
- Valve Size: 1.00
- Valve Type: Gate; Shut Off
- Maximum Pressure: 120.00
from Alfa Laval Inc.
Alfa Laval Unique sampling valves make it possible to obtain representative samples of food and beverage, personal care and biopharm products. [See More]
- Connection Description: Clamp Flange; Butt Weld
- Valve Size: 0.98 to 1.97
- Valve Type: Sampling
- Maximum Pressure: 0.00 to 87.02
from BI-TORQ® Valve Automation
Manual Sanitary Clamp End Ball Valve. Features. Full port SS sanitary clamp end ball valve. 1/2" through 4" sizes. 240 grit bore polish. Cavity-filled TFE seats to prevent product entrapment. Swing-out 3-piece design for easy maintenance. Polished clamp end. ISO 5211 mounting pad; direct mount... [See More]
- Connection Description: Clamp Flange
- Valve Size: 0.25 to 4.00
- Valve Type: Ball
- Maximum Pressure: 1000.00
from Lumaco Sanitary Valves
Self-draining when installed vertically, it meets all 3A standards [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Valve Size: 0.50
- Valve Type: Check
- Maximum Pressure: 150.00
from Alfa Laval Inc.
Ideal for uninterrupted production in a broad range of hygiene-critical applications, Unique single seat valves are pneumatic seat valves used to shut off or change product flow. [See More]
- Connection Description: Clamp Flange
- Maximum Pressure: 145.04
- Valve Size: 0.98 to 4.00
- Number of Ports: 2 to 3
from Lumaco Sanitary Valves
An ingenious new design - meeting 3A and USDA standards - features a double-faceted sculptured plug replacing the standard "bored parts." This reduces sharp turns and turbulence in the line. With the valve in any position, the product flow is completely unobstructed.A 2mm. thick teflon envelope... [See More]
- Connection Description: Clamp Flange; All Ends Clamp
- Valve Size: 1.00
- Valve Type: Plug; Diverter
- Number of Ports: 3
from Lumaco Sanitary Valves
Built to conform to the most stringent sanitary requirements [See More]
- Connection Description: Clamp Flange; All Ends Clamp
- Valve Size: 2.00
- Valve Type: Double Disc Valve
- Number of Ports: 3
from Lumaco Sanitary Valves
Half a turn of the valve handle provides quick, positive, leak-free shutoff [See More]
- Connection Description: Clamp Flange; Both Ends Clamp
- Valve Size: 1.50
- Valve Type: Shut Off; Minidisc Valve
- Maximum Pressure: 120.00
from Lumaco Sanitary Valves
Ideal for applications where space is at a premium or where weight is important; the MPV has been designed to meet a wide range ofapplications. [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Valve Size: 0.50
- Valve Type: Gate; Relief
- Number of Ports: 2
from Lumaco Sanitary Valves
Designed to meet the changing needs of the process industry, the new Series 3 Pressure Relief valve is a full-bore self-draining device ranging in size from 1" - 4". Available in manual and actuated models. The Series 3 valves have a tamper-proof pressure setting mechanism which can be adjusted... [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Valve Size: 1.00
- Valve Type: Gate; Relief
- Number of Ports: 2
from Lumaco Sanitary Valves
Suitable for aggressive chemical environments [See More]
- Connection Description: Clamp Flange; Clamp Ends
- Valve Size: 1.00
- Valve Type: Ball
- Number of Ports: 2