Compression Fitting Sanitary Valves

9 Results
Double Seat Valves -- Unique Mixproof Large Particle
from Alfa Laval Inc.

For applications with very large particles or highly viscous fluids, this valve offers the same basic advantages as Unique mixproof valves but are specially designed with large openings up to 45 mm in diameter. Cost effective mixproof valve. Alfa Laval Unique mixproof valves feature two independent... [See More]

  • Connection Description: Compression
  • Maximum Pressure: 0.00 to 145.04
  • Valve Type: Double Seat Valve
  • Actuation: Pneumatic
Air Actuated Betterfly Valve -- BET-AA-RR-1
from Lumaco Sanitary Valves

The valve dismantles quickly into two symmetrical parts [See More]

  • Connection Description: Compression; Both Ends Threaded
  • Valve Size: 1.00
  • Valve Type: Butterfly
  • Number of Ports: 2
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Connection Description: Compression; 6mm or 1/4" Port Quick Connect
  • Valve Size: 0.24 to 0.31
  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 60.00
Double Seat Valves -- Unique Mixproof Tank Outlet
from Alfa Laval Inc.

Same basic advantages as the unique mixproof valves but specially designed for mounting directly on the tank wall at the inlets and outlets. For tank inlet and outlet applications, the Unique mixproof tank outlet (TO) valve offers full drainability and provides cleanability all the way up to the... [See More]

  • Connection Description: Compression
  • Valve Size: 51.00 to 101.60
  • Valve Type: Double Seat Valve
  • Maximum Pressure: 0.00 to 145.00
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NC-W Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-W from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is ideal for applications where it is not necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 24, 100, 120, 200, 240 VAC | 12, 24, 36 VDC. Coil... [See More]

  • Connection Description: Compression; 6mm or 1/4" Port Quick Connect
  • Valve Size: 0.24 to 0.31
  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 120.00
Sanitary Double Seal Valves -- SMP
from Alfa Laval Inc.

Ideal for handling sanitary process flows through matrix piping systems, SMP mixproof valves are standardized, cost-effective alternatives to Unique mixproof valves. Economic mixproof valves. Alfa Laval offers two double-seal mixproof valves: The Alfa Laval SMP-BC and the aseptic version, SMP-BCA. [See More]

  • Connection Description: Compression
  • Valve Size: 1.50 to 4.00
  • Valve Type: Seat Valve
  • Maximum Pressure: 0.00 to 145.00
Dry Plunger 2- Way Solenoid Valve -- DSV28N-NO-D Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals:... [See More]

  • Connection Description: Compression; 6mm or 1/4" Port Quick Connect
  • Valve Size: 0.24 to 0.31
  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 60.00
Dry Plunger Solenoid Steam Valve -- DSV28N-NC-S Series
from Deltrol Controls/Division of Deltrol Corp.

The DSV28N-NC-S from Deltrol Controls is a miniature 2-way, normally closed, wet plunger solenoid valve. It is designed to control the flow of steam in beverage equipment applications. Electrical Specifications. Coil Voltages: 12, 24, 36 VDC. Coil Power: 7 Watts. Coil Terminals: 0.25" QC spade... [See More]

  • Connection Description: Compression; 6mm or 1/4" Port Quick Connect
  • Valve Size: 0.24 to 0.31
  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 0.00 to 44.00
Proportional Solenoid Valve -- DPV1N Series
from Deltrol Controls/Division of Deltrol Corp.

The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or less. Devices such as... [See More]

  • Connection Description: Compression
  • Valve Size: 0.25 to 0.31
  • Valve Type: Solenoid; Control Valve
  • Maximum Pressure: 40.00 to 90.00