Steel Sanitary Valves

7 Results
Carbon Steel In-Line Valve -- V6C Series
from DynaQuip Controls

V6C Series ball valves are designed for hydraulic, petroleum, and general chemical applications where maintenance is key! These three-piece bolted in-line valves feature investment cast steel bodies and end caps for durability. Avail in NPT threaded for socket weld end connections. Valves feature... [See More]

  • Primary Material: Steel
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
Electrically Actuated Carbon Steel Ball Valve -- E2C Series
from DynaQuip Controls

The E2C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Primary Material: Steel
  • Valve Size: 0.25 to 3.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
Electrically Actuated Carbon Steel Ball Valve -- E3C Series
from DynaQuip Controls

The E3C DynaMatic Series of electrically actuated carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Three-piece design is available in FNPT and offers flexibility and advanced maintenance options to... [See More]

  • Primary Material: Steel
  • Valve Size: 0.25 to 4.00
  • Valve Type: Ball; Hydraulic
  • Maximum Pressure: 1000.00
FD Series Fully Drainable Hygienic Back Pressure Regulator
from Equilibar, LLC.

Precision Back Pressure Regulator for Hygienic Service. For gas, liquid and mixed phase processes. Wide Range of working Pressures and Flows. Rugged 316 stainless steel Bar Stock Design with no Welded Fittings. Hygienic: No Crevices, <32Ra Finish. 3 Piece Low Dead Volume Design. Ports are the... [See More]

  • Primary Material: Aluminum; Brass / Bronze (optional feature); Cast Iron (optional feature); Ductile Iron (optional feature); Steel; Exotic Metal (optional feature)
  • Valve Size: 0.50
  • Valve Type: Regulator; Control Valve; Hydraulic; Relief
  • Maximum Pressure: 0.00 to 150.00
Ball Valve -- 103203220
from Radwell International

SANITARY VALVE, 1 INCH, 3 PIECE, STAINLESS STEEL BODY, 1000 PSI. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
Ball Valve -- 119080146
from Radwell International

SANITARY BALL VALVE, 2-WAY, STAINLESS STEEL, 1/2 INCH CLAMP, LOCKABLE HANDLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Type: Ball
Solenoid Valve -- 119250891 [SCKSSUV.12 5SS-0 from Check-All Valve Mfg. Co.]
from Radwell International

DISCONTINUED BY MANUFACTURER, STEEL CHECK VALVE, SANITARY CARTRIDGE (SC), STAINLESS STEEL, STANDARD CRACKING PRESSURE: .125, SIZE: 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Primary Material: Stainless Steel; Steel
  • Valve Type: Check; Cartridge