Check Valves Sanitary Valves

11 Results
Spring Assisted Sanitary Check Valves -- DFT® DSV™
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Type: Check; Ball Check
  • Maximum Pressure: 108.00
  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
Spring Assisted Sanitary Check Valves -- DFT® DSV®
from DFT Inc.

The DSV ® is an in-line spring-assisted check valve designed to prevent flow reversal in industries with strict cleanliness codes. To accommodate various piping arrangements, the DSV ® is available as a "Vertical" or "Horizontal" valve. The Horizontal valve is for Horizontal lines requiring... [See More]

  • Valve Type: Check; Ball Check
  • Maximum Pressure: 108.00
  • Valve Size: 0.50 to 3.00
  • Number of Ports: 1
DCV Series Double Check Valve -- DCV101-001
from Nordson Medical

1-7 psi cracking pressure, radiation-stable Polycarbonate [See More]

  • Valve Type: Check; Double Check
  • Number of Ports: 2
  • Maximum Pressure: 7.00
  • Connection Description: Threaded; Tube Fitting
Solenoid Valve -- 119250891 [SCKSSUV.12 5SS-0 from Check-All Valve Mfg. Co.]
from Radwell International

DISCONTINUED BY MANUFACTURER, STEEL CHECK VALVE, SANITARY CARTRIDGE (SC), STAINLESS STEEL, STANDARD CRACKING PRESSURE: .125, SIZE: 2. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Valve Type: Check; Cartridge
  • Primary Material: Stainless Steel; Steel
Sanitary Cartridge Valve -- SCFSS (SCV-075-SS)
from Check-All Valve Mfg. Co.

The Sanitary Cartridge Valve is a 316 stainless steel check valve for use in new or existing sanitary systems. The SCV design seals on the ID of sanitary ferrules with replaceable food grade seals (Standard is FDA EPDM). The valves fit the Alfa Laval Inc. Bevel Seat and Tri-Clamp ® fittings, the... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Cartridge; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 0.75
  • Number of Ports: 2
Concentric Check Valve -- CCV-MP-.5-V
from Lumaco Sanitary Valves

Self-draining when installed vertically, it meets all 3A standards [See More]

  • Valve Type: Check
  • Maximum Pressure: 150.00
  • Valve Size: 0.50
  • Number of Ports: 2
DELTA RUF3 - Process Valve
from APV, An SPX Brand

The valve opens as soon as the pressure under the valve seat exceeds the counter pressure. When the pressure is balanced, the valve closes by spring action, which means that in case of a pressure increase, the valve closes on the spring side. Field of application. All industries. Used when backflow... [See More]

  • Valve Type: Check
  • Maximum Pressure: 145.00
  • Valve Size: 1.00 to 4.00
Sanitary Disc Check Valve -- CSE-316L
from Tru-Flo Valves & Automation

Technical Information. Precision machined ASTM 316L body, stem and disc. 25 Ra polished body and internals. Angle design for precision open and close. Suitable with viscous liquids. Stainless steel spring in both Tri-Clamp ® and weld end designs. Standard VITON ® seal ring, EPDM available... [See More]

  • Valve Type: Check; Control Valve
Sanitary Insert Valve -- TCFTF (SIV-075-TC)
from Check-All Valve Mfg. Co.

For over 35 years, the compact, fluoropolymer (PTFE/FEP/PFA), Sanitary Insert Valve has been used as the most economical solution to providing a check valve in a new or existing sanitary piping system. This valve style is designed to fit into grooved-end clamp-type fittings. Since the Sanitary... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 55.00
  • Valve Size: 0.75
  • Number of Ports: 2
DELTA VPN Process Valve
from APV, An SPX Brand

Standard version. The VPN valve is a 3A certified non-return valve which is used when backflow of the product in pipelines must be avoided. The valve which only consists of a few parts, is a cost-effective alternative to the DELTA RUF valve. [See More]

  • Valve Type: Check
Sanitary Valve -- 3SHSS (3SC-100-SS)
from Check-All Valve Mfg. Co.

The 3-A Sanitary Check Valve is an all 316/316L stainless steel check valve with a standard 32 Ra or better finish, (finer available) for use in new or existing sanitary systems. The 3SC design seals on the ID of sanitary ferrules with 3-A specified materials (standard is EPDM). The valve seals... [See More]

  • Valve Type: Check; Lift Check; Back Flow; Poppet; Directional; Relief; Anti-Siphon
  • Maximum Pressure: 1000.00
  • Valve Size: 1.00
  • Number of Ports: 2