Commercial / Office Industrial Printing Equipment
from Datamax-O'Neil
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications. Features: A full range of communication interface versions are available: RS-232 Serial. Infrared (IrDA). Magnetic Card (simultaneous read of two tracks). Reliability of the impact printhead provides up to 1.5 million... [See More]
- Applications: Graphics; Commercial / Office; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Dot Matrix
- Digital Interface: Serial/Digital; IrDA, Bluetooth
from MPI Label Systems
Primera LX200 Desktop Label Printer utilizes high-resolution monochrome inkjet printing to produce a wide range of bar code and identification labels. This compact and affordable printer delivers many features and benefits not available with other printing technologies. [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Single Sheet
- Technology: Dot Matrix
- Digital Interface: Serial/Digital
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 203 to 254
from Datamax-O'Neil
The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 55.88
from MPI Label Systems
LX900 is Primera ™s newest, fastest and most economical to operate color label printer. It utilizes the latest in high-resolution inkjet technology to print brilliant, colorful labels for your products, boxes and packaging. Individual ink cartridges for each color let you replace only the... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Single Sheet
- Technology: Dot Matrix
- Digital Interface: Serial/Digital
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 254
from Datamax-O'Neil
2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity. Features: Contemporary, Rugged Portable Receipt Printer. Wireless Connectivity for Personal Area Networks. Uniquely Designed IrDA Communication System. Optional Integrated Bluetooth ™. New Easy Loading Paper... [See More]
- Applications: Commercial / Office; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 50
from MPI Label Systems
Primera ™s PX450 Color Printer is a compact, full-color POS printer designed for use at retail point-of-sale and other point-of-issue applications. It is ideal for printing coupons, receipts, tickets, name badges, wristbands and other types of narrow-format output. Print times are fast,... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Single Sheet
- Technology: Dot Matrix
- Digital Interface: Serial/Digital
from Printronix, Inc.
The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]
- Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Technology: Line Printer; Line Matrix
- Printing Width: 345
from Datamax-O'Neil
Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 85
from MPI Label Systems
With LM4e's entry level pricing, its line of products fit nicely into the budget of every Startup Company, or small business. Affordably priced, and yet offering superior performance usually reserved for print solutions costing much more, the LM4e printers are a true value for your cost sensitive... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
from Printronix, Inc.
The L1524 are rugged, high-speed printers specially built for demanding applications found in supply chains, industrial distribution centers, service bureaus and ERP environments. These printers combine laser quality and speed with the convenience and functionality of continuous forms printing. [See More]
- Applications: Commercial / Office; Bar Codes; Labels; Forms
- Media Handling: Paper; Fan Fold (Continuous)
- Technology: LaserPrinter
- Printing Rate: 112
from Datamax-O'Neil
The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 50.8
from MPI Label Systems
The M5900RVe is a rugged industrial printer with the œe Series high performance. It is designed specifically for demanding direct thermal applications. This printer comes with a warranty of 1 year or 2 million inches, whichever comes first. The M5900RVe print head comes with a 2 million... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
from Printronix, Inc.
The L5535 laser printer combines Flash Fusion technology with continuous forms printing to produce high-resolution output while printing on a variety of media including plastic cards, pressure sensitive labels, synthetics and more. These printers combine laser quality and speed with the convenience... [See More]
- Applications: Commercial / Office; Bar Codes; Labels; Forms
- Media Handling: Paper; Fan Fold (Continuous)
- Technology: LaserPrinter
- Printing Rate: 126
from Datamax-O'Neil
The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 76.2
from MPI Label Systems
With superior performance and affordable price, these 2", 203 or 305 dpi, Direct Thermal/Thermal printers are best in their class. The SATO CG Series models are delivered stock out of the box with competitive emulations onboard, optimal interfaces (built in USB standard) and an anti-microbial casing... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
from Printronix, Inc.
L7032 delivers a powerful combination of speed, ease of use, small foot print, high workload, flexible media handling and affordability. Rated at 32 pages per minute and up to 400,000 pages per month, this printer is ideal for use in distribution, supply chain and manufacturing applications. Long... [See More]
- Applications: Commercial / Office; Labels; Forms
- Media Handling: Paper; Fan Fold (Continuous)
- Technology: LaserPrinter
- Printing Rate: 116
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 50 to 254
from MPI Label Systems
Ideal for applications such as shipping and receiving, parcel delivery, warehouse management, retail, and healthcare, Zebra ™s space-saving LP/TLP 2844 printers offer efficient and reliable 4-inch-wide desktop labeling at an affordable price. These simple-to-operate, lowmaintenance printers... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
from Printronix, Inc.
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Forms
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Technology: Line Printer
- Printing Rate: 99.91
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 203
from MPI Label Systems
P4T prints long-life bar code labels and documents that withstand harsh and outdoor enivronments. With the latest Bluetooth 2.0 or 802.11b/g wireless connectivity, battery monitoring, large LCD, center-loading media and large memory, the P4T boasts an array of features that easily handle your... [See More]
- Applications: Commercial / Office; Labels
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Technology: Line Printer
- Printing Rate: 8.89 to 26.67
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 152
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Tags, Tickets
- Technology: RFID
- Printing Width: ? to 104
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Technology: Direct Thermal
- Printing Rate: 102
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Applications: Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Technology: Direct Thermal
- Printing Rate: 254