Programmable Industrial Printing Equipment

28 Results
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Single Sheet
  • Applications: Bar Codes; Mail Pieces (Envelopes)
  • Printing Rate: 4912
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Paper; Roll
  • Applications: Graphics; Bar Codes; Labels; True-Type Fonts
  • Printing Rate: 203 to 305
Accu-Coat™ Screen Printer -- Model 3230-BL
from Aremco Products, Inc.

Aremco's Accu-Coat ™ Screen Printers offer the finest technology for precision screening of electronic components and other materials up to 24". Accu-Coat ™ printers represent the best price/performance ratio throughout the industry, providing the most accurate, reliable and cost effective... [See More]

  • Technology: Screen Printer
  • Media Handling: Electronics / Wafers
  • Applications: Electronic Components
  • Printing Rate: 0.0 to 381
RFID Printer -- SL5000r MP2
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Rate: 203 to 254
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Printing Width: 25 to 114
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Pressure Sensitive Labels, Tags
  • Applications: Graphics; Bar Codes; Labels
  • Printing Width: 19 to 102
Large Character Ink Jet Printer -- Marsh® 320Si
from Videojet Technologies, Inc.

The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]

  • Technology: Ink Jet
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Applications: Date Stamp
  • Printing Rate: 950 to 1448
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Paper; Roll
  • Applications: Graphics; Bar Codes; Labels; True-Type Fonts
  • Printing Rate: 203 to 305
SL5000r -- Smart Label Developer's Kit
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Labels
  • Printing Width: 104 to 216
Primera Color Printers -- LX900
from MPI Label Systems

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 114
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Graphics; Bar Codes; Date Stamp
  • Printing Rate: 762 to 1016
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 127
Large Character Ink Jet Printer -- Marsh® PatrionPlus®
from Videojet Technologies, Inc.

Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Graphics; Bar Codes; Date Stamp
  • Printing Rate: 102 to 1016
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 203
Large Character Ink Jet Printer -- Marsh® Unicorn®
from Videojet Technologies, Inc.

Unicorn Large Character Ink Jet Printer. Economical complete system. The Unicorn was developed as a compact complete system for reliable and fast one-line marking. The system offers a very good cost/benefit ratio and is easy to use. Various font heights and font types can be defined. The print speed... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Date Stamp
  • Printing Rate: 102 to 1016
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: 152 to 203
Large Character Ink Jet Printer -- Videojet® 2300
from Videojet Technologies, Inc.

Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Graphics; Bar Codes; Date Stamp; Mail Pieces (Envelopes)
  • Printing Rate: 5 to 2200
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Tag Stock
  • Applications: Bar Codes; Labels
  • Printing Rate: 102 to 152
Large Character Ink Jet Printer -- Willett 3150Si
from Videojet Technologies, Inc.

Willett 3150 Ink Jet Printer. The 3150Si Medium and Large Character Printer is designed to meet your porous and non-porous printing requirements. Its compact modular design ink system and user friendly prompts allows quick and easy installation and operation by the user. • Economical and... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Bar Codes; Date Stamp
  • Digital Interface: Serial/Digital
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 254
Postal Barcoding System -- Videojet® 37pc
from Videojet Technologies, Inc.

Postnet Barcode Ink Jet Printer. The Videojet ® 37pc postal bar code ink jet printer is designed specifically to print postal bar codes, and delivers superior performance for mail piece identification. Accudrop ® character generation provides significantly improved print quality at speeds up... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Single Sheet
  • Applications: Bar Codes; Mail Pieces (Envelopes)
  • Mounting Options: Stand-alone
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes; Labels
  • Printing Rate: 152 to 305
Thermal Transfer Overprinter -- Videojet® 6210
from Videojet Technologies, Inc.

Videojet 6210 Thermal Transfer Overprinter for High Quality Printing. The Videojet ® 6210 Thermal Transfer Overprinter offers a proven and cost-effective solution for users ready to migrate to a digital solution from a non-digital solution such as hot stamp or roller coders. The Videojet 6210... [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Irregular / Rounded Surfaces; Flexible Packaging Materials
  • Applications: Labels; Date Stamp
  • Printing Rate: 40 to 500
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: ? to 127
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 152 to 254
Zebra Desktop Printer -- G-Series
from MPI Label Systems

Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes
  • Printing Rate: ? to 127
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 356
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Labels; ID Cards; Wristband Printing
  • Printing Rate: ? to 152
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Black Mark
  • Applications: Labels
  • Printing Rate: ? to 305