Direct Thermal Industrial Printing Equipment
from Advantech
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot. 4" desktop thermansfer lal trabel printer. Resolution: 300 dpi. Max. print speed: 127mm (5")/sec. USB, Serial, Parallel, Ethernet, SD card slot. 4 MB Flash memory and 8 MB SDRAM memory. microSD... [See More]
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
- Applications: Bar Codes; Labels
from Advantech
Desktop Thermal Transfer Barcode Label Printer, 300dpi, 5 ips, USB/Serial/Parallel/Ethernet, SD card slot, US power cord. 4" desktop thermansfer lal trabel printer. Resolution: 300 dpi. Max. print speed: 127mm (5")/sec. USB, Serial, Parallel, Ethernet, SD card slot. 4 MB Flash memory and 8 MB SDRAM... [See More]
- Technology: Direct Thermal
- Digital Interface: Serial/Digital
- Applications: Bar Codes; Labels
from Advantech
Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord. 4" desktop thermal transfer label printer. Resolution: 600 dpi. Max. print speed: 102mm (4")/sec. USB, Serial, Ethernet, USB Host. 128 MB Flash memory and 128 MB SDRAM... [See More]
- Technology: Direct Thermal
- Printing Rate: 102
- Applications: Bar Codes; Labels
- Digital Interface: Serial/Digital
from Advantech
Direct Thermal POS Printer, 180dpi, USB/Ethernet, TW power cord. Supports top and front exit. High speed printing : 220mm/sec. ESC/POS command compatible. Supports DKD (cash drawer) port. Auto cutter. Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android. Supports wall mount... [See More]
- Technology: Direct Thermal
- Printing Rate: 220
- Applications: Receipt / POS / Kiosk
from Advantech
Direct Thermal POS Printer, 180dpi, USB/Ethernet, US power cord. Supports top and front exit. High speed printing : 220mm/sec. ESC/POS command compatible. Supports DKD (cash drawer) port. Auto cutter. Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android. Supports wall mount... [See More]
- Technology: Direct Thermal
- Printing Rate: 220
- Applications: Receipt / POS / Kiosk
from Advantech
Direct Thermal POS Printer, 180dpi, USB/Serial/Bluetooth, US power cord. Supports top and front exit. High speed printing : 220mm/sec. ESC/POS command compatible. Supports DKD (cash drawer) port. Auto cutter. Supports various drivers and SDK: Windows, Win CE, Linux, iOS, and Android. Supports wall... [See More]
- Technology: Direct Thermal
- Printing Rate: 220
- Applications: Receipt / POS / Kiosk
- Digital Interface: Serial/Digital
from Datamax-O'Neil
The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 55.88
from Mettler-Toledo Technologies GmbH
Printer Type Direct Thermal. Print Width 2.44 in (62 mm). Print Speed 5 in/sec (up to 140 mm/sec). Housing Stainless Steel. Communication RS232. Supported Barcodes Code 128; Code 39; EAN-13. Printing Resolution 203 dpi (8 dots per mm). Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm... [See More]
- Technology: Direct Thermal
- Features: Industrial Metal Housing
- Printing Rate: 140
from MPI Label Systems
SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Roll; Die-Cut Labels
- Applications: Bar Codes; Labels
- Printing Rate: 50.8 to 152
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 203 to 254
from Datamax-O'Neil
2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity. Features: Contemporary, Rugged Portable Receipt Printer. Wireless Connectivity for Personal Area Networks. Uniquely Designed IrDA Communication System. Optional Integrated Bluetooth ™. New Easy Loading Paper... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Receipt / POS / Kiosk
- Printing Rate: 50
from MPI Label Systems
Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Single Sheet; Synthetics
- Applications: Bar Codes; Labels
- Printing Rate: ? to 127
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 254
from Datamax-O'Neil
Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 85
from MPI Label Systems
Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Single Sheet; Synthetics
- Applications: Bar Codes; Labels
- Printing Rate: ? to 203
from Datamax-O'Neil
The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 50.8
from MPI Label Systems
The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Roll; Die-Cut Labels
- Applications: Bar Codes; Labels
- Printing Rate: 50.8 to 406
from Datamax-O'Neil
The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 76.2
from MPI Label Systems
With LM4e's entry level pricing, its line of products fit nicely into the budget of every Startup Company, or small business. Affordably priced, and yet offering superior performance usually reserved for print solutions costing much more, the LM4e printers are a true value for your cost sensitive... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Labels
- Digital Interface: Serial/Digital
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 50 to 254
from MPI Label Systems
The M5900RVe is a rugged industrial printer with the œe Series high performance. It is designed specifically for demanding direct thermal applications. This printer comes with a warranty of 1 year or 2 million inches, whichever comes first. The M5900RVe print head comes with a 2 million... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Labels
- Digital Interface: Serial/Digital
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 127
from MPI Label Systems
With superior performance and affordable price, these 2", 203 or 305 dpi, Direct Thermal/Thermal printers are best in their class. The SATO CG Series models are delivered stock out of the box with competitive emulations onboard, optimal interfaces (built in USB standard) and an anti-microbial casing... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Labels
- Digital Interface: Serial/Digital
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Bar Codes; Labels
- Printing Rate: 127
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Bar Codes; Labels
- Printing Rate: 152 to 203
from Datamax-O'Neil
The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous) (optional feature); Roll (optional feature)
- Applications: Bar Codes; Labels
- Printing Rate: 102
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Tag Stock
- Applications: Bar Codes; Labels
- Printing Rate: 102 to 152
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll; Peel and Print
- Applications: Graphics; Bar Codes; Labels
- Number of Colors: 1
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics
- Applications: Bar Codes; Labels
- Printing Rate: ? to 254
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Bar Codes; Labels
- Printing Rate: 305
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes; Labels
- Printing Rate: 152 to 305
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 203
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Graphics; Bar Codes; Labels
- Printing Rate: ? to 127
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 152
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Graphics; Bar Codes; Labels
- Printing Rate: 152 to 254
from Datamax-O'Neil
The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 50.8
from MPI Label Systems
Ideal for applications such as shipping and receiving, parcel delivery, warehouse management, retail, and healthcare, Zebra ™s space-saving LP/TLP 2844 printers offer efficient and reliable 4-inch-wide desktop labeling at an affordable price. These simple-to-operate, lowmaintenance printers... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Labels
- Digital Interface: Serial/Digital
from Datamax-O'Neil
With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 50.8
from MPI Label Systems
The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Roll; Tag Stock
- Applications: Bar Codes; Labels
- Printing Width: ? to 56
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 102
from MPI Label Systems
TLP3842 ’s 300 dpi printer enables high quality, crisp, clear printing for applications that require 2-D barcodes, fine text, or composite graphics. Benefits: Versatile connectivity. Durable construction. High-resolution print. Ideal for: Apparel & accessories. Prescription bottle... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll; Tag Stock
- Applications: Bar Codes; Labels
- Printing Width: ? to 104
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 254
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes
- Printing Rate: ? to 127
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Roll
- Applications: Bar Codes; Labels; ID Cards; Wristband Printing
- Printing Rate: ? to 152
from MPI Label Systems
P4T prints long-life bar code labels and documents that withstand harsh and outdoor enivronments. With the latest Bluetooth 2.0 or 802.11b/g wireless connectivity, battery monitoring, large LCD, center-loading media and large memory, the P4T boasts an array of features that easily handle your... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Labels
- Digital Interface: Serial/Digital
from MPI Label Systems
The lightweight QL series direct thermal mobile printers offer rugged construction, user-friendly options, and flexible QuickLink connectivity. It is designed for complex mobile printing applications and built to handle increased levels of wireless security. It processes complex labels up to four... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Graphics; Bar Codes
- Printing Rate: 76.2 to 102
from MPI Label Systems
Zebra RW 220 (2.2 ” wide) is ideal for receipts on the go. Its modular design allows users to choose among secure wireless options and card readers. It offers convenient vehicle mounting and charging options. It has a high speed processor and large memory for quick and efficient processing of... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Roll
- Applications: Bar Codes
- Printing Rate: ? to 76.2