Memory / Storage Industrial Printing Equipment

47 Results
Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord -- 96PR-102-UXHL-D-T
from Advantech

Desktop Thermal Transfer Barcode Label Printer, 600dpi, 4 ips, USB/Serial/Ethernet/USB Host, SD card slot, LCD, US power cord. 4" desktop thermal transfer label printer. Resolution: 600 dpi. Max. print speed: 102mm (4")/sec. USB, Serial, Ethernet, USB Host. 128 MB Flash memory and 128 MB SDRAM... [See More]

  • Technology: Direct Thermal
  • Printing Rate: 102
  • Applications: Bar Codes; Labels
  • Digital Interface: Serial/Digital
Cle RFID Smart Printer -- CL408e-RFID
from Diagraph, an ITW Company

Upgradeable, supports worldwide bands, UHF (ePC, ISO, EM Marin) [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Printing Width: 104
  • Media Handling: Paper; Single Sheet; Fan Fold (Continuous); Roll
  • Resolution: 203
Continuous Online Thermal Printer -- 53C
from Open Date Systems, Inc.

The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]

  • Technology: Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous)
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 600
Bar Code Label Applicator -- SLPA8000r
from Printronix, Inc.

verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 203 to 254
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Paper; Roll
  • Applications: Graphics; Bar Codes; Labels; True-Type Fonts
  • Printing Rate: 203 to 305
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 50 to 254
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Applications: Bar Codes; Labels
  • Printing Rate: 50.8 to 152
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Single Sheet
  • Applications: Bar Codes; Mail Pieces (Envelopes)
  • Printing Rate: 4912
Off-Line Printing System -- EasyPrint Off-Line
from BELL-MARK Corporation

Variable speed drives, single or continuous feed, catch tray [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Tyvek, Chipboard, Blister Cards
  • Applications: Labels; Date Stamp
  • Printing Rate: 500
Bar Code Printer -- T4M
from Printronix, Inc.

The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 254
Autobag® -- PI 412cw Prism5 Imprinter
from Automated Packaging Systems

Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Paper; Roll
  • Applications: Graphics; Bar Codes; Labels; True-Type Fonts
  • Printing Rate: 203 to 305
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 127
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 127
Large Character Ink Jet Printer -- Marsh® 320Si
from Videojet Technologies, Inc.

The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]

  • Technology: Ink Jet
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Applications: Date Stamp
  • Printing Rate: 950 to 1448
Thermal Transfer Printer -- EasyPrint C
from BELL-MARK Corporation

Highest speed thermal transfer printing, high quality printing [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Applications: Bar Codes; Labels; Date Stamp
  • Printing Rate: 500
RFID Printer -- SL5000r MP2
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Printing Rate: 203 to 254
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Printing Width: 25 to 114
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Bar Codes; Labels
  • Printing Rate: 127
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 203
Large Character Ink Jet Printer -- Marsh® 8000
from Videojet Technologies, Inc.

Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Graphics; Bar Codes; Date Stamp
  • Printing Rate: 762 to 1016
Thermal Transfer Printer -- EasyPrint I
from BELL-MARK Corporation

High speed, fully programmable, uses 32 bit processor [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Applications: Bar Codes; Labels; Date Stamp
  • Printing Rate: 500
SL5000r -- Smart Label Developer's Kit
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Labels
  • Printing Width: 104 to 216
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous) (optional feature); Roll (optional feature)
  • Applications: Bar Codes; Labels
  • Printing Rate: 102
Sato Print Engines -- S84 Series
from MPI Label Systems

The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Applications: Bar Codes; Labels
  • Printing Rate: 50.8 to 406
Large Character Ink Jet Printer -- Marsh® Unicorn®
from Videojet Technologies, Inc.

Unicorn Large Character Ink Jet Printer. Economical complete system. The Unicorn was developed as a compact complete system for reliable and fast one-line marking. The system offers a very good cost/benefit ratio and is easy to use. Various font heights and font types can be defined. The print speed... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Date Stamp
  • Printing Rate: 102 to 1016
Thermal Transfer Printer -- EasyPrint MLP
from BELL-MARK Corporation

Prints multiple packages, high speed programmability, 32 bit processing [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Applications: Bar Codes; Labels; Date Stamp
  • Printing Rate: 300
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Bar Codes; Labels
  • Printing Rate: 305
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: 152 to 203
Small Character Ink Jet Printer -- Videojet® Excel DN
from Videojet Technologies, Inc.

Multiple lines of text at high speeds. The Videojet Excel ® DN is ideal for customers who want to print multi-line messages at high speeds or need to print complex codes combining text, logos and even bar codes. Built with the robustness of the time-tested Excel Series printers, the Excel DN... [See More]

  • Technology: Ink Jet
  • Printing Rate: 4653
  • Applications: Graphics; Bar Codes; Date Stamp
  • Digital Interface: Serial/Digital; RS232C Serial Port
Thermal Transfer Printer -- EasyPrint X
from BELL-MARK Corporation

For harsh environments, IP 65 rated, high-quality printing [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Poly Film, Foil, Tyvek
  • Applications: Bar Codes; Labels; Date Stamp
  • Printing Rate: 500 to 1201
I-Class™ -- I-4208
from Datamax-O'Neil

Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 203
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Tag Stock
  • Applications: Bar Codes; Labels
  • Printing Rate: 102 to 152
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 152
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 254
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 50.8
Sato Thermal Printers -- GT408e / GT412e / GT424e
from MPI Label Systems

Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes; Labels
  • Printing Rate: 152 to 305
microFlash® Receipt Printer -- 4t
from Datamax-O'Neil

With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 50.8
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: ? to 127
Portable Label Printer -- RL4
from Datamax-O'Neil

Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 102
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 152 to 254
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 254
Zebra Desktop Model -- LP/TLP2824-Z
from MPI Label Systems

The LP/TLP2824-Z has ease of use with simple loading and a great means to increase workplace efficiency. Integrates easily into a variety of printing applications. Benefits. Ultra compact foot print. Provides unprecedented desktop performance. Allows for easy media loading. Ideal For: Apparel and... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll; Tag Stock
  • Applications: Bar Codes; Labels
  • Printing Width: ? to 56
Zebra Desktop Printer -- G-Series
from MPI Label Systems

Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes
  • Printing Rate: ? to 127
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 356
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Labels; ID Cards; Wristband Printing
  • Printing Rate: ? to 152
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Black Mark
  • Applications: Labels
  • Printing Rate: ? to 305
Zebra Print Engines -- R110PAX4 (RFID)
from MPI Label Systems

Zebra ’s R110PAX4 supports all variants of EPC Class 1, Class 0, Matrics 0+, ISO 18000-06B and Philips UCODE 1.19 transponders with an integrated ThingMagic UHF EPC RFID multi-protocol reader/encoder The reader allows for software upgrades for new protocols, offering solid investment... [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 203 to 305
  • Media Handling: Paper; Roll
  • Printing Width: 104
Zebra RFID Model -- R2844-Z
from MPI Label Systems

R2844-Z is a compact versatile printer that can encode RFID labels at the point of use. It is designed for printing smart media such as wristbands & RFID labels. It offers a wide range of supported 13.56 MHz HF RFID transponders. It is ideal for low volume desktop applications. Benefits: Compact... [See More]

  • Technology: Thermal Transfer
  • Printing Rate: 50.8 to 102
  • Media Handling: Paper; Roll
  • Printing Width: 104