Graphics Industrial Printing Equipment
from Videojet Technologies, Inc.
Marsh 1100/3100 High Definition Ink Jet Printer. The Marsh 1100/3100 printers combine high resolution printing with a simple user interface, making message selection quick, easy and error-free. The Marsh 1100/2100/3100 are designed and manufactured to deliver optimum performance, reliably printing... [See More]
- Applications: Graphics; Bar Codes
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Open Date Systems, Inc.
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous)
- Technology: Thermal Transfer
- Printing Rate: 600
from Printronix, Inc.
of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Forms
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Technology: Line Printer
- Printing Rate: 99.91
from PSI Engineering
The Laser Mail 7000 prints variable data and images on envelopes, stationary, banners, post cards, glossy stocks, labels, standard paper and difficult stocks to ensure direct response fulfillment. The straight thru paper path prints up to 70 full color personalized #10 envelopes per minute in "one... [See More]
- Applications: Graphics; Bar Codes
- Technology: LaserPrinter
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Pressure Sensitive Labels, Tags
- Technology: Ink Jet
- Printing Width: 19 to 102
from Windmoeller & Hoelscher Corporation
Designed for the printing of flexible packaging materials [See More]
- Applications: Graphics; Alphanumeric
- Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Paper
- Technology: Flexography
- Printing Rate: 10160
from Datamax-O'Neil
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications. Features: A full range of communication interface versions are available: RS-232 Serial. Infrared (IrDA). Magnetic Card (simultaneous read of two tracks). Reliability of the impact printhead provides up to 1.5 million... [See More]
- Applications: Graphics; Commercial / Office; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Dot Matrix
- Digital Interface: Serial/Digital; IrDA, Bluetooth
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Media Handling: Plastics; Paper; Roll
- Technology: Thermal Transfer
- Printing Rate: 203 to 305
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Printing Rate: 762 to 1016
from Open Date Systems, Inc.
The Sprint Series are easy to use, automatic Hot Foil overprinters. They are cost effective yet manufactured to very high standards. Three models are available. The 'Sprint' has a print area of 60 x 25mm and is ideally suited to date and batch coding. The 'Sprint Major' offers a print area of 100 x... [See More]
- Applications: Graphics; Date Stamp; Batch Code
- Media Handling: Foil Roll
- Technology: Thermal Transfer
- Printing Width: 100
from Printronix, Inc.
The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
- Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
- Technology: Line Printer
- Printing Rate: 8.89 to 26.67
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
- Technology: Ink Jet
- Printing Rate: 114
from Datamax-O'Neil
The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 55.88
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Media Handling: Plastics; Paper; Roll
- Technology: Thermal Transfer
- Printing Rate: 203 to 305
from Videojet Technologies, Inc.
Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Printing Rate: 762 to 1016
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Tags, Tickets
- Technology: RFID
- Printing Width: ? to 104
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 127
from Datamax-O'Neil
Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 85
from Videojet Technologies, Inc.
Marsh PatrionPlus Large Character Ink Jet Printer. The Marsh PatrionPlus ® large character printing system is more versatile, more functional and more adaptable than ever to meet your expanding needs. The advanced printer technology in this system has unique printhead flexibility that allows you... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Printing Rate: 102 to 1016
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 254
from Datamax-O'Neil
The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 50.8
from Videojet Technologies, Inc.
Videojet 2300 Series of Large Character Ink Jet Printers. The Videojet ® 2300 series is a family of three high resolution, large character ink jet printers that provide class-leading, consistent print quality on porous and secondary packaging materials. These systems are designed and... [See More]
- Applications: Graphics; Bar Codes; Date Stamp; Mail Pieces (Envelopes)
- Media Handling: Wood / Corrugated Paper
- Technology: Ink Jet
- Printing Rate: 5 to 2200
from MPI Label Systems
The lightweight QL series direct thermal mobile printers offer rugged construction, user-friendly options, and flexible QuickLink connectivity. It is designed for complex mobile printing applications and built to handle increased levels of wireless security. It processes complex labels up to four... [See More]
- Applications: Graphics; Bar Codes
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 76.2 to 102
from Datamax-O'Neil
The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Media Handling: Paper; Roll
- Technology: Direct Thermal
- Printing Rate: 76.2
from Videojet Technologies, Inc.
Videojet 1310 Ink Jet Printer. The Videojet 1310 ink jet printer delivers maximum uptime for your marking and coding operation. This printer is designed to stop and start without additional maintenance, and its automated nozzle cleaning function minimizes downtime. Advanced features allow for high... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 4653
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Applications: Graphics; Bar Codes; Labels
- Media Handling: Paper; Fan Fold (Continuous); Roll; Peel and Print
- Technology: Direct Thermal
- Number of Colors: 1
from Videojet Technologies, Inc.
Videojet 43s Ink Jet Printer. The Videojet ® 43s printer is an industrial ink jet printer for users seeking an affordable printer that requires minimal attention by operators and maintenance staff. The stainless steel cabinet, self-cleaning printhead and simple interface let you focus on your... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 4064
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
Videojet 46s Ink Jet Printer. The Videojet ® 46s ink jet printer provides the highest reliability reduced running costs available from an airless printer. No need for factory air. • 4 line printing for maximum flexibility. • Single line print speed up to 1,066 feet per minute (5.4... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 5415
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
Videojet EXCEL 170i Ink Jet Printer. The Videojet EXCEL ® 170i Ultra Ink Jet Printer allows fast, multiple-line ink jet coding to be easily incorporated into high-speed production environments. The EXCEL 170i Ultra printer delivers multiple-line codes with a single printhead, at production-line... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 5644
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
Videojet EXCEL Series 2000 Ink Jet Printer. The Videojet EXCEL 2000 ® and 2000 Opaque ink jet printers deliver the highest degree of reliability and print quality at the speeds you need. They will code reliably in a variety of applications where speed, quality of code and flexibility are key... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 4653
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
Videojet EXCEL Series 273se Ink Jet Printer. The Videojet EXCEL ® 273se dual-head system prints three lines of code from each head, has extended bar code capability, and gives you a host of other great features. • Dual omni-directional printheads. • Prints three lines of code from each... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 4633
- Technology: Ink Jet
- Mounting Options: Stand-alone
from Videojet Technologies, Inc.
Multiple lines of text at high speeds. The Videojet Excel ® DN is ideal for customers who want to print multi-line messages at high speeds or need to print complex codes combining text, logos and even bar codes. Built with the robustness of the time-tested Excel Series printers, the Excel DN... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 4653
- Technology: Ink Jet
- Digital Interface: Serial/Digital; RS232C Serial Port
from Videojet Technologies, Inc.
Willett 430 Ink Jet Printer. The 430 is for industrial users who need a competitively priced printer while demanding the latest in ink jet technology. The 430 incorporates a new patented printhead design which delivers class leading reliability and print quality. • Push button start/stop with... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Mounting Options: Stand-alone
- Technology: Ink Jet
from Videojet Technologies, Inc.
Willett 460 Ink Jet Printer. The Willett 460 has been designed with an emphasis on reliability and reduced running costs. This high speed 4 line printer has been developed to suit a wide range of applications within most industrial environments. • High quality printing of text, barcodes and... [See More]
- Applications: Graphics; Bar Codes; Date Stamp
- Digital Interface: Serial/Digital; RS232C Serial Port
- Technology: Ink Jet
- Mounting Options: Stand-alone