Industrial Metal Housing Industrial Printing Equipment
from Windmoeller & Hoelscher Corporation
Designed for the printing of flexible packaging materials [See More]
- Technology: Flexography
- Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper); Paper
- Applications: Graphics; Alphanumeric
- Printing Rate: 10160
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Technology: Thermal Transfer
- Media Handling: Plastics; Paper; Roll
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Printing Rate: 203 to 305
from Videojet Technologies, Inc.
Marsh 8000 Ink Jet System. The Marsh 8000 system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and error-free. The Marsh 8000 allows users to print with eight maintenance-free, auto-purge printheads providing maximum flexibility to... [See More]
- Technology: Ink Jet
- Media Handling: Wood / Corrugated Paper
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 762 to 1016
from MPI Label Systems
The 3600RW RFID Printer Applicator is a rugged and versatile, high speed, thermal transfer labeler used to encode, print and apply pressure sensitive RFID labels to various products. A Sato or Zebra print engine is integrated into an applicator to form a self-contained unit to print variable data. [See More]
- Technology: Thermal Transfer
- Digital Interface: Serial/Digital
- Media Handling: Paper; Roll
- Mounting Options: Stand-alone
from Mettler-Toledo Technologies GmbH
Printer Type Direct Thermal. Print Width 2.44 in (62 mm). Print Speed 5 in/sec (up to 140 mm/sec). Housing Stainless Steel. Communication RS232. Supported Barcodes Code 128; Code 39; EAN-13. Printing Resolution 203 dpi (8 dots per mm). Dimensions (DxHxW) 7.17 in x 3.5 in x 5.63 in (182 mm x 90.5 mm... [See More]
- Technology: Direct Thermal
- Features: Industrial Metal Housing
- Printing Rate: 140
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 50 to 254
from BELL-MARK Corporation
Ideal for limited space, mounting versatility, high quality impressions [See More]
- Technology: Pad Printer; Carton Coder
- Media Handling: Plastics
- Applications: Labels
- Mounting Options: Stand-alone
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Technology: RFID
- Media Handling: Paper; Fan Fold (Continuous); Roll; Tags, Tickets
- Applications: Graphics; Commercial / Office; Bar Codes; Labels
- Printing Width: ? to 104
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Technology: Thermal Transfer
- Media Handling: Plastics; Paper; Roll
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Printing Rate: 203 to 305
from Videojet Technologies, Inc.
Marsh Encore Ink Jet Printer. The Marsh Encore system combines high resolution printing with a highly advanced user interface, making message creation quick, easy and practically error-free. The Marsh Encore printer also delivers print resolutions up to 300 x 150 dpi, providing you the flexibility... [See More]
- Technology: Ink Jet
- Media Handling: Wood / Corrugated Paper
- Applications: Graphics; Bar Codes; Date Stamp
- Printing Rate: 762 to 1016
from MPI Label Systems
The M8460Se Wide Web Print Engine features a 6" wide printhead with a 6.5" wide media path. It is ideal for pallet labeling as well as compliance labels that require up to 6.5" width. Among the many advantages of using a wide web print engine is the ability to print the typical 4" x 6" label in a 6"... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Single Sheet; Synthetics
- Applications: Bar Codes; Labels
- Printing Rate: ? to 203
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Printing Rate: 127
from BELL-MARK Corporation
Available in traditional friction drive and servo drive motors [See More]
- Technology: Flexography
- Media Handling: Plastics; Paper; Single Sheet; Poly Film, Tyvek
- Applications: Bar Codes; Labels
- Resolution: 300
from MPI Label Systems
Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Single Sheet; Synthetics
- Applications: Bar Codes; Labels
- Printing Rate: ? to 203
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Bar Codes; Labels
- Printing Rate: 305
from BELL-MARK Corporation
High resolution TWO color printing, comes with ink management system [See More]
- Technology: Flexography
- Media Handling: Plastics; Paper; Single Sheet; Poly Film, Tyvek
- Applications: Bar Codes; Labels
- Resolution: 300
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Bar Codes; Labels
- Printing Rate: 152 to 203
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 203
from BELL-MARK Corporation
Smallest in-line printing system, provides high resolution single color [See More]
- Technology: Flexography
- Media Handling: Plastics; Paper; Single Sheet; Poly Film, Tyvek
- Applications: Bar Codes; Labels
- Resolution: 300
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Technology: Direct Thermal; Thermal Transfer
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Graphics; Bar Codes; Labels
- Printing Rate: 152 to 254
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 152
from BELL-MARK Corporation
In-line printing system, high resolution single color printing [See More]
- Technology: Flexography
- Media Handling: Plastics; Paper; Single Sheet; Poly Film, Tyvek
- Applications: Bar Codes; Labels
- Resolution: 300
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
- Applications: Bar Codes; Labels
- Printing Rate: ? to 356
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Technology: Direct Thermal
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Printing Rate: 254
from BELL-MARK Corporation
In-line printer built for design across the web, narrow print areas [See More]
- Technology: Flexography
- Media Handling: Plastics; Paper; Single Sheet; Poly Film, Tyvek
- Applications: Bar Codes; Labels
- Resolution: 300
from MPI Label Systems
105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
- Applications: Bar Codes; Labels
- Printing Rate: ? to 203
from BELL-MARK Corporation
Disposable ink cartridges, fast dry, waterbase, fits easily on machines [See More]
- Technology: Pad Printer
- Media Handling: Film
- Applications: Labels; Date Stamp
- Printing Width: 32
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Media Handling: Paper; Roll
- Applications: Bar Codes; Labels; ID Cards; Wristband Printing
- Printing Rate: ? to 152
from BELL-MARK Corporation
Small inkjet printer, high-quality, variable data, company logos, barcodes [See More]
- Technology: Ink Jet
- Media Handling: Plastics
- Applications: Bar Codes; Labels; Date Stamp
- Mounting Options: Stand-alone
from MPI Label Systems
ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Media Handling: Paper; Roll
- Applications: Bar Codes; Labels
- Printing Rate: 102 to 254
from BELL-MARK Corporation
Linear twin track slide design, PLC stepper motor, disposable cartridge [See More]
- Technology: Pad Printer
- Media Handling: Plastics; Poly Film, Tyvek
- Applications: Labels
- Printing Width: 51
from MPI Label Systems
Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Black Mark
- Applications: Labels
- Printing Rate: ? to 305
from BELL-MARK Corporation
PLC controlled stepper motor, disposable ink cartridge, no part replacement [See More]
- Technology: Pad Printer
- Media Handling: Plastics; Poly Film, Tyvek
- Applications: Labels
- Mounting Options: Stand-alone
from MPI Label Systems
Zebra ’s R110PAX4 supports all variants of EPC Class 1, Class 0, Matrics 0+, ISO 18000-06B and Philips UCODE 1.19 transponders with an integrated ThingMagic UHF EPC RFID multi-protocol reader/encoder The reader allows for software upgrades for new protocols, offering solid investment... [See More]
- Technology: Thermal Transfer
- Printing Rate: 203 to 305
- Media Handling: Paper; Roll
- Printing Width: 104
from BELL-MARK Corporation
Variable speed drives, single or continuous feed, catch tray [See More]
- Technology: Thermal Transfer
- Media Handling: Plastics; Tyvek, Chipboard, Blister Cards
- Applications: Labels; Date Stamp
- Printing Rate: 500