Roll Industrial Printing Equipment
from Printronix, Inc.
verification. Road-tested in both manufacturing and distribution environments for reliability. The SLPA8000r has been specifically developed for high-speed production and distribution environments. Using proven and dependable encoding and verifying technology, this high-speed system can encode,... [See More]
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 203 to 254
from Delta ModTech
The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll. [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
- Applications: Labels; Date Stamp
- Technology: Flexography; Hot Stamping (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Rotary Press; Rotogravure (optional feature)
- Printing Rate: 1524
from Open Date Systems, Inc.
The Thermocode Series 2 Intermittent range of on-line Thermal Transfer printers encompasses six models offering print areas from 53 x 53mm to 107 x 160mm. They are suited to packaging, labelling and other machinery where the web material or item to be printed stops once per machine cycle. [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Bar Codes; Labels
- Technology: Thermal Transfer
- Printing Rate: 400
from Datamax-O'Neil
2" (57mm) 24/40-Column Dot Matrix Printer with Serial/IrDA Communications. Features: A full range of communication interface versions are available: RS-232 Serial. Infrared (IrDA). Magnetic Card (simultaneous read of two tracks). Reliability of the impact printhead provides up to 1.5 million... [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Receipt / POS / Kiosk
- Technology: Dot Matrix
- Digital Interface: Serial/Digital; IrDA, Bluetooth
from Mettler-Toledo Technologies GmbH
Printer Type Impact Dot Matrix. Print Width 3 in (76 mm). Print Speed 4.7 lines per second. Communication RS232 DB25f serial interface, 4800 or 9600 baud. Media Type Continuous stock; Roll-fed. Media Width 3 in (76 mm). Dimensions (DxHxW) 10 in x 5.2 in x 6.3 in (250 mm x 133 mm x 160 mm). Material... [See More]
- Media Handling: Paper; Roll
- Applications: Strip Printer
- Technology: Dot Matrix
from MPI Label Systems
LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Pressure Sensitive Labels, Tags
- Applications: Graphics; Bar Codes; Labels
- Technology: Ink Jet
- Printing Width: 19 to 102
from Automated Packaging Systems
Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]
- Media Handling: Plastics; Paper; Roll
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Technology: Thermal Transfer
- Printing Rate: 203 to 305
from Printronix, Inc.
The T4M ™ industrial and commercial thermal bar code printer delivers reliability and dependable performance with its rugged metal design. Based on its Printronix heritage, the T4M provides uncompromised performance and features with the same PSA3 ™ advanced electronic architecture found... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 254
from Delta ModTech
The Delta Spectrum ® is designed to meet the demands of quick change, high quality, and ever-evolving manufacturing environments. Whether running in-line with a Hp and other digital printing press or offline, the Spectrum will produce fully finished, value added products. [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
- Applications: Labels; Date Stamp
- Technology: Flexography; Hot Stamping (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Rotary Press; Rotogravure (optional feature)
- Printing Rate: 1524
from Datamax-O'Neil
The Apex 2 is designed especially for those transaction applications where small size, fast printing and dependability while staying in budget are vital. The 7-Arm, 32 bit processor keeps pace with the printers that cost almost twice as much without compromising on features and functions. Delivering... [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 55.88
from MPI Label Systems
The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]
- Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
- Applications: Graphics; Bar Codes; Labels
- Technology: Ink Jet
- Printing Rate: 114
from Automated Packaging Systems
Capable of printing at speeds up to 12" per second on two-sides of the bag, this programmable thermal transfer printer has been engineered to meet the latest, industry-specific printing requirements. [See More]
- Media Handling: Plastics; Paper; Roll
- Applications: Graphics; Bar Codes; Labels; True-Type Fonts
- Technology: Thermal Transfer
- Printing Rate: 203 to 305
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Printing Rate: 203 to 254
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: 25 to 114
from Delta ModTech
Delta's Predator module specifically accommodates the market's changing demands for lower product costs, tighter tolerances, increased production rates, and variability in product design. [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
- Applications: Bar Codes; Labels; Date Stamp; ID Cards
- Technology: Flexography (optional feature); Hot Stamping (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Rotary Press; Rotogravure (optional feature)
- Printing Rate: 1524
from Datamax-O'Neil
2" (57mm) Ultra Lightweight Portable Receipt Printer with Wireless Connectivity. Features: Contemporary, Rugged Portable Receipt Printer. Wireless Connectivity for Personal Area Networks. Uniquely Designed IrDA Communication System. Optional Integrated Bluetooth ™. New Easy Loading Paper... [See More]
- Media Handling: Paper; Roll
- Applications: Commercial / Office; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 50
from MPI Label Systems
The 3115/11 Air-Blow delivers on its promise of accuracy, reliability, and ease of use. The Model 3115/11 RFID's advanced features include Velocity Compensation for improved label placement accuracy. Zero Downtime Labeling allows your production to continue without costly interruptions. [See More]
- Media Handling: Paper; Roll
- Mounting Options: Stand-alone
- Technology: Thermal Transfer
from Printronix, Inc.
The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]
- Media Handling: Paper; Roll
- Applications: Labels
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Width: 104 to 216
from Delta ModTech
The Delta Crusader ® is a proven web converting system. It includes 6 unwind/rewinds, 1 manifold with 7 positions, 6 rotary die modules, HMI and light curtains. [See More]
- Media Handling: Metals; Plastics; Electronics / Wafers; Paper; Roll
- Applications: Labels; Date Stamp
- Technology: Flexography; Hot Stamping (optional feature); Ink Jet (optional feature); LaserPrinter (optional feature); Rotary Press; Rotogravure (optional feature)
- Printing Rate: 1524
from Datamax-O'Neil
Andes 3 Series. 3" (80mm) Heavy Duty Receipt/Label Printer for Multiple Applications. Features: Prints receipts, tags, or labels. Lightweight and Rugged. Injection molded ABS/PC blend with elastomer over-molds for extra protection. High impact resistance and high temperature strength. Chemical and... [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 85
from MPI Label Systems
The 3600RW RFID Printer Applicator is a rugged and versatile, high speed, thermal transfer labeler used to encode, print and apply pressure sensitive RFID labels to various products. A Sato or Zebra print engine is integrated into an applicator to form a self-contained unit to print variable data. [See More]
- Media Handling: Paper; Roll
- Digital Interface: Serial/Digital
- Technology: Thermal Transfer
- Mounting Options: Stand-alone
from Datamax-O'Neil
The Apex 3 offers a solution to the demand for an affordable, light weight and compact three-inch receipt printer without compromising on quality and reliability. The Apex 3 prints a receipt of up to 3.13 ” wide and has the key features and functions required to meet the expanding requirements... [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 50.8
from MPI Label Systems
The 3138-N RFID is based on Label-Aire ’s most advanced printer applicator, the 3138-N. The 3138-N RFID ’s advanced features include automatic setup with multiple programmable label pages for easy change-overs to labels of different sizes, rate compensation for improved label placement... [See More]
- Media Handling: Paper; Roll
from Datamax-O'Neil
The Apex 4 is a light weight and compact 4 ” printer that prints a crisp, clean receipt, proof of delivery, ticket or invoice of up to 4.38 ” at an affordable price to keep within today ’s tight budgets. The Apex 4 is an economical alternative to the heavyweight products that may... [See More]
- Media Handling: Paper; Roll
- Applications: Graphics; Commercial / Office; Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 76.2
from MPI Label Systems
The 3115/14 Tamp-Blow delivers on its promise of accuracy, reliability, and ease of use. The Model 3115/14 RFID's advanced features include Velocity Compensation for improved label placement accuracy. Zero Downtime Labeling allows your production to continue without costly interruptions. [See More]
- Media Handling: Paper; Roll
- Mounting Options: Stand-alone
- Technology: Thermal Transfer
from Datamax-O'Neil
The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 50 to 254
from MPI Label Systems
SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]
- Media Handling: Paper; Roll; Die-Cut Labels
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 50.8 to 152
from Datamax-O'Neil
The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 127
from MPI Label Systems
The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 203
from Datamax-O'Neil
The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 127
from MPI Label Systems
The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Tag Stock
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 102 to 152
from Datamax-O'Neil
The Ex2 is a small thermal printer designed with simplicity and affordability in mind. The Ex2 utilizes reliable direct thermal printing technology to print on labels and tags for businesses with low volume barcoding needs. The Ex2 offers two essential options that are common among thriving... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Peel and Print
- Applications: Graphics; Bar Codes; Labels
- Technology: Direct Thermal
- Number of Colors: 1
from MPI Label Systems
Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: ? to 254
from Datamax-O'Neil
The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 305
from MPI Label Systems
Fast printing speed of 12 inch/sec and high-speed data transmission make the GTe the fastest thermal barcode printer in its class. The GTe Series has an easy to use LCD display and intuitive keypad to simplify training and increase productivity. Ideal for: Manufacturing. Logistics. Transportation. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 305
from Datamax-O'Neil
Award winning I-Class is a comprehensive, cost-effective industrial printer, offering reliability and flexibility. With its revolutionary modular design, most I-Class options are field installable. I-Class printers are ideal for Shipping & Receiving, Product Identification, Pharmacy labeling,... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 203
from MPI Label Systems
The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Graphics; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 127
from Datamax-O'Neil
The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: 152
from MPI Label Systems
The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
- Applications: Graphics; Bar Codes; Labels
- Technology: Direct Thermal; Thermal Transfer
- Printing Rate: 152 to 254
from Datamax-O'Neil
The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]
- Media Handling: Paper; Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 50.8
from MPI Label Systems
Zebras G-Series compact desktop printers for print widths up to 4 inches deliver best-in-class speed and performance. From the basic GK model to the feature-rich GX model, the G-Series printers are reliable, durable, and flexible to fit almost any low- to mid-volume printing application and budget. [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Bar Codes
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 127
from Datamax-O'Neil
With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]
- Media Handling: Paper; Roll
- Applications: Bar Codes; Receipt / POS / Kiosk
- Technology: Direct Thermal
- Printing Rate: 50.8
from MPI Label Systems
Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
- Applications: Bar Codes; Labels
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Rate: ? to 356
from Datamax-O'Neil
Datamax-O ’Neil built its reputation on rugged and reliable portable receipt printers and has now used this expertise to design the industry ’s most rugged portable label printer. The RL4 is a durable 4-inch (102mm) direct thermal printer with a rugged design and reliable performance... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal
- Printing Rate: 102
from MPI Label Systems
S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]
- Media Handling: Paper; Roll
- Applications: Bar Codes; Labels; ID Cards; Wristband Printing
- Technology: Direct Thermal; Thermal Transfer (optional feature)
- Printing Rate: ? to 152
from Datamax-O'Neil
The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll
- Applications: Commercial / Office; Bar Codes; Labels
- Technology: Direct Thermal
- Printing Rate: 254
from MPI Label Systems
Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]
- Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Black Mark
- Applications: Labels
- Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
- Printing Rate: ? to 305
from MPI Label Systems
Zebra ’s R110PAX4 supports all variants of EPC Class 1, Class 0, Matrics 0+, ISO 18000-06B and Philips UCODE 1.19 transponders with an integrated ThingMagic UHF EPC RFID multi-protocol reader/encoder The reader allows for software upgrades for new protocols, offering solid investment... [See More]
- Media Handling: Paper; Roll
- Printing Rate: 203 to 305
- Technology: Thermal Transfer
- Printing Width: 104
from MPI Label Systems
R2844-Z is a compact versatile printer that can encode RFID labels at the point of use. It is designed for printing smart media such as wristbands & RFID labels. It offers a wide range of supported 13.56 MHz HF RFID transponders. It is ideal for low volume desktop applications. Benefits: Compact... [See More]
- Media Handling: Paper; Roll
- Printing Rate: 50.8 to 102
- Technology: Thermal Transfer
- Printing Width: 104