Application Software Included Industrial Printing Equipment

37 Results
A-Class™ Mark II -- A-4310
from Datamax-O'Neil

The A-Class Mark II is a superior print engine used in high demand print and apply applications offering the highest level of performance and reliability. Known in the industry for its unique stainless steel cover, the A-Class is ideal for the specialized needs of harsh or corrosive environments. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 50 to 254
Autobag® -- PI 412c™ Imprinter
from Automated Packaging Systems

Capable of imprinting at speeds up to 12 inches per second, or approximately 80 bags per minute inline, this programmable thermal transfer printer has been designed to meet the latest, industry-specific printing requirements. The PI 412c Imprinter is simple to use, dependable and operationally... [See More]

  • Technology: Thermal Transfer
  • Media Handling: Plastics; Paper; Roll
  • Applications: Graphics; Bar Codes; Labels; True-Type Fonts
  • Printing Rate: 203 to 305
Graphics System -- Videojet® BX6500/6600
from Videojet Technologies, Inc.

The high-speed binary-array printing system of the BX6000 series is suitable for printing on a wide variety of materials. With the BX6000, you can print on virtually any surface at high speed and without the need for subsequent drying. The Videojet BX printing systems boast the latest innovations in... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Single Sheet
  • Applications: Bar Codes; Mail Pieces (Envelopes)
  • Printing Rate: 4912
Chinese P5000 H-Series -- P5006H
from Printronix, Inc.

Simplified (GB) or Big 5 character set [See More]

  • Technology: Line Printer
  • Media Handling: Paper
  • Applications: Commercial / Office; Checks / Financial Documents; Chinese Printing
  • Printing Width: ? to 345
Primera Color Printers -- LX400
from MPI Label Systems

LX400 uses high resolution inkjet technology to print full-color labels on demand. No lead times, no minimum order requirements, no obsolete label inventory, and no plate and die charges. Four built-in print resolutions let you select the combination of print quality and speed that fits your... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Pressure Sensitive Labels, Tags
  • Applications: Graphics; Bar Codes; Labels
  • Printing Width: 19 to 102
Handheld label printer Brother P-touch PT-E300 [PT-E300 from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-E300 handheld label printer is the perfect compact device for low to medium volume labeling jobs. Quickly create both wire labels, and customized shrink tubing. Qwerty keyboard and lcd display also make the Brother P-touch PT-E300 extremely easy to use. The Brother P-touch PT-E300... [See More]

  • Technology: Thermal Transfer
  • Printing Width: 18
  • Applications: Labels
  • Digital Interface: USB
Compact Stationary Printer -- MP Compact4 Mark II
from Datamax-O'Neil

The Compact4 Mark II is a powerful response to desktop thermal printing requirements, and ideal for on-demand printing, especially where space is limited. The printer is ideal at the front desk of a hospital or in the box office of a movie theatre. Able to deliver continuous operation, the Compact4... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 127
Large Character Ink Jet Printer -- Marsh® 320Si
from Videojet Technologies, Inc.

The Marsh 320Si large character printer combines increased throw distance and precision drop placement with higher speeds, to deliver reliable coding and printing solutions for a wide variety of industrial applications. The Marsh 320Si system features an advanced touch-screen graphical user... [See More]

  • Technology: Ink Jet
  • Media Handling: Metals; Plastics; Wood / Corrugated Paper; Soft or Fibrous Materials (Textiles, Foams, Paper)
  • Applications: Date Stamp
  • Printing Rate: 950 to 1448
Heavy Text Report Printer -- P5224
from Printronix, Inc.

The P5224 special text report printer was developed specifically for high volume report printing. The P5224 delivers an unequaled performance threshold of 2400 lpm in draft density, or 1800 lpm in data processing mode. While fully capable of producing high-quality bar codes and graphics for the... [See More]

  • Technology: Line Printer; Line Matrix
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Applications: Graphics (optional feature); Commercial / Office; Bar Codes (optional feature); Heavy Text Reports
  • Printing Width: 345
Primera Color Printers -- LX900
from MPI Label Systems

The LX810 printer has six built-in print resolutions to let you select the combination of print quality and speed that fits your application best. No matter which you choose, your labels are bright, colorful and professional. Labels can include full-color photos, bar codes, illustrations, graphics... [See More]

  • Technology: Ink Jet
  • Media Handling: Paper; Roll; Pressure Sensitive Labels, Tags
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 114
Handheld label printer Brother P-touch PT-E550W [PT-E550W from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-E550W handheld label printer is the perfect compact device for low, medium, and high volume labeling jobs. Qwerty keyboard and lcd display also make the Brother P-touch PT-E550W extremely easy to use. The Brother P-touch PT-550W is compatible with HGe, TZe, and HSe label... [See More]

  • Technology: Thermal Transfer
  • Printing Width: 24
  • Applications: Labels
  • Digital Interface: USB, Wi-Fi
E-Class™ Mark II -- E-4205e
from Datamax-O'Neil

The E-Class Mark II is a small, cost effective thermal printer designed for businesses of all sizes that need a reliable label or tag printing solution for their mission critical operations. The E-Class' flexible design allows it to fit in a wide variety of applications that require dependability,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Bar Codes; Labels
  • Printing Rate: 127
Large Character Ink Jet Printer -- Willett 3150Si
from Videojet Technologies, Inc.

Willett 3150 Ink Jet Printer. The 3150Si Medium and Large Character Printer is designed to meet your porous and non-porous printing requirements. Its compact modular design ink system and user friendly prompts allows quick and easy installation and operation by the user. • Economical and... [See More]

  • Technology: Ink Jet
  • Media Handling: Wood / Corrugated Paper
  • Applications: Bar Codes; Date Stamp
  • Digital Interface: Serial/Digital
P7000HD Line Matrix Printer -- P7000HD
from Printronix, Inc.

of its reliability, lower cost of ownership and flexibility of printing applications. P700 Ultra Capacity HD Ribbon - up to 200% longer life with darker, sharper print. Printronix has been the global leader in industrial printing solutions for over 30 years, earning a reputation for designing and... [See More]

  • Technology: Line Printer
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Applications: Graphics; Commercial / Office; Bar Codes; Forms
  • Printing Rate: 99.91
Sato Print Engines -- Lt408
from MPI Label Systems

SATO Lt408 has been designed and manufactured to meet the needs of the "entry-level" print apply market. The print engine, when integrated with an applicator system, provides low-throughput, light-duty applications with an automated, yet affordable, print/apply labeling solution to replace labor... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Applications: Bar Codes; Labels
  • Printing Rate: 50.8 to 152
Label printer Brother P-touch PT-P900W [PT-P900W from Brother International Corporation]
from Automation24, Inc.

Brother P-touch PT-P900W label printer is the perfect compact device for medium, and high volume labeling jobs. USB and Wi-Fi interfaces allow for easy communication with P-touch editor software from any device for wireless printing capabilities. The PT-P900W offers high speed, high resolution 360... [See More]

  • Technology: Thermal Transfer
  • Printing Width: 36
  • Applications: Labels
  • Digital Interface: USB, Wi-Fi
E-Class™ Mark III -- E-4204B
from Datamax-O'Neil

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O ’Neil applied its industrial printer expertise to provide customers with an entry level... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous) (optional feature); Roll (optional feature)
  • Applications: Bar Codes; Labels
  • Printing Rate: 102
P7000ZT Line Matrix Printer -- P7005ZT
from Printronix, Inc.

The P7000ZT Series incorporates the industry leading features of the P7000 pedestal model printers - clamshell design, Ultra Capacity consumables and Integrated Print Management. Unique to the P7000ZT Series is the special push tractor configuration. This system enables you to print from the very... [See More]

  • Technology: Line Printer
  • Media Handling: Paper; Fan Fold (Continuous); Edge-Perforated
  • Applications: Graphics; Commercial / Office; Bar Codes; Labels; Forms
  • Printing Rate: 8.89 to 26.67
Sato Print Engines -- M8459Se
from MPI Label Systems

Throughput. The M8459Se continues to set the benchmark for Direct Thermal OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8459Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 127
H-Class™ -- H-4212
from Datamax-O'Neil

The H-Class is a rugged and versatile printer that offers one of the most feature rich solutions for dynamic enterprise applications and is twice as fast as other printers in its class. The H-Class is ideal for high volume label printing in manufacturing, warehouse, transportation, and high... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Bar Codes; Labels
  • Printing Rate: 305
SL5000r Series -- SL5204r
from Printronix, Inc.

The SL5000r MP2 is the next generation family of RFID printers delivering true Gen 2 RFID encoding designed to EPCglobal Gen specifications. Designed For Windows-XPThese printers feature EPCglobal Gen 2 Certified Hardware RFID Smart encoding technology and address a wide range of applications and... [See More]

  • Technology: RFID
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Tags, Tickets
  • Applications: Graphics; Commercial / Office; Bar Codes; Labels
  • Printing Width: ? to 104
Sato Print Engines -- M8490Se
from MPI Label Systems

Throughput. The M8490Se continues to set the benchmark for high-resolution OEM printer performance in automatic label applicator systems. Utilizing the latest in 32-bit microprocessor technology, along with 16 MB of standard RAM, the M8490Se provides virtually instantaneous time to first label out. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Single Sheet; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 203
M-Class™ Mark II -- M-4206
from Datamax-O'Neil

The M-Class is a compact, industrial-strength printer that offers outstanding value with a broad range of features. The smaller footprint is ideal when users need the power of industrial printers but must consider space limitations. The M-Class has proven to be the perfect solution for warehouse,... [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut Labels, Perforated Tag/Ticket
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 152
Sato Print Engines -- S84 Series
from MPI Label Systems

The S84 Series OEM Print Engines from SATO are specifically designed for use in high-volume, automated print/apply labeling applications demanding unparalleled reliability and around the clock operation. This new 4" wide family of print engines offers print speeds up to 16 ips and print resolution... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Roll; Die-Cut Labels
  • Applications: Bar Codes; Labels
  • Printing Rate: 50.8 to 406
microFlash® Receipt Printer -- 2te
from Datamax-O'Neil

The microFlash 2te is the industry ’s most rugged and reliable 2-inch wireless portable printer, in addition to being the smallest. In fact, the 2te is up to 33% smaller its nearest competitor! The 2te printer will dramatically increase the efficiency and productivity of your workforce, and... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 50.8
Sato Thermal Printers -- CL408e / CL412e / CL608e / CL612e
from MPI Label Systems

The CL"e" Series printers offer high speed data transmission, unparalleled processing speed and large amounts of on-board memory to quickly and easily manage any label printing requirement. The CL "e" Series printers set new benchmarks in label throughput. A new generation RISC processor provides... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: 152 to 203
microFlash® Receipt Printer -- 4t
from Datamax-O'Neil

With uncompromising standards, the 4t/4te is engineered throughout to withstand even the most punishing portable applications, including multiple 6 ft drops to concrete. The 4t/4te prints outstanding quality 4-inch receipts, proof of deliveries, labels, and invoices. The 4t comes with Serial and... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Receipt / POS / Kiosk
  • Printing Rate: 50.8
Sato Thermal Printers -- CT400 / CT410
from MPI Label Systems

The CT printers are a new generation ultra high speed processor. With high data transfer rates and processing speed the CT printers will print continuously, without pausing between labels, even with changes in data and graphics on every label. An important added feature of the CT Series printers is... [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Tag Stock
  • Applications: Bar Codes; Labels
  • Printing Rate: 102 to 152
ST-Class -- ST-3210
from Datamax-O'Neil

The S-Class is Datamax-O'Neil's professional ticket printing solution. The S-Class thermal printers are designed for reliable ticket printing that can fit an any environment. The rugged all metal construction combined with proven thermal printing technology and two configurations to choose from make... [See More]

  • Technology: Direct Thermal
  • Media Handling: Paper; Fan Fold (Continuous); Roll
  • Applications: Commercial / Office; Bar Codes; Labels
  • Printing Rate: 254
Sato Thermal Printers -- GL408e / GL412e
from MPI Label Systems

Versatility and value are the cornerstones of the GL4e Series. They offer a field-upgradeable UHF RFID option, an industry-leading printer management utility SATOnet CONNECT ™; standard tri-port communication protocols, competitive emulations and much more. Ideal for: Manufacturing. Logistics. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 254
Sato Thermal Printers -- M10e
from MPI Label Systems

The M10e printer creates labels up to a full 11.8 inches wide at a speed of up to 5 inches per second. The 10.5-inch printhead makes it possible to print large format compliance labels at top speed without rotating the image. Ideal for: Chemical Labeling. Automotive Labeling. Paper/Pulp Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: ? to 127
Sato Thermal Printers -- M84 Pro
from MPI Label Systems

The M84Pro Series are high performance printers with high resolution capabilities. It offers user configurable print resolutions of 203, 305, and 609 dpi & provides high throughput and print speeds. Ideal for: PCB Labeling. Component Marking. Ticketing. Retail Labeling. Compliance Labeling. [See More]

  • Technology: Direct Thermal; Thermal Transfer
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Synthetics, Tag Stock, Die-Cut
  • Applications: Graphics; Bar Codes; Labels
  • Printing Rate: 152 to 254
Zebra Industrial Model -- Xi4 Series
from MPI Label Systems

Zebra ’s high-performance, built-to-last Xi series printers are legendary for their rugged durability, consistently outstanding print quality, fast print speed, long life, and unparalleled reliability in demanding applications and harsh environments. These qualities translate into low total... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 356
Zebra Mid Range Model -- 105SL
from MPI Label Systems

105SL combines enhanced memory, processing capacity, and features with rugged and reliable all-metal construction. Proven platform longevity plus fast processing and print speed make it the choice of users who value reliability, productivity, consistent print quality, network compatibility and... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut
  • Applications: Bar Codes; Labels
  • Printing Rate: ? to 203
Zebra Mid Range Model -- S4M
from MPI Label Systems

S4M printer is designed for the budget-minded & has the features needed to support many applications at affordable prices. It has easy controls and is quick to learn to use & load so operators can focus on more productive tasks. Benefits: Affordable. Full 8 ” media roll capacity. [See More]

  • Technology: Direct Thermal; Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Labels; ID Cards; Wristband Printing
  • Printing Rate: ? to 152
Zebra Mid Range Model -- ZM400
from MPI Label Systems

ZM400 is a simple to operate die-cast thermal printer. It offers many standard features. Benefits. Cost effective flexibility with both 200, 300 & 600 dpi options. Offers a rugged, competitive mid-range solution. Upgradeable to grow with changing need. Ideal for: Shipping and receiving. [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Roll
  • Applications: Bar Codes; Labels
  • Printing Rate: 102 to 254
Zebra Print Engines -- 110PAX4/170PAX4
from MPI Label Systems

Zebra ’s 110PAX4 and 170PAX4 print engines are designed to meet your demands with improved serviceability, a faster first label out time with 12 ips print speed and functional RTC. Designed for high-speed, high-throughput applications, PAX OEM print engines are ideal for print/apply systems,... [See More]

  • Technology: Direct Thermal (optional feature); Thermal Transfer (optional feature)
  • Media Handling: Paper; Fan Fold (Continuous); Roll; Die-Cut, Black Mark
  • Applications: Labels
  • Printing Rate: ? to 305