Metrology Load Cells
from Mecmesin Corporation
The donut sensor, otherwise known as a thru-hole loadcell, is designed for applications where the load or force component needs to pass through the centre of the loadcell. Size, made-to-order. High accuracy. Tension and compression. Applications include measuring tension in bolts, clamping forces... [See More]
- Application: Metrology
- Package: Donut / Washer
- Force Measured: Tension; Compression
from Mecmesin Corporation
Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features. Miniature design. Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display... [See More]
- Application: Metrology
- Accuracy: 0.25
- Force Rating: 0.2248 to 112
- Force Measured: Tension; Compression
from Mecmesin Corporation
Ideal for compression only applications that require a compact design. Mecmesin 'SMART' miniature and sub-miniature loadcells are designed to fit into places other loadcells cannot. Key Features. Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge. [See More]
- Application: Metrology
- Accuracy: 1.00
- Force Rating: 11.24 to 11240
- Force Measured: Compression
from Mecmesin Corporation
SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features. Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge. [See More]
- Application: Metrology
- Accuracy: 0.25
- Force Rating: 22.48 to 5620
- Force Measured: Tension; Compression