Shear Load Cells
from FUTEK Advanced Sensor Technology, Inc.
QLA110 , 1500 lb , Amplified Load Pin , Clevis Pin , Shear Pin Load Cell , 0.495" [12.57 mm] OD , 2.5 +/-2 VDC Analog Output , Material - 17-4 PH S.S. , Internal Amplifier , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]
- Force Measured: Shear
- Accuracy: -2.00 to 2.00
- Force Rating: 1500
- Package: Load Pin
from NOSHOK, Inc.
Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]
- Force Measured: Tension; Compression; Shear
- Accuracy: 0.20 to 1.00
- Force Rating: 1000 to 100000
- Package: S-beam; Pancake; Donut / Washer; Plate / Platform; Bolt; Link; Miniature; Cantilever; Canister; Load Pin; Rod End - Male; Rod End - Female; Tank Weighing
from Siemens Process Instrumentation
The SIWAREX WL230 SB-S CA is a shear beam load cell made of nickel-plated steel. The 100 kg (220.46 lb) and 250 kg (551.16 lb) load classes are implemented as bending beam load cells. This load cell type is suitable for platform and hopper scales. With an adjustable foot the force transfer can be... [See More]
- Force Measured: Shear
- Shear Type: Shear Beam; Bending Beam
- Force Rating: 220 to 20000
- Application: Weigh Scales
from Gefran
The principle of measurement of the SB series of load cells is the deformation caused by the shear generated by the applied load. They are compact load cells with an all stainless steel construction that are extremely rigid towards the measured load and lateral or transverse loads. The SB series... [See More]
- Force Measured: Shear
- Package: Cantilever
- Force Rating: 1102 to 11025
- Output: Analog Voltage
from PCB Piezotronics, Inc.
Triax force sensor, reversed shear polarity, 1k lb (Fz), 500 lb (Fx,y), 15 pC/lb (z), 32 pC/lb (x, y) [See More]
- Force Measured: Shear
- Features: Triaxial Measurement
- Force Rating: 500
- Operating Temperature: -100 to 350
from Kistler Group
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the... [See More]
- Force Measured: Shear
- Package: Donut / Washer
- Force Rating: 202
- Technology: Piezoelectric
from Sherborne Sensors
The SS6000 series are strain gauge based shear force sensing load cells incorporating cylindrical ends to facilitate the mounting of bearings direct to the load cell [See More]
- Force Measured: Shear
- Package: Cantilever
- Force Rating: 4410 to 11025
- Technology: Strain Gauge
from FUTEK Advanced Sensor Technology, Inc.
QMA116 , Ch Fx: 56000 lb ; Ch Fy: 56000 lb , Custom 2 Axis Shear Pin , Load Pin , Clevis Pin Load Cell , 1.972" [50.09 mm] , Material - 17-4 PH S.S. , 24 Awg 4 Conductor Braided Shielded PVC Cable , 10 ft Long - 2x [See More]
- Force Measured: Shear
- Accuracy: -2.00 to 2.00
- Force Rating: 56000
- Package: Load Pin
from Siemens Process Instrumentation
SIWAREX WL230 SB-S SA is an extremely compact shear beam load cell designed for crowded conditions. Mounted with the compatible SIWAREX mounting unit the installation height up to 2t is only 76 mm (3") and for 5t only 111 mm (4.4"). With a resolution of 15,000, the SIWAREX WL230 SB-S SA is ideal for... [See More]
- Force Measured: Shear
- Shear Type: Shear Beam
- Force Rating: 1102 to 11025
- Application: Weigh Scales
from Gefran
The principle of measurement of the SH series load cells is the deformation caused by the shear generated by the applied load. The result is a transducer that is extremely rigid both for the measured load and of lateral or transverse loads which have little effect on it. The high degree of accuracy,... [See More]
- Force Measured: Shear
- Package: Cantilever
- Force Rating: 1102 to 22050
- Output: Analog Voltage
from Kistler Group
The force to be measured acts through the cover and base of the tightly welded steel housing on the quartz sensing elements. Quartz yields an electric charge proportional to the mechanical load. The sensitivity (a material constant of quartz) and therefore the threshold, too, are practically the... [See More]
- Force Measured: Shear
- Package: Donut / Washer
- Force Rating: 202
- Technology: Piezoelectric
from Siemens Process Instrumentation
The SIWAREX WL290 DB-S CA double shear beam load cell consists of nickel-plated special steel and is suitable for big platform and hopper scales. A special mounting unit available for these load cells makes them particularly suitable for assembling scales in vehicles. The SIWAREX WL290 DB-S CA may... [See More]
- Force Measured: Shear
- Application: Weigh Scales
- Shear Type: Shear Beam
from Kistler Group
Pretensioned piezoelectric 6-component force/torque link with two mounting flanges. Measures forces and reaction torques in both tensile and compression directions. A force or reaction torque generates a proportional electrical charge. This is transferred by an electrode to the corresponding... [See More]
- Force Measured: Tension; Compression; Shear
- Package: Canister
- Force Rating: 2248
- Technology: Piezoelectric