S-beam Load Cells

34 Results
Precision S Beam Load Cell Universal / Tension or Compression -- SBO Series
from Transducer Techniques, LLC

SBO SERIES. CAPACITY RANGES: 50, 100, 200, 300, 500, 750,. 1,000, 2,000, 3,000, 5,000 lb. SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting scales. SB0 Series... [See More]

  • Package: S-beam
  • Force Measured: Tension (optional feature); Compression
  • Force Rating: 50
  • Technology: Strain Gauge
3-Axis Load Cell -- 3AXX
from Interface, Inc. - AZ

3-Axis – Fx Fy Fz; independent bridges. • 10N to 50 kN force range. • Compact size. • Low crosstalk. • 1 mV/V output. • Temperature compensated. Interface ’s 3-axis load cell measures forces simultaneously in 3 mutually perpendicular axes: X, Y, and Z - tension... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 2.25 to 11240
  • Technology: Strain Gauge
Miniature Force Transducer -- SS4000M
from Sherborne Sensors

The U4000M ultra miniature load cell is equally suitable for tension or compression applications and is especially useful where space is limited. The internal construction consists of a full bridge of transducer quality strain gauges that are bonded to the transducer element. This element is... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: -112 to 112
  • Technology: Strain Gauge
Load Cell for Electromechanical System -- 100-090-821
from MTS Systems Corporation

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 110
  • Technology: Strain Gauge
Compression S-Type Load Cell -- PR 6241
from Minebea Intec GmbH

Compression load cells from 100 kg to 5 t. Specially designed for tank and hopper weighing as well as basic dosing systems. For use in EX zones 1, 2, 20, 21, 22 and FM DIV 1. Ultra-high precision load cell for batching applications. Load cell capacity range from 100 kg to 5 t. Accuracy class: 0.04 %... [See More]

  • Package: S-beam
  • Accuracy: 0.01 to 0.04
  • Force Rating: 220 to 11023
  • Force Measured: Compression
All Stainless Steel S Beam Load Cell -- LCM101 / LCM111 Series
from OMEGA Engineering, Inc.

•. FM Intrinsically Safe. •. All Stainless Steel for Harsh Industrial Applications. •. 0.25% Interchangeable for Multiple Load Cell Applications. •. 5 Point Calibration with 59 kOhm Shunt Cal Data [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 25 to 40000
  • Output: Analog Voltage
Junior S-Beam Loadcells
from Mecmesin Corporation

Combining accuracy and size, Junior S-Beam loadcells are ideal for tension and compression applications where space is extremely limited. Dedicated fixtures can be fitted via threaded holes. Key Features. Miniature design. Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display... [See More]

  • Package: S-beam; Miniature
  • Accuracy: 0.25
  • Force Rating: 0.2248 to 112
  • Force Measured: Tension; Compression
OEM S-Type -- Model XLSR
from tecsis LP

Model XLSR load cell is a high accuracy 'S-type' unit created specifically for the OEM market. With popular sizes from 2.4" to 7" tall, the XLSR covers a wide range of application requirements at a competitive price. Ranges from 50 to 20,000 lbs. are available, with linearity and hysteresis of... [See More]

  • Package: S-beam
  • Technology: Strain Gauge
  • Force Rating: 50 to 20000
  • Output: Analog Voltage
LRM200 JR S-Beam Load Cell with Male Thread -- FSH01669
from FUTEK Advanced Sensor Technology, Inc.

LRM200 , 100 lb , JR S-Beam Load Cell with Male Thread , Standard , Material - 17-4 PH S.S. , 1/4-28-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long [See More]

  • Package: S-beam
  • Accuracy: -0.10 to 0.10
  • Force Rating: 100
  • Technology: Strain Gauge
Custom Force Sensors
from NOSHOK, Inc.

Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]

  • Package: S-beam; Pancake; Donut / Washer; Plate / Platform; Bolt; Link; Miniature; Cantilever; Canister; Load Pin; Rod End - Male; Rod End - Female; Tank Weighing
  • Accuracy: 0.20 to 1.00
  • Force Rating: 1000 to 100000
  • Force Measured: Tension; Compression; Shear
Fatigue Rated S-Type Load Cell -- Model SSMF
from Interface, Inc. - AZ

Fatigue-rated: 1x107 fully reversed cycles. • Proprietary Interface temperature. compensated strain gages. • Capacities 25 to 2.5K lbf. • Environmentally sealed. • 0.02% nonrepeatability. • Near zero temp. effect on output –. 0.0008%/ °F (0.0015%/ °C). •... [See More]

  • Package: S-beam
  • Accuracy: 0.05
  • Force Rating: 25 to 200000
  • Force Measured: Tension; Compression
Universal Load Cell -- U4000
from Sherborne Sensors

These load cells are suitable for use in a multitude of general purpose force measurement applications and are equally suitable for tension, compression of universal load application. The product may be readily customized by Sherborne Sensors ensuring a cost effective optimal force measurement... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 11.24 to 11240
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 051-340-601
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 2
  • Technology: Strain Gauge
Aluminum "S" Beam Load Cell -- LCM105 / LCM115 Series
from OMEGA Engineering, Inc.

•. FM Intrinsically Safe. •. High Accuracy. •. Aluminum for Light Weight and Durability. •. Calibrated in Tension. •. 5-Point Calibration with 59 kOhm Shunt Cal Data [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 25 to 1000
  • Output: Analog Voltage
S-Beam Loadcells
from Mecmesin Corporation

SMART' S-Beam loadcells provide a versatile solution to general force measurement applications where space is not restricted. Dedicated fixtures can be fitted via threaded holes. Key Features. Peak hold of maximum reading at fast rate 5000Hz when used with AFTI Display and Advanced Force Gauge. [See More]

  • Package: S-beam
  • Accuracy: 0.25
  • Force Rating: 22.48 to 5620
  • Force Measured: Tension; Compression
S-Type Inline and Rod End Load Cell -- Model F2351/F23CA
from tecsis LP

Models F2351 and F23CA are standard 'S-type' load cells which utilize thin film sensing technology. In-line tension measurement from 2kN to 50kN is available, with ±0.1% FSO accuracy. These load cells feature integral amplification, excellent long term stability, and stainless steel... [See More]

  • Package: S-beam
  • Accuracy: 0.20
  • Force Rating: 450 to 11240
  • Force Measured: Tension; Compression
LSB200 JR S-Beam Load Cell -- FSH00091
from FUTEK Advanced Sensor Technology, Inc.

LSB200 , 1 lb , JR S-Beam Load Cell , Standard , Material - 2024-T4 , #4-40-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 5 ft Long, "No Risk Life Time Warranty" [See More]

  • Package: S-beam
  • Accuracy: -0.10 to 0.10
  • Force Rating: 1
  • Technology: Strain Gauge
S-Type Tension & Compression Transducer -- 2351
from NOSHOK, Inc.

Conventional design features internal threads which allow force to be easily introduced via suitable swivel heads. Factory internal calibration performed in tension and compression directions: 4...20 mA and 0...10 V; the zero signal is around 12 mA and 5 V. Calibrations in the tension or compression... [See More]

  • Package: S-beam
  • Accuracy: 0.20
  • Force Rating: 0.0 to 11240
  • Force Measured: Tension; Compression
Load Cell -- Model SMA
from Interface, Inc. - AZ

Why the Interface series SMA Series Minature S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. Performance to .05%. Small compact design. Tension and compression. More Information. The SMC is miniature version of SM where height is... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 15 to 200
  • Technology: Strain Gauge
Aluminum S-Beam Load Cell -- LC105-25
from OMEGA Engineering, Inc.

•. FM Intrinsically Safe. •. Aluminum for Light Weight and Durability. •. Calibrated in Tension. •. 5-Point Calibration with 59 kOhm Shunt Cal Data Included. •. IP65 Level Protection. •. LC105 Cable Style or LC115 Connector Style [See More]

  • Package: S-beam
  • Accuracy: -0.03 to 0.03
  • Force Rating: 25
  • Force Measured: Tension; Compression
S-Type Load Cell -- Model XLSA
from tecsis LP

The Model XLSA load cell features a high accuracy ‘S ’ beam design, built for measuring bidirectional forces with a threaded load connection on each end. A variety of sizes from 2.5" to 5.5" tall will fit into most applications, and ranges from 25 to 40,000 lbs. are offered. Available... [See More]

  • Package: S-beam
  • Technology: Strain Gauge
  • Force Rating: 25 to 40000
  • Output: Analog Voltage
LSB210 Submersible Jr S-Beam Load Cell -- QSH00136
from FUTEK Advanced Sensor Technology, Inc.

LSB210 , 500 g , JR. S-Beam Load Cell , Submersible Version , Material - 2024-T4 , #4-40-Thread , Submersible , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 50 ft Long [See More]

  • Package: S-beam
  • Accuracy: -1.00 to 1.00
  • Force Rating: 1.1
  • Technology: Strain Gauge
Micro S-Type Load Cell -- Model SMTM
from Interface, Inc. - AZ

Capacity 5, 25, 50 lbf (20, 100, 200N). • Can be used in tension & compression. • Micro sized 3/4 ” x 3/4 ” x 1/4 ”. • Excellent temperature compensation. (0.005%/ °F Temp Effect on Output). • Overload protected [See More]

  • Package: S-beam
  • Accuracy: 0.10
  • Force Rating: 5 to 50
  • Force Measured: Tension; Compression
High Accuracy "S" Beam Load Cell -- LCCA Series
from OMEGA Engineering, Inc.

•. Environmentally Protected for Washdown Applications. •. Corrosion Resistant. •. Calibration Certificate Supplied. •. 0.25% Interchangeable [See More]

  • Package: S-beam
  • Accuracy: 0.04
  • Force Rating: 25 to 20000
  • Force Measured: Tension; Compression
LSB302 Tension & Compression Load Cell -- QSH01055
from FUTEK Advanced Sensor Technology, Inc.

LSB302 (QLA220), 300 lb , S-Beam Load Cell (Submersible), Material - 2024-T4, M10x1.5-Thread, Submersible, 28 Awg 6 Conductor Shielded Polyurethane Cable, 15 ft Long [See More]

  • Package: S-beam
  • Accuracy: -0.25 to 0.25
  • Force Rating: 300
  • Technology: Strain Gauge
S-Type Load Cell -- Model SM
from Interface, Inc. - AZ

Why the Interface series SM S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. High performance. 0.0008%/ °F temp. effect on output. Lowest creep (0.025%). Tension and compression. More Information. The SM is a low cost highly... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 10 to 1000
  • Technology: Strain Gauge
High Accuracy S Beam Load Cell -- LCR-25
from OMEGA Engineering, Inc.

•. High Accuracy Industrial Applications. •. 5-Point NIST Traceable Calibration (in Tension) Included. •. 0.25% Interchangeability. •. Lightweight Aluminum Construction Ranges to 1000 lb. •. Rugged Stainless Steel on Upper Ranges. •. Load Buttons and Rod Ends Available [See More]

  • Package: S-beam
  • Accuracy: -0.03 to 0.03
  • Force Rating: 25
  • Force Measured: Tension; Compression
QLA256 Special JR S-Beam Load Cell -- QSH00724
from FUTEK Advanced Sensor Technology, Inc.

QLA256 (LSB200 Type) , 1 lb , Special JR S-Beam Load Cell , Material - 2024-T4 , M3x0.5-Thread , Overload Protection , 29 Awg 4 Conductor Spiral Shielded Silicone Cable , 2 ft Long with 6 Pins Hirose Mating Connector [See More]

  • Package: S-beam
  • Accuracy: -0.10 to 0.10
  • Force Rating: 1
  • Technology: Strain Gauge
S-Type Load Cell -- Model SMT
from Interface, Inc. - AZ

Why the Interface series SMT S-Type Overload Protected Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. Overload protected in both tension and compression. Safe overload to 10X capacity. High performance. Low creep. 1 to 450 lbf. More... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 1.1 to 450
  • Technology: Strain Gauge
High Performance Metric S Beam Load Cell -- LCMCD Series
from OMEGA Engineering, Inc.

bull;. Environmentally Protected to IP67. •. All Stainless Steel for Industrial Environments. •. 5 Point Calibration with 59 kOhm Shunt Cal Data. •. Tension Calibration Standard. •. 0.25% Interchangeability. •. Premium Temperature Compensation. •. Rod Ends and Load... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 25 to 20000
  • Output: Analog Voltage
QLA329 Custom JR S-Beam Load Cell -- QSH01342
from FUTEK Advanced Sensor Technology, Inc.

QLA329 , 15 lb , JR S-Beam Load Cell , Material - 17-4PH S.S , M4x0.7-Thread , Overload Protection , 26 Awg 4 Conductor Spiral Teflon Cable , 8 in. Long [See More]

  • Package: S-beam
  • Accuracy: -0.10 to 0.10
  • Force Rating: 15
  • Technology: Strain Gauge
Sealed S-Type Load Cell -- Model SSM
from Interface, Inc. - AZ

Why the Interface series SSM Sealed S-Type Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. Environmentally sealed. 0.02% nonrepeatability. .0008%/ °F temp. effect on output. Lowest creep (0.025%). Tension and compression. More... [See More]

  • Package: S-beam
  • Force Measured: Tension; Compression
  • Force Rating: 50 to 5000
  • Technology: Strain Gauge
High Performance S Beam Load Cell -- LCCD-25
from OMEGA Engineering, Inc.

bull;. Environmentally Protected to IP67. •. All Stainless Steel for Industrial Environments. •. 5 Point Calibration with 59 kOhm Shunt Cal Data. •. Tension Calibration Standard. •. 0.25% Interchangeability. •. Premium Temperature Compensation. •. Rod Ends and Load... [See More]

  • Package: S-beam
  • Accuracy: 0.03
  • Force Rating: 25
  • Force Measured: Tension; Compression
S-Beam Load Cell -- LC101-25
from OMEGA Engineering, Inc.

•. FM Intrinsically Safe. •. All Stainless Steel for Harsh Industrial Applications. •. 0.25% Interchangeable for Multiple Load Cell Applications. •. Calibrated in Tension. •. 5-Point Calibration Included. •. Rod Ends and Load Buttons Available [See More]

  • Package: S-beam
  • Accuracy: -0.03 to 0.03
  • Force Rating: 25
  • Force Measured: Tension; Compression