Pancake Load Cells

113 Results
Dual Stud Mount Load Cell Universal / Tension or Compression -- DSM Series
from Transducer Techniques, LLC

DSM SERIES. CAPACITY RANGES: 100, 200, 500, 1,000, 2,000,. 2,500, 5,000, 8,000, 10,000 lb. The DSM Series Dual Stud Mount load cells are supplied with a stud at each end for easy in line mounting in ranges from 100 lb through 10,000 lb These load cells are highly accurate and are manufactured from... [See More]

  • Package: Pancake
  • Force Measured: Tension (optional feature); Compression
  • Force Rating: 50 to 10000
  • Technology: Strain Gauge
Roll Force load cells -- PFVL141
from ABB Measurement & Analytics

Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10 Ωk insulation level. The load cell output signal is calibrated for full interchangeability between... [See More]

  • Package: Pancake; Donut / Washer; Plate / Platform
  • Accuracy: 0.50
  • Force Rating: 141624 to 1.35E7
  • Technology: Magnetoelastic
Low Profile Compression only Load Button Load Cell with Mounting Holes -- LBC Series
from Transducer Techniques, LLC

LBC SERIES. CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000,. 3,000, 5,000, 10,000, 15,000,. 20,000, 30,000, 50,000 lb. The LBC Series (Load Button) load cells are offered for compression only applications where space is limited. The matching surface must be flat and at least the diameter of (D1). [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 100 to 50000
  • Technology: Strain Gauge
Low Profile Compression only Load Button Load Cell with Threaded Mounting Holes -- LBO Series
from Transducer Techniques, LLC

LBO SERIES. CAPACITY RANGES: 100, 250, 500, 750, 1,000, 2,000,. 3,000, 5,000, 10,000, 15,000,. 20,000, 30,000, 50,000 lb. The LBO Series (Load Button) load cells are offered for compression only applications where space is limited. Matching surface must be flat and at least the diameter of (D1). The... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 100 to 50000
  • Technology: Strain Gauge
Low Profile Compression only Load Button Load Cell with Treaded Mounting Holes -- LBM Series
from Transducer Techniques, LLC

LBM SERIES. CAPACITY RANGES: 50, 100, 200, 500, 1,000, 2,000,. 2,500, 5,000, 8,000, 10,000 lb. The LBM Series (Load Button) load cells are offered for compression only applications where space is limited. This load button is a direct replacement for many of the same type and bolt patterns currently... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 50 to 10000
  • Technology: Strain Gauge
Mini Load Column Compression Load Cell with Threaded Mounting Hole -- MLC Series
from Transducer Techniques, LLC

MLC SERIES. CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500,. 10,000, 15,000, 20,000,. 30,000 lb. The MLC Series is our miniature high capacity compression only load cell/force sensor, featuring low profile compact size for a wide range of portable and dedicated applications up to 30,000 lb The load... [See More]

  • Package: Pancake; Miniature
  • Force Measured: Compression
  • Force Rating: 2000 to 50000
  • Technology: Strain Gauge
Subminiature Compression only Load Button Load Cell -- SLB Series
from Transducer Techniques, LLC

SLB SERIES. CAPACITY RANGES: 25, 50, 100, 250,. 500, 750, 1,000 lb. The SLB Series Subminiature load cells (Load Buttons) are offered for compression only applications where space is limited. The matching surface must be flat for ultimate accuracy. The loading diameter is slightly convex for... [See More]

  • Package: Pancake; Miniature
  • Force Measured: Compression
  • Force Rating: 25 to 1000
  • Technology: Strain Gauge
Surface Stud Mount Load Cell Universal / Tension or Compression -- SSM Series
from Transducer Techniques, LLC

SSM SERIES. CAPACITY RANGES: 100, 200, 500, 1,000, 2,000,. 2,500, 5,000, 8,000, 10,000 lb. The SSM Series Surface Stud Mount load cells were designed to be surface mounted with the load applied through the mounting stud for tension or compression applications. The matching surface must be flat and... [See More]

  • Package: Pancake
  • Force Measured: Tension (optional feature); Compression
  • Force Rating: 50 to 10000
  • Technology: Strain Gauge
6-Axis Load Cells -- Model 6A27
from Interface, Inc. - AZ

Interface's 6-Axis load cell measures forces simultaneously in 3 mutually perpendicular axes and 3 simultaneous torques about those same axes. Six full bridges provide mV/V output on 6 independant channels. Interface's 6-Axis load cell is ideally suited to many industrial and scientific... [See More]

  • Package: Pancake
  • Accuracy: 0.10
  • Force Rating: 11.24
  • Force Measured: Tension; Compression
Load Cell, 10 KG -- CC10TCT
from M.A.E. Apparecchiature Elettroniche srl

Compression + tension combined effect load cell 10.000 KG, SIT Certificate, compression cell (available upon request). [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 22.05
Low Profile Universal Load Cell -- VC 7600
from Sherborne Sensors

A range of multi shear web transducers designed to meet high fatigue requirements in the aerospace, automotive and other repetitive fatigue applications. The units can be supplied with a range of standard thread sizes and fittings or may be specified to suit individual requirements. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 450 to 224800
  • Technology: Strain Gauge
Force Gage/Load Cell -- 60 kN Model
from Carr Lane Manufacturing Co.

Versatile, heavy-duty load cell for measuring clamping force in hydraulic or mechanical clamping systems. This high-quality, precision gauge is an extremely useful tool to measure clamping force. Flat side provides relief to allow proper positioning in-line with the clamping force. This relief is... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 0.0 to 13488
Tension/Compression Load Cells -- DLRP L003
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3%. • Nominal force 10...100 kN. • Output signal 2 mV/V. [See More]

  • Package: Pancake
  • Accuracy: 0.30
  • Force Rating: 0.0 to 22480
  • Force Measured: Compression
Hollow Pancake Load Cell -- 10019, 10043
from Sensor Developments, Inc.

The 10019 hollow force sensor is designed to measure compression only loads. The 10043 is designed to measure tension and compression loads. These versatile, high precision sensors are used in both metal working and automotive applications. Because of their design, they are ideal in limited or tight... [See More]

  • Package: Pancake
  • Operating Temperature: -65 to 250
  • Accuracy: 0.25
Hydrostatic Load Cell -- 136-5
from Emery Winslow Scale Co.

Designed for long term reliability in harsh conditions, lifetime warranty [See More]

  • Package: Pancake
  • Accuracy: 0.01
  • Force Rating: ? to 5000
  • Force Measured: Compression
LCF450 Low Profile Universal Pancake -- FSH00126
from FUTEK Advanced Sensor Technology, Inc.

LCF450 , 250 lb , Low Profile Universal Pancake , Standard , Material - 2024-T4 , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 250
  • Technology: Strain Gauge
PanCake Level Sensor -- PR 6251
from Minebea Intec GmbH

The PR 6251 fill-level sensor is specially designed for basic weighing of silos and horizontal tanks. It meets all requirements for years of trouble-free operation without adjustment. For use in EX zones 1, 2, 20, 21, 22 and DIV 1. Ultra-flat load cell for low precision tank weighing as alternative... [See More]

  • Package: Pancake
  • Accuracy: 0.50
  • Force Rating: 1102 to 35274
  • Force Measured: Compression
Custom Force Sensors
from NOSHOK, Inc.

Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]

  • Package: S-beam; Pancake; Donut / Washer; Plate / Platform; Bolt; Link; Miniature; Cantilever; Canister; Load Pin; Rod End - Male; Rod End - Female; Tank Weighing
  • Accuracy: 0.20 to 1.00
  • Force Rating: 1000 to 100000
  • Force Measured: Tension; Compression; Shear
Pancake Series - Load Cell -- Coiled Tubing
from Stellar Technology

• Low Profile Design. • Tension/Compression. • Intrinsically safe. • CSA / ATEX approved. • 4-20 mA output. • Welded Stainless Steel. • Ranges to 120,000 lbs. • Hermetically Sealed [See More]

  • Package: Pancake
  • Accuracy: 0.10
  • Force Rating: 20000 to 120000
  • Force Measured: Tension; Compression
Compact Compression Load Cell -- Model XLCH
from tecsis LP

The Model XLCH load cell is a compact yet high range unit which is environmentally sealed for use in the harshest conditions. Covering ranges from 1 to 1,000 tons with ±0.25% BFSL accuracy, this unit is popular for monitoring extreme loads and ultra heavy duty test and measurement... [See More]

  • Package: Pancake
  • Accuracy: 0.25
  • Force Rating: 2000 to 2.00E6
  • Force Measured: Compression
Load Cell for Electromechanical System -- 100-090-718
from MTS Systems Corporation

Includes a standard 25 pin d-sub connector, cable, self ID module, NIST traceable calibration certificate and a plastic case. Mounting adapters and on-site calibration services must be purchased separately. Designed for load measurement in tension or compression. CAUTION: lower force load cells can... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 50
  • Technology: Strain Gauge
19mm Dia. Mini Compression Load Cell -- LCM302-100N
from OMEGA Engineering, Inc.

The LCM302 Series is only 19 mm ( 3 /4 ") in diameter and fits in the smallest places. Its high ±0.5% accuracy and small package solve many industrial force measurement applications. All stainless steel construction and high quality strain gauge assures long term reliability in industrial... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -0.50 to 0.50
  • Force Rating: 100
  • Force Measured: Compression
Compact Load Cell For Tension/Compression Applications -- TU
from Gefran

The TU range of load cells are designed for the measurement of static or dynamic loads in compression or traction. All the transducers are calibrated as load cells in units of mass (Kg). The TU series is supplied for nominal loads from 50 Kg to 1 T. This model has an IP67 protection degree so it can... [See More]

  • Package: Pancake
  • Accuracy: 0.20
  • Force Rating: 110 to 2205
  • Force Measured: Tension; Compression
Pillow Block Load Cell
from Andantex USA, Inc.

Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity. Easy installation design. High Degree of Overload Protection. Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1... [See More]

  • Package: Pancake
  • Technology: Capacitive
  • Force Measured: Tension
  • Output: M12
Axial Torsion Load Cell -- Model 1216
from Interface, Inc. - AZ

Why the Interface series 1216 Axial Torsion Load Cell is the best in class: Measures load and torque. Minimal crosstalk. Extraneous load resistance. Fatigue rated. More Information. The 1216 Axial-Torsion load cell measure both force and torsion in the same cell - with either channel capable of... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 250 to 2000
  • Output: 1.5 mV/V, 1.80 mV/V; Analog Voltage
Load Cell, Compression and Tension, 100 KG -- CC100TCT
from M.A.E. Apparecchiature Elettroniche srl

Load cell 100.000 KG tension and compression combined effect, SIT certificate, compression cell (available upon request). [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 220
Tension/Compression Load Cells -- DLRx L003
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3%. • Nominal force 10...100 kN. • Output signal ±10 V... [See More]

  • Package: Pancake
  • Accuracy: 0.30
  • Force Rating: 0.0 to 22480
  • Force Measured: Tension; Compression
Pancake Style -- 10174
from Sensor Developments, Inc.

This is a compact, universal force sensor. This low profile unit has a small outer diameter and is capable of measuring both tension and compression. The sensor ’s shear web design yields high performance and offers high resistance to extraneous forces such as bending, side loads, and torsion. [See More]

  • Package: Pancake
  • Accuracy: 0.25
  • Force Rating: 300 to 100000
  • Output: Analog Voltage
LCF451 Fatigue Rated Low Profile Universal Pancake Load Cell -- FSH01488
from FUTEK Advanced Sensor Technology, Inc.

LCF451 , 250 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 2024-T4 , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 250
  • Technology: Strain Gauge
Pancake Series - Load Cell -- PNC700
from Stellar Technology

Standard Features. •Low Profile. Tension / Compression. Pancake. •All Welded Stainless Steel. •High Accuracy 0.05%. •-65 °to 250 °F Operation. •Barometrically. Compensated. •High Off-Axis Capability. •3 mV/V Operation. and Amplified [See More]

  • Package: Pancake
  • Accuracy: 0.05
  • Force Rating: 100 to 100000
  • Force Measured: Tension; Compression
Compact Size Compression Load Cell -- Model XLC28
from tecsis LP

The XLC28 load cell is a unique miniature 'top hat' style compression unit capable of ranges from 250 to 100,000 lbs. Designed for high range industrial applications where space is limited, the XLC28 is only Ø0.50" to Ø2.00" in diameter. The XLC28 features an accuracy of ±1.0%... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 250 to 100000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 042-361-801
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 50000
  • Technology: Strain Gauge
Base Mount Compression Load Cells -- LC414
from OMEGA Engineering, Inc.

The LC414 is designed for rugged industrial weighing applications. Built-in overload stops and the ability to withstand up to 12.7 mm (0.5") off center loading allows the LC414 to survive in applications when the load cells would not. The all stainless steel construction and sealed connector... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 24 to 30000
  • Output: Analog Voltage
Load Cell For Compression Applications -- CM
from Gefran

CM series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in compression, with high accuracy. They are machined from a single block of metal, so the primary sensing element, the mountings and the case contain no welds allowing smaller dimensions and... [See More]

  • Package: Pancake
  • Accuracy: 0.20
  • Force Rating: 220 to 110250
  • Force Measured: Compression
Axial Torsion Load Cell -- Model 1516
from Interface, Inc. - AZ

Why the Interface series 1516 Axial Torsion Load Cell is the best in class: Capacities 100 lbf to 50 lbf-in (Axial/Torsion). Axial force torque. Minimal crosstalk. Fatigue rated. More Information. The 1516 is a low profile load cell designed for applications where axial and torsion loads need to be... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 100
  • Output: +/- 1.50 mV/V; Analog Voltage
Platform Based -- 70048
from Sensor Developments, Inc.

This three-component force sensor is capable of simultaneously measuring the forces in Fx, Fy, and Fz directions. The sensor has a low profile and is available in capacities charted below. Custom flanges, dimensions, and capacities are also available. [See More]

  • Package: Pancake
  • Output: Analog Voltage
  • Accuracy: 1.00
  • Features: Triaxial Measurement
LCF455 Low Profile Universal Pancake With Tension Base -- FSH00190
from FUTEK Advanced Sensor Technology, Inc.

LCF455 , 2000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 2000
  • Force Measured: Tension
Pancake Series - Load Cell -- PNC710
from Stellar Technology

bull; Low Profile Design. • Ranges From. 100 lbs. to 200,000 lbs. • Tension / Compression. • High Accuracy 0.10%. • High Off-Axis Capability. • Barometrically. Compensated. • Welded Stainless Steel. • -65 °F to 250 °F Operation. • mV/V Output and. [See More]

  • Package: Pancake
  • Accuracy: 0.10
  • Force Rating: 100 to 100000
  • Force Measured: Tension; Compression
Compression Pancake Load Cell -- Model XLPC
from tecsis LP

Model XLPC load cell is a low range, compression 'pancake' design. Ranges from 25 to 10,000 lbs are offered in the same 2.26" diameter footprint for easy integration into new or existing applications. Popular low profile design for all sorts of testing and control uses and available with tension... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 25 to 10000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 044-445-001
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 100000
  • Technology: Strain Gauge
Bolt Sensor With Mounting Washers -- LCM901-6-10KN
from OMEGA Engineering, Inc.

OMEGA ’s LCM900 Series bolt force sensor is a compression load cell designed to measure the clamping force of a bolt. With excellent long term stability and all stainless steel construction, the LCM900 Series delivers high reliability in severe industrial environments. This unit is designed to... [See More]

  • Package: Pancake
  • Accuracy: -3.50 to 3.50
  • Force Rating: 10
  • Force Measured: Compression
Load Cell For Tension/Compression Applications -- TC
from Gefran

TC series load cells are strain gauge transducers used to measure loads in static and dynamic applications, in tension and compression, with high accuracy (industrial weighing, laboratory testing, automation, etc). The TC series is machined from a single block of metal, so the primary sensing... [See More]

  • Package: Pancake
  • Accuracy: 0.20
  • Force Rating: 220 to 44100
  • Force Measured: Tension; Compression
Axial Torsion Load Cell -- Model 2816
from Interface, Inc. - AZ

Why the Interface series 2816 Axial Torsion Load Cell is the best in class: Measures load and torque. Minimal crosstalk. Extraneous load resistance. Fatigue rated. More Information. The 2816 Axial-Torsion load cell measure both force and torsion in the same cell - with either channel capable of... [See More]

  • Package: Pancake
  • Output: +/- 2.0 mV/V; Analog Voltage
  • Force Rating: 3300 to 15000
  • Features: Temperature Compensated
Tire Uniformity Grading -- 50004
from Sensor Developments, Inc.

This sensor measures two forces applied at right angles to the sensor. It is used in tire uniformity grading (TUG) and various tire testing machines. In these applications, a “road wheel ” is supported on an axle mounted between two sensors allowing both normal and lateral forces to be... [See More]

  • Package: Pancake
  • Operating Temperature: -65 to 250
  • Accuracy: 0.10
LCF456 Fatigue Rated Pancake Load Cell with Tension Base -- FSH00207
from FUTEK Advanced Sensor Technology, Inc.

LCF456 , 250 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 5/8-18-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 250
  • Force Measured: Tension
Pancake Series - Load Cell -- PNC720
from Stellar Technology

• Low Profile. Compression Pancake. • Welded Stainless Steel. • High Accuracy 0.10%. • Barometrically. Compensated. • -65 °F to 250 °F Operation. • mV/V Output and. Amplified Output Available [See More]

  • Package: Pancake
  • Accuracy: 0.10
  • Force Rating: 100 to 120000
  • Force Measured: Compression
Electric Compression Force Transducer -- Model F1301
from tecsis LP

In addition to our bonded foil strain gage capability, we also provide load cells and force transducers featuring welded thin film technology. The standardized thin film sensing elements are versatile enough to be applied to a variety of load cell configurations and make automated manufacturing... [See More]

  • Package: Pancake
  • Accuracy: 1.00
  • Force Rating: 2248 to 44960
  • Force Measured: Compression
Load Cell for Servohydraulic System -- 045-190-501
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 220000
  • Technology: Strain Gauge
High Accuracy Compression Load Cell -- LC401-50
from OMEGA Engineering, Inc.

bull;. FM Intrinsically Safe Standard. •. Dual Bridge Models Available. •. Models Available with Built-In 5 V Amplifiers. •. All Stainless Steel for Harsh Industrial Applications. •. 0.25% Interchangeable for Multiple Load Cell Applications. •. 5-Point Calibration with 59... [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 50
  • Force Measured: Compression
Miniature Force Transducer For Compression Applications -- AM
from Gefran

The AM force transducers series have been designed to measure static and dynamic compression forces. They are particularly suitable for monitoring pounding operations in compression which require a rugged transducer, insensitive to high resonance frequencies caused by non-homogeneous leads in... [See More]

  • Package: Pancake
  • Accuracy: 1.00
  • Force Rating: 1124 to 4496
  • Force Measured: Compression
Coil Tubing Load Cell -- Model 3420
from Interface, Inc. - AZ

Why the Interface series 3420 Coil Tubing Load Cell is the best in class: Hermetically sealed cell. Performance to .05%. 4-20 mA. ATEX approved. More Information. These are designed for measuring tension and compression on coil tubing in the oil industry. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 30000 to 50000
  • Output: Analog Current
LCF500 Low Profile Universal Pancake -- FSH00149
from FUTEK Advanced Sensor Technology, Inc.

LCF500 , 20000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 1 1/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 20000
  • Technology: Strain Gauge
Pancake Series - Load Cell -- PNC740
from Stellar Technology

• Tension / Compression. • All Welded Stainless Steel. • Barometrically. Compensated. • Accuracy to 0.03%. • Fatigue Rated. • 100 million Cycle life. • 0.25% Off-Axis Sensitivity. • -65 ° to 250 ° F Operation. • mV/V Operation [See More]

  • Package: Pancake
  • Accuracy: 0.03
  • Force Rating: 250 to 100000
  • Force Measured: Tension; Compression
Fatigue Rated Universal Pancake Load Cell -- Model XLP24
from tecsis LP

Model XLP24 load cell is a fatigue rated version of our universal tension and compression 'pancake' style load cell. This unit comes in sizes from 3.00" to 14.00" in diameter, to accommodate load ranges from 50 to 200,000 lbs. Rugged, heavy duty, and with fully welded stainless steel construction,... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 50 to 200000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 045-430-001
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 5000
  • Technology: Strain Gauge
High Accuracy Low Profile Load Cell -- LCM401 / LCM411 Series
from OMEGA Engineering, Inc.

•. FM Intrinsically Safe Standard. •. Dual Bridge Models Available. •. Models Available with Built-In 5 V Amplifiers. •. All Stainless Steel for Harsh Industrial Applications. •. 0.25% Interchangeable for Multiple Load Cell Applications. •. 5-Point Calibration Provided [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 50 to 400000
  • Output: Analog Voltage
Coil Tubing Load Cells -- Model 3420
from Interface, Inc. - AZ

Why the Interface series 3416 & 3430 Coil Tubing Load Cells is the best in class: Hermetically sealed cell. Performance to .05%. 4-20 mA. ATEX approved. More Information. These are designed for measuring tension and compression on coil tubing in the oil industry. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 30000 to 50000
  • Output: Analog Current
LCF501 Fatigue Rated Low Profile Universal Pancake Load Cell -- FSH02975
from FUTEK Advanced Sensor Technology, Inc.

LCF501 , 25000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 1 1/4-12-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 25000
  • Technology: Strain Gauge
Pancake Series - Load Cell -- PNC760
from Stellar Technology

Standard Features. •Tension / Compression. •High Strength Steel. •Barometrically. Compensated. •Accuracy to 0.03%. •Fatigue Rated. •100 million Cycle life. •0.25% Off-Axis Sensitivity. •-65 °to 250 °F Operation. •mV/V Operation [See More]

  • Package: Pancake
  • Accuracy: 0.03
  • Force Rating: 250 to 100000
  • Force Measured: Tension; Compression
Industrial Compression Load Cell -- Model XLCN294
from tecsis LP

The rugged Model XLCN294 load cell is a compression-only unit which delivers 0.15% linearity over ranges from 25 to 10,000 lbs. All capacities are packaged in a 2" diameter frame which is only 1" high. The robust stainless steel design makes the XLCN294 perfect for heavy duty industrial applications... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 25 to 10000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 045-438-101
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 1100
  • Technology: Strain Gauge
High Accuracy Low Profile Load Cell -- LCM402 / LCM412 Series
from OMEGA Engineering, Inc.

•. All Stainless Steel for Harsh Industrial Applications. •. 0.25% Interchangeable for Multiple Load Cell Applications. •. 5-Point Calibration Provided. •. Easy to Use Twist Lock Connection [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 300 to 750000
  • Output: Analog Voltage
Compression Load Button -- Model LBM
from Interface, Inc. - AZ

Why the Interface series LBM Compression Load Button is the best in class: Temperature compensated. Integral Load button. Small diameter. Environmentally sealed. More Information. The LBM is a compression only load button designed for relatively small spaces [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 25 to 50000
  • Output: 2.0 mV/V; Analog Voltage
LCF505 Low Profile Universal Pancake With Tension Base -- FSH02111
from FUTEK Advanced Sensor Technology, Inc.

LCF505 , 10000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 10000
  • Force Measured: Tension
Pancake Series - Load Cell -- PNC770/2
from Stellar Technology

Standard Features. •Tension / Compression. •Integral Base. •0.05% Accuracy. •Barometrically. Compensated. •10 Million Cycle Life. •Low Off-Axis Sensitivity. •-65 °to 130 °F Operation. •Light Weight, Aircraft. Aluminum. •mV/V and. Amplified... [See More]

  • Package: Pancake
  • Accuracy: 0.05
  • Force Rating: 25 to 300
  • Force Measured: Tension; Compression
Industrial Universal Load Cell -- Model XLUN294
from tecsis LP

Model XLUN294 load cell is a versatile bidirectional unit with ranges from 25 to 10,000 lbs available in a common 2.00" diameter size. This low profile unit mounts with a variety of threaded connections to fit most applications. Built to survive harsh industrial environments with fully welded... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 25 to 10000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 050-459-901
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 220
  • Technology: Strain Gauge
Low Profile Load Cell -- LCMHD Series
from OMEGA Engineering, Inc.

0.25% Interchangeability for Scale Applications. •. All Stainless Steel Construction. •. Rugged Heavy Duty Design. •. High Accuracy. •. Low Profile For Easy Installation [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 5 to 500000
  • Output: Analog Voltage
Dual Range Standard Load Cell Compression-Only -- Model 2111
from Interface, Inc. - AZ

Why the Interface series 2101 Dual Range Standard Load Cell Compression-Only (U.S. & Metric) is the best in class: Dual range allows for accurate. asurements throughout test range. 4X to 5X overload protection on lower. pacity load cell. Proprietary Interface temperature. mpensated gages. High... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 1124 to 11240
  • Output: 4 mV/V; Analog Voltage
LCF506 Fatigue Rated Pancake Load Cell with Tension Base -- FSH02217
from FUTEK Advanced Sensor Technology, Inc.

LCF506 , 5000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , M33x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 5000
  • Force Measured: Tension
Subminiature Series - Load Cell -- VLC856
from Stellar Technology

Standard Features. •Subminiature. •Compression. •Welded Stainless Steel. •0.50% Accuracy. •-40 °to 250 °F Operation. •mV/V Output [See More]

  • Package: Pancake; Miniature
  • Accuracy: 0.50
  • Force Rating: 10 to 1000
  • Force Measured: Compression
Miniature Compression Load Cell -- Model XLC46
from tecsis LP

Model XLC46 miniature load cell is a cost-effective solution for many industrial applications because of its' small size and outstanding performance characteristics. Robust and reliable, the XLC46 covers ranges from 5 to 50,000 lbs. with excellent linearity, hysteresis and repeatability specs. Fully... [See More]

  • Package: Pancake; Miniature
  • Force Measured: Compression
  • Force Rating: 5 to 50000
  • Technology: Strain Gauge
Load Cell for Servohydraulic System -- 050-781-901
from MTS Systems Corporation

Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force load cells can incur damage when... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 50
  • Technology: Strain Gauge
Mini Comp. Load Cell with Mounting Holes -- LCGB-50
from OMEGA Engineering, Inc.

The LCGB Series comprises miniature low-profile compression load cells with excellent long-term stability. An all stainless steel construction ensures reliability in harsh industrial environments. These cells are designed to be mounted on a flat surface using cap screws to secure them to the base. A... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 50
  • Force Measured: Compression
Fatigue Rated High Capacity Load Cell (U.S. & Metric) -- Model 1040
from Interface, Inc. - AZ

Why the Interface series 1000 Fatigue Rated High Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. 100 million fully reversed cycles. Performance to 0.06%. Eccentric load compensated. Low deflection. 0.0008%/ °F (0.0015%/... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 101160
  • Technology: Strain Gauge
LCF550 Low Profile Universal Pancake -- FSH02757
from FUTEK Advanced Sensor Technology, Inc.

LCF550 , 100000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 100000
  • Technology: Strain Gauge
Subminiature Series - Load Cell -- VLU850
from Stellar Technology

Standard Features. •Subminiature. •Tension / Compression. •Welded Stainless Steel. •0.50% Accuracy. •-40 °to 250 °F Operation. •mV/V Output [See More]

  • Package: Pancake; Miniature
  • Accuracy: 0.50
  • Force Rating: 10 to 1000
  • Force Measured: Tension; Compression
Subminiature Compression Load Cell -- Model XLC86
from tecsis LP

Model XLC86 is our smallest load cell with diameters from only Ø0.38" to Ø0.75". Covering ranges from 50 g to 1,000 lbs, this low profile 'button' style load cell is perfect for any industrial application where space is limited. Welded stainless steel construction and reliable strain... [See More]

  • Package: Pancake; Miniature
  • Force Measured: Compression
  • Force Rating: 50 to 1000
  • Technology: Strain Gauge
Mini Industrial Compression Load Cell -- LCGD-25
from OMEGA Engineering, Inc.

The LCGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments and a 5-pt NIST traceable calibration is included with each load cell. If you do not need a... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 25
  • Force Measured: Compression
Flange Load Cell -- Model 1228
from Interface, Inc. - AZ

Why the Interface series 1200 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders. Proprietary Interface temperature compensated strain gages. Performance to .05%. Eccentric load compensated. .0008%/ °F (.0015%/ °C) temp. effect on output. Shunt... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 31472
  • Technology: Strain Gauge
LCF551 Fatigue Rated Low Profile Universal Pancake Load Cell -- FSH01497
from FUTEK Advanced Sensor Technology, Inc.

LCF551 , 50000 lb , Fatigue Rated Low Profile Universal Pancake Load Cell , Standard , Material - 17-4 PH S.S. , 1 3/4-12-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 50000
  • Technology: Strain Gauge
Subminiature Load Cell -- Model XLUS88
from tecsis LP

Sub-miniature load cell Model XLUS88 is a bidirectional tension/compression unit for ranges as low as 150 grams up to 1,000 lbs. Compact size of only 0.50" to 0.75" in diameter, this unit delivers linearity of ±0.50% FSO. Installation is via threaded connections on each end. Built to survive... [See More]

  • Package: Pancake; Miniature
  • Force Measured: Tension; Compression
  • Force Rating: 0.3307 to 1000
  • Technology: Strain Gauge
Miniature Load Cell -- LCMGD-100N
from OMEGA Engineering, Inc.

The LCMGD Series miniature low profile load cells are compression load cells with excellent long term stability. An all stainless steel construction assures reliability in severe industrial environments. These units are designed to operate by mounting on a flat surface, and they have a load button... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 100
  • Force Measured: Compression
Flange Load Cell -- Model 1710
from Interface, Inc. - AZ

Why the Interface series 1700 Flange Load Cell is the best in class: Standard flange design mounts directly to cylinders. Proprietary Interface temperature compensated strain gages. Performance to .05%. Eccentric load compensated. .0008%/ °F (.0015%/ °C) temp. effect on output. Shunt... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 562 to 1124
  • Technology: Strain Gauge
LCF555 Low Profile Universal Pancake With Tension Base -- FSH02756
from FUTEK Advanced Sensor Technology, Inc.

LCF555 , 100000 lb , Low Profile Universal Pancake With Tension Base , 4 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 100000
  • Force Measured: Tension
Universal Load Cell -- Model XLUL
from tecsis LP

Model XLUL universal load cell utilizes reliable strain gage technology to deliver ±0.1% FSO linearity over ranges from 500 to 5,000 lbs. This compact 3.5" diameter low profile load cell features very low deflection and minimal sensitivity to extraneous forces. Rugged welded construction for... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 500 to 5000
  • Technology: Strain Gauge
Miniature Metric Load Cell -- LCM305-100N
from OMEGA Engineering, Inc.

OMEGA ’s LCM305 Cable Style and LCM315 Connectory Style Load Cells are heavy duty miniature (50.8 mm) compression load cells. Factory Mutual Intrinsically Safe rating is standard. Its small size and low profile make it ideal for test benches, prototype structures and industrial weighing... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 100
  • Force Measured: Compression
Gold Standard™ Calibration Compression Load Cell -- Model 1611
from Interface, Inc. - AZ

Why the Interface series 1600 Gold Standard ™ Calibration Compression-Only Load Cell is the best in class: Tension and compression in one unit. 0.005% nonrepeatability. 0.01% creep. High output - to 4 mV/V. 3 run NIST traceable ASTM E74 calibration. Eccentric load compensated. .0008%/ °F... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 1000 to 10000
  • Output: 2.0 - 4.0 mV/V; Analog Voltage
LCF556 Fatigue Rated Pancake Load Cell with Tension Base -- FSH02739
from FUTEK Advanced Sensor Technology, Inc.

LCF556 , 50000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , M42x2-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 50000
  • Force Measured: Tension
Universal Pancake Load Cell -- Model XLP58
from tecsis LP

Low profile pancake load cells are designed to monitor tension and compression forces with high accuracy. Fully welded stainless steel construction produces load cells that can stand up to the most demanding environments. Tension plates, internal amplifiers, load buttons, overload stops, and dual... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 5 to 500000
  • Technology: Strain Gauge
Subminiature Industrial Load Cell -- LCMKD-10N
from OMEGA Engineering, Inc.

Small in size but not in performance, OMEGA's LCMKD Series compression load cells are designed to measure load ranges from 10 to 10,000 Newtons. Rugged all stainless steel construction and high performance strain gauges assure superior linearity and stability. Temperature compensation is achieved... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 10
  • Force Measured: Compression
Gold Standard™ Calibration Load Cell -- Model 1610
from Interface, Inc. - AZ

Why the Interface series 1600 Gold Standard ™ Calibration Load Cell is the best in class: Tension and compression in one unit. .005% nonrepeatability. 0.01% creep. High output - to 4 mV/V. High precision base installed. 3 run NIST traceable ASTM E74 calibration. Eccentric load compensated. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 495 to 10116
  • Output: 2.0 - 4.0 mV/V; Analog Voltage
LCF650 Low Profile Universal Pancake -- FSH02932
from FUTEK Advanced Sensor Technology, Inc.

LCF650 , 250000 lb , Low Profile Universal Pancake , 4 mV/V , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 250000
  • Technology: Strain Gauge
Subminiature Load Cell -- LCKD-1KG
from OMEGA Engineering, Inc.

Small in size but not in performance, OMEGA ’s LCKD Series subminiature compression load cells are designed to measure load ranges from 1 kg to 1000 lb. Rugged all stainless steel construction and high performance strain gages assure superior linearity and stability. All models incluse a 5-pt... [See More]

  • Package: Pancake; Miniature
  • Accuracy: -2.00 to 2.00
  • Force Rating: 1
  • Force Measured: Compression
Gold Standard™ Low Capacity Calibration Load Cell -- Model 1606
from Interface, Inc. - AZ

Why the Interface series 1606 Gold Standard ™ Low Capacity Calibration Load Cell is the best in class: Tension and compression in one unit. 0.005% nonrepeatability. 0.02% creep. Factory installed calibration adapter. 3-run NIST traceable ASTM E74 calibration. Eccentric load compensated. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 56.2 to 337
  • Output: 2.0 mV/V; Analog Voltage
LCF651 Fatigue Rated Pancake Load Cell -- FSH03044
from FUTEK Advanced Sensor Technology, Inc.

LCF651 , 125000 lb , Fatigue Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 125000
  • Technology: Strain Gauge
Load Washer Load Cell -- Model LW
from Interface, Inc. - AZ

Why the Interface series LW Load Washer Load Cell is the best in class: Wide selection of OD, ID, and height (a low as 0.25") in various combinations. Stainless steel construction. More Information. The LW is a load washer or through hole load cell typically used for measuring tension on fasteners. [See More]

  • Package: Pancake
  • Force Measured: Tension
  • Force Rating: 5 to 100000
  • Output: 2.0 mV/V; Analog Voltage
LCF655 Low Profile Universal Pancake With Tension Base -- FSH03055
from FUTEK Advanced Sensor Technology, Inc.

LCF655 , 250000 lb , Low Profile Universal Pancake With Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , 4 mV/V , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 250000
  • Force Measured: Tension
Multi-Axis Load Cell -- Model 5210
from Interface, Inc. - AZ

Why the Interface series 5200 Multi-Axis Load Cell is the best in class: Simultaneously measure thrust and moment perpendicular to the thrust axis. Thrust axis functions to the same specifications as a Model 1200. Thrust stiffness and moment stiffness are both very high because of the low profile... [See More]

  • Package: Pancake
  • Output: mV/V; Analog Voltage
  • Force Rating: 1000 to 10000
LCF656 Fatigue Rated Pancake Load Cell with Tension Base -- FSH03061
from FUTEK Advanced Sensor Technology, Inc.

LCF656 , 125000 lb , Fatigue Rated Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 2 3/4-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.10 to 0.10
  • Force Rating: 125000
  • Force Measured: Tension
Pedal Load Cell -- Model BPL
from Interface, Inc. - AZ

Why the Interface series BPL Pedal Load Cell is the best in class: Lowest nonlinearity and hysteresis of any brake pedal load cell - < 0.05%. Ultra low height. Low sensitivity to off-center loads - <1.0%/in. Mounts directly to pedal with included strap(s). Interchangeable mounting plates. For... [See More]

  • Package: Pancake
  • Output: 2 mV/V; Analog Voltage
  • Force Rating: 50000 to 500000
  • Features: Temperature Compensated
LCF700 Low Profile Universal Pancake -- FSH02639
from FUTEK Advanced Sensor Technology, Inc.

LCF700 , 400000 lb , Low Profile Universal Pancake , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.20 to 0.20
  • Force Rating: 400000
  • Technology: Strain Gauge
Platinum Standard™ Calibration Load Cell -- Model 1810
from Interface, Inc. - AZ

Why the Interface series 1800 Platinum Standard ™ Calibration Load Cell is the best in class: Tension and compression in one unit. 0.005% nonrepeatability. 0.02% creep. High Precision base installed. Connector protection is standard. Eccentric load compensated. 0.0008%/ °F temp. effect on... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 5620
  • Output: 2.0 mV/V; Analog Voltage
LCF701 Fatique Rated Pancake Load Cell -- FSH03049
from FUTEK Advanced Sensor Technology, Inc.

LCF701 , 200000 lb , Fatique Rated Pancake Load Cell , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.20 to 0.20
  • Force Rating: 200000
  • Technology: Strain Gauge
Small Diameter Load Cell -- Model MSC
from Interface, Inc. - AZ

Why the Interface series MSC Small Diameter High Capacity Load Button is the best in class: Proprietary Interface temperature compensated strain gages. Small compact design. Environmentally sealed. Stainless steel construction. Low Deflection. More Information. The MSC is a very small compression... [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 15000 to 30000
  • Technology: Strain Gauge
LCF705 Pancake Load Cell with Tension Base -- FSH02586
from FUTEK Advanced Sensor Technology, Inc.

LCF705 , 400000 lb , Pancake Load Cell with Tension Base , Standard , Material - 17-4 PH S.S. , 3 1/2-8-Thread , TEDS (IEEE1451.4) Recognition , 6 Pin Bendix Receptacle, PT02A-10-6P w/ Auto Recognition Chip [See More]

  • Package: Pancake
  • Accuracy: -0.20 to 0.20
  • Force Rating: 400000
  • Force Measured: Tension
Standard Compression-Only Load Cell (U.S. & Metric) -- Model 1211
from Interface, Inc. - AZ

Why the Interface series 1201 Standard Compression-Only Load Cell (U.S. & Metric) is the best in class: Performance to .03%. High output - to 4 mV/V. Eccentric Load compensated. .0008%/ °F (.0015%/ °C) temp. effect on output. Low deflection. Shunt calibration. Barometric compensation. [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 1124 to 11240
  • Output: 2.0 - 4.0 mV/V; Analog Voltage
LCF706 Fatigue Rated Pancake Load Cell with Tension Base -- FSH03067
from FUTEK Advanced Sensor Technology, Inc.

LCF706 , 200000 lb , Fatigue Rated Pancake Load Cell with Tension Base , 2 mV/V , Material - 17-4 PH S.S. , 3 1/2-8-Thread , Fatigue Rated , 6 Pin Bendix Receptacle, PT02A-10-6P [See More]

  • Package: Pancake
  • Accuracy: -0.20 to 0.20
  • Force Rating: 200000
  • Force Measured: Tension
Standard Low Capacity Load Cell (U.S. & Metric) -- Model 1500
from Interface, Inc. - AZ

Why the Interface series 1500 Standard Low Capacity Load Cell (U.S. & Metric) is the best in class: Proprietary Interface temperature compensated strain gages. Performance to .05%. Compact 23/4 in (70mm) diameter. Fatigue rated. Eccentric load compensated. .0008%/ °F (0.0015%/ °C) temp. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 28.1 to 337
  • Technology: Strain Gauge
Standard Stainless Steel 2-Wire Amplified Load Cell -- Model 2424
from Interface, Inc. - AZ

Why the Interface series 2404 Standard Stainless Steel 2-Wire Amplified Load Cell is the best in class: Stainless steel construction. Tension and compression. Counterbored mounting holes. Internally amplified with 4-20 mA output. Proprietary Interface temperature compensated strain gages. More... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 100 to 1000
  • Technology: Strain Gauge
Standard Stainless Steel Compression-Only Load Cell -- Model 3211
from Interface, Inc. - AZ

Why the Interface series 3200 Standard Stainless Steel Compression-Only Load Cell is the best in class: Compression-Only load cell. Hermetically sealed cell. Performance to .05%. Compact size. High 4 mV/V output. Eccentric load compensated. .0008%/ °F temp. effect on output. Low deflection. [See More]

  • Package: Pancake
  • Force Measured: Compression
  • Force Rating: 2500 to 10000
  • Technology: Strain Gauge
Standard Stainless Steel Load Cell (100 lbf-5K lbf) -- Model 2420
from Interface, Inc. - AZ

Why the Interface series 2400 Standard Stainless Steel Load Cell (100 lbf-5K lbf) is the best in class: Proprietary Interface temperature compensated strain gages. Stainless steel construction. Hermetically sealed. Tension and compression. Compact size. Counterbored mounting holes. More Information. [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 100 to 1000
  • Technology: Strain Gauge
Standard Stainless Steel Load Cell (10K lbf & 20K lbf) -- Model 2440
from Interface, Inc. - AZ

Why the Interface series 2400 Standard Stainless Steel Load Cell (10K lbf & 20K lbf) is the best in class: Proprietary Interface temperature compensated strain gages. Stainless steel construction. Welded diaphram. Tension and compression. Compact size. Counterbored mounting holes in 10K lbf... [See More]

  • Package: Pancake
  • Force Measured: Tension; Compression
  • Force Rating: 10000
  • Technology: Strain Gauge