Switch / Alarm Load Cells
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-20ton. Parallel Beam structural design, robust pressure-bearing structure. with simplified installation. High precision and high stability. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 10000 to 40000
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-1000kg. Parallel Beam structural design, robust pressure-bearing structure with simplified installation. High precision and high stability. Alloy steel/ Aluminum alloy. Compact structure, thinner... [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 44.1 to 2205
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-20ton. Robust pressure-bearing structure with simplified installation. High precision and high stability. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 40000
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
High-precision resistance strain principle. Supports force measurement in the range of 0-500kg. Stainless steel, sealed welding, oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 11.03 to 1102
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material. Small size, beautiful appearance. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 6.62 to 220
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-100kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material. Small size, beautiful appearance. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 6.62 to 220
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-1000kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material. Small size, beautiful appearance. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 22.05 to 2205
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-50kg. Capsule structural design, robust pressure-bearing structure with simplified installation. High quality stainless steel material. Small size, beautiful appearance. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 11.03 to 110
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adoptshigh-precision resistance strain principle. Supports force measurement in the range of 0-500kg. Robust pressure-bearing structure with simplified installation. High quality stainless steel material. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 11.03 to 1102
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-5ton. Robust pressure-bearing structure with simplified installation. High quality stainless steel material. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 11.03 to 10000
- Technology: Strain Gauge
from XJCSENSOR Technology Co., Ltd.
Adopts high-precision resistance strain principle. Supports force measurement in the range of 0-5ton. Oil, water, corrosion resistance. Robust pressure-bearing structure with simplified installation. High response frequency [See More]
- Features: Switch / Alarm; Temperature Compensated
- Force Measured: Compression
- Force Rating: 2000 to 10000
- Technology: Strain Gauge
from Montalvo Corporation
Typically used for measuring tension in ribbon, filament, rope, and wire applications the Montalvo R-Series is uniquely engineered to fit virtually any application. Ultimate performance is derived from two factors: the best in tension sensing technology, and engineering to seamlessly integrate into... [See More]
- Features: Switch / Alarm
- Force Measured: Tension
- Force Rating: 25 to 1000
- Package: Rod End - Male