Single Point Bending Beam Load Cells

11 Results
Economical Single Point Bending Beam Load Cell -- ESP Series
from Transducer Techniques, LLC

ESP SERIES. CAPACITY RANGES: 6, 10, 15, 20, 25, 30,. 35 Kg. The ESP Series is a economical, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point bending beam design is highly resistant to eccentric... [See More]

  • Shear Type: Single Point Bending Beam
  • Output: Analog Voltage
  • Force Rating: 6 to 35
  • Features: Temperature Compensated
Low Capacity Single Point Bending Beam Load Cell -- LSP Series
from Transducer Techniques, LLC

LSP SERIES. CAPACITY RANGES: 1, 2, 5,10 Kg. The LSP Series is a low capacity, low cost, high accurate single point bending beam load cell. It is ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading allowing... [See More]

  • Shear Type: Single Point Bending Beam
  • Output: Analog Voltage
  • Force Rating: 1 to 10
  • Features: Temperature Compensated
Medium Capacity Single Point Bending Beam Load Cell -- SPL Series
from Transducer Techniques, LLC

SPL SERIES. CAPACITY RANGES: 65, 100, 150, 200, 300, 500 Kg. The SPL Series single point load cell simplifies scale designs, packaging machinery and other industrial weighing equipment. Their single point design eliminates the need for multiple load cells and summing boxes, and thus, simplifies the... [See More]

  • Shear Type: Single Point Bending Beam
  • Output: Analog Voltage
  • Force Rating: 65 to 500
  • Features: Temperature Compensated
OEM Style Single Point Load Cell -- LCAE Series
from OMEGA Engineering, Inc.

OMEGA ’s LCAE series is a low cost, highly accurate, single point load cell, ideal for OEM applications such as electronic scales and weighing machines. The single point design is highly resistant to eccentric loading, allowing direct mounting to the scale base and weighing platform. The LCAE... [See More]

  • Shear Type: Single Point Bending Beam
  • Force Measured: Compression
  • Force Rating: 1.3 to 440
  • Package: Cantilever
Single Point Load Cell -- LC
from Minebea Intec GmbH

Ideal for integration in bench scales, counting scales and checkweighers: with the LC series Single Point load cells, you can rely on the tried-and tested quality of a leading manufacturer of industrial weighing technology. Suitable for load ranges of 7.5 kg to 500 kg and a platform size of up to... [See More]

  • Shear Type: Single Point Bending Beam
  • Accuracy: 0.02
  • Force Rating: 16.54 to 1102
  • Package: Plate / Platform
Custom Force Sensors
from NOSHOK, Inc.

Features & Benefits. Thin film sensor is laser welded to the deformation body for superior strength and performance. Extremely accurate - with the help of Finite Element Method Analysis, this sensor is able to reach accuracies from 0.2% to 1% Full Scale. Custom-designed to customer... [See More]

  • Shear Type: Shear Beam; Bending Beam; Single Point Bending Beam
  • Accuracy: 0.20 to 1.00
  • Force Rating: 1000 to 100000
  • Force Measured: Tension; Compression; Shear
Load Cell -- HBM-PW15AH
from Meridian Scale

Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]

  • Shear Type: Single Point Bending Beam
  • Force Rating: 22.05 to 220
Load Cell -- RIC-RL1040
from Meridian Scale

Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]

  • Shear Type: Single Point Bending Beam
  • Force Rating: 15.44 to 220
Load Cell -- RIC-RL1250
from Meridian Scale

Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]

  • Shear Type: Single Point Bending Beam
  • Force Rating: 110 to 2205
Load Cell -- RIC-RL1260
from Meridian Scale

Summary: Single-Point Load Cell. Anodized Aluminum. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]

  • Shear Type: Single Point Bending Beam
  • Force Rating: 110 to 1400
Load Cell -- RIC-RLPCBC
from Meridian Scale

Summary: Single-Point Load Cell. Stanless Steel. Hermedically Sealed, IP69K. 2mV/V Rated Output at Full Scale. 10-Foot Cable Length. [See More]

  • Shear Type: Single Point Bending Beam
  • Force Rating: 110 to 2205