Capacitive Load Cells

7 Results
Cantilever Load Cell
from Andantex USA, Inc.

Andantex ’s Cantilevered Full Bridge transducer idlers are designed for accurate, repeatable tension measurement of paper, film, foil and other narrow web materials. Every transducer incorporates four semi-conductor strain sensing gauges – two at each end of the roller. The gauges... [See More]

  • Technology: Capacitive
  • Package: Rod End - Female
  • Force Measured: Tension; Compression
  • Output: M12
Compression Load Cells -- DLRP L001
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5%. • Nominal force 5...10 kN. • Output signal 1mV/V. •... [See More]

  • Technology: Capacitive
  • Accuracy: 0.50
  • Force Rating: 0.0 to 2248
  • Force Measured: Compression
Pillow Block Load Cell
from Andantex USA, Inc.

Our under-pillow block load cells offer unmatched performance even in harsh environments with a 100% stainless steel construction: High tension signal sensitivity. Easy installation design. High Degree of Overload Protection. Water & Dust Proof, Pillow Block Load Cells are waterproof up to 1... [See More]

  • Technology: Capacitive
  • Package: Pancake
  • Force Measured: Tension
  • Output: M12
Compression Load Cells -- DLRP L002
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3%. • Nominal force 0,5...10 kN. • Output signal 2 mV/V. [See More]

  • Technology: Capacitive
  • Accuracy: 0.30
  • Force Rating: 0.0 to 2248
  • Force Measured: Tension; Compression
Compression Load Cells -- DLRx L001
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,5%. • Nominal force 5...10 kN. • Output signal 0 ... 10 V / 4... [See More]

  • Technology: Capacitive
  • Accuracy: 0.50
  • Force Rating: 0.0 to 2248
  • Force Measured: Compression
Compression Load Cells -- DLRx L002
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3%. • Nominal force 0,5...10 kN. • Output signal 0 ... 10 V /... [See More]

  • Technology: Capacitive
  • Accuracy: 0.50
  • Force Rating: 0.0 to 2248
  • Force Measured: Tension; Compression
Tension/Compression Load Cells -- DLRP L002
from Baumer Ltd.

Load cells can be used in static and high dynamic applications and can be loaded by compression or tension/compression. Load cells stand for high-precision and low noise signal processing. • Characteristic curve deviation 0,3%. • Nominal force 0,5...10 kN. • Output signal 2 mV/V. [See More]

  • Technology: Capacitive
  • Accuracy: 0.30
  • Force Rating: 0.0 to 2248
  • Force Measured: Tension; Compression