Hospital / Medical Air Conditioners

9 Results
Custom Environmental Control Systems
from Air Innovations LLC

When it comes to environmental control requirements, no two industries, companies or processes are exactly the same. To customers looking to control temperature, pressurization, humidity and cleanliness with an environmental control unit within their unique environments, this often poses a problem. [See More]

  • Application: Hospital / Medical
  • Type: Central;  Precision Cooling
HEPAir Cleanroom HVAC System
from Air Innovations LLC

HEPAir ® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial... [See More]

  • Application: Commercial; Industrial; Cleanroom; Hospital / Medical
  • Type: Central;  Precision Cooling
Water Cooled Portable Air Conditioner -- Ocean Aire PWC3632
from Mobile Air, Inc.

The Ocean Aire PWC3632 water cooled portable air conditioner is a great cooling solution for offices or hospital rooms. The PWC3632 comes with an electronic thermostat, a 9.4 amp power consumption, and a net weight of only 240 lbs. Mobile Air offers a full line of Ocean Aire water cooled air... [See More]

  • Application: Commercial; Hospital / Medical
  • Cooling Capacity: 36100
  • Type: Portable
  • Voltage: 230VAC
KTHM Series: PTHC Air Conditioners and Heat Pumps -- KTHM009-E3C2
from Klimaire Products, Inc.

KTHM009-E3C2: Klimaire KTHM PTAC air conditioners are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications such as apartments, room additions, hotels, motels, office buildings, nursing homes,... [See More]

  • Application: Commercial; Hospital / Medical
  • Type: Packaged Terminal (PTAC)
Spot Cooler Air Conditioner Rental, 1 Ton
from Aggreko

1 Ton Rental Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 1 Ton of Air Conditioning. 115V/Single/60Hz. Compact, portable and... [See More]

  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Cooling Capacity: 11999
  • Type: Portable
  • Voltage: 115VAC
Water Cooled Portable Air Conditioner -- Ocean Aire PWC6012
from Mobile Air, Inc.

The Ocean Aire PWC6012 water cooled portable air conditioner is ideal for most office and hospital rooms. The PWC6012 has a 5 ton cooling capacity with a 20.7 amp power consumption, an electronic thermostat, and an auto condensate pump, with a 3/8" flared connection. Mobile Air offers a full line of... [See More]

  • Application: Commercial; Hospital / Medical
  • Cooling Capacity: 60100
  • Type: Portable
  • Voltage: 230VAC
KTHM Series: PTHC Air Conditioners and Heat Pumps -- KTHM009-E3H2-M
from Klimaire Products, Inc.

Klimaire KTHM PTHC air conditioners and heat pumps are made to provide our customers with high quality products, reliability, durable, quiet and easy to maintain to provide year-round comfort in many applications such as apartments, room additions, hotels, motels, office buildings, nursing homes,... [See More]

  • Application: Commercial; Hospital / Medical
  • Type: Packaged Terminal (PTAC)
Spot Cooler Air Conditioner Rental, 2 Ton
from Aggreko

2 Ton Air Conditioner. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 2 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]

  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Cooling Capacity: 23999
  • Type: Portable
  • Voltage: 220 VAC
Spot Cooler Air Conditioner Rental, 3 Ton
from Aggreko

3 Ton Air Conditioners. Aggreko ’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features. 3 Ton of Air Conditioning. 220V/1ph/60Hz. Compact, portable and powerful. [See More]

  • Application: Commercial; Industrial; Data Center; Spot Cooling; Telecommunications; Hospital / Medical
  • Cooling Capacity: 35998
  • Type: Portable
  • Voltage: 220 VAC